- Applications
- Approval Agency
- Base Product Number
- Current - Output (Max)
- Efficiency
- Features
- Line Regulation
- Load Regulation
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
Attribute column
Manufacturer
TPOWER AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Line Regulation | Load Regulation | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMS3G150-20H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G150 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 15V | -40°C ~ 70°C (With Derating) | AMS3G (20W) | 2.76 L x 1.89 W x 0.93 H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 20 W | 1 | CE, cURus | 84% | 1.3A | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G120-15H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G120 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 12V | -40°C ~ 70°C (With Derating) | AMS3G (15W) | 2.44 L x 1.77 W x 0.89 H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 15 W | 1 | CE, cURus | 82% | 1.25A | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G050-05H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G050 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 70°C (With Derating) | AMS3G (5W) | 2.17 L x 1.77 W x 0.83 H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 5 W | 1 | CE, cURus | 77% | 1A | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G050-10H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G050 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 70°C (With Derating) | AMS3G (10W) | 2.17 L x 1.77 W x 0.83 H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 10 W | 1 | CE, cURus | 76% | 2A | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G050-15H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G050 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 70°C (With Derating) | AMS3G (15W) | 2.44 L x 1.77 W x 0.89 H (62.0mm x 45.0mm x 22.5mm) | Enclosed | ITE (Commercial) | 14 W | 1 | CE, cURus | 78% | 2.8A | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G050-20H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G050 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 70°C (With Derating) | AMS3G (20W) | 2.76 L x 1.89 W x 0.93 H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 20 W | 1 | CE, cURus | 78% | 3.5A | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G120-10H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G120 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 12V | -40°C ~ 70°C (With Derating) | AMS3G (10W) | 2.17 L x 1.77 W x 0.83 H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 10 W | 1 | CE, cURus | 80% | 900mA | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G150-10H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G150 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 15V | -40°C ~ 70°C (With Derating) | AMS3G (10W) | 2.17 L x 1.77 W x 0.83 H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 10 W | 1 | CE, cURus | 81% | 700mA | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G050-25H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G050 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 70°C (With Derating) | AMS3G (25W) | 2.76 L x 1.89 W x 0.93 H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 25 W | 1 | CE, cURus | 78% | 4.1A | - | - | - | ±0.5% | ±1% | - | ||
![]() AMS3G240-25H3 TPOWER | In Stock | - | - | Through Hole | 9-DIP Module, 6 Leads | AMS3G240 | NetPower | Tray | Active | 85 ~ 305 VAC, 100 ~ 430 VDC | 24V | -40°C ~ 70°C (With Derating) | AMS3G (25W) | 2.76 L x 1.89 W x 0.93 H (70.0mm x 48.0mm x 23.5mm) | Enclosed | ITE (Commercial) | 25 W | 1 | CE, cURus | 85% | 1.1A | - | - | - | ±0.5% | ±1% | - |


Product
Brand
Articles
Tools