- Length
- Width
- Number of Outputs
- Input Voltage
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage-Channel 1
- Output Power
- Series
- Efficiency
- Product
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Weight | Approvals | Brand | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package Type | RoHS | Voltage Rating (AC) | Voltage-Output 1 | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Depth | Current Rating | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Note | Output Current | Number of Poles | Output Power | Min Input Voltage | Max Input Voltage | Product Type | RPM | Product | Enclosure Type | Input Voltage | Product Category | IP Rating | Height | Length | Width | Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC04-24SC/230 Recom | 2921 |
| - | - | PCB Mount | - | - | - | - | - | - | - | Bussmann | - | + 65 C | +65°C | - 40 C | -40°C | - | 24 VDC | - | Encapsulated | - | - | - | - | - | RAC04-C/230 | - | - | - | - | - | - | - | - | - | 4W | - | 17.1mm | - | 1 | 79% | 24V dc | - | - | 167mA | - | 4 W | - | - | - | - | AC/DC Output Modules | - | 80 → 264V ac | - | - | 17.1 mm | 36.7mm | 27.2mm | - | - | ||
![]() RAC02-05SC Recom | 2188 |
| - | - | PCB Mount | - | - | 25g | - | - | - | - | Dayton | 3N597 | - | +85°C | - | -25°C | - | - | - | Encapsulated | - | - | - | - | - | RAC02-C | - | - | - | - | - | - | - | - | - | 2W | - | 17.75mm | - | 1 | 70% | 5V dc | - | - | 400mA | - | - | - | - | - | - | - | - | 90 → 277V ac | - | - | - | 33.7mm | 22.2mm | - | - | ||
![]() RAC01-05SC Recom | 2569 |
| - | - | Foot Mount | - | - | 25g | CSA, cURus | - | Totally Enclosed Fan Cooled | - | Teco | HH0102 | - | +85°C | - | -25°C | - | - | - | Encapsulated | - | - | - | - | - | RAC01-C | - | - | Blower, Conveyor, Crusher, Fan, Mixer, Pump | - | - | - | - | - | - | 1W | - | 17.75mm | - | 1 | 68% | 5V dc | - | - | 200mA | 2 | - | - | - | - | 3,600 RPM | - | - | 90 → 277V ac | - | - | - | 33.7mm | 22.2mm | - | - | ||
![]() RAC04-05DC/230 Recom | 16 |
| - | - | PCB Mount | - | - | 31.5g | - | - | - | - | Miscellaneous | D220B | + 65 C | +65°C | - 40 C | -40°C | 400 mA | - 5 VDC | 5 VDC | Encapsulated | - | - | - | - | - | RAC04-C/230 | - | - | - | - | - | - | - | - | - | 4W | - | 17.1mm | - | 2 | 76% | 5V dc | - | - | 400mA | - | 4 W | - | - | - | - | AC/DC Output Modules | - | 80 → 264V ac | - | - | 17.1 mm | 36.7mm | 27.2mm | - | - | ||
![]() RAC01-12SC Recom | In Stock | - | - | - | - | - | Steel/AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vented Panels | - | - | - | - | - | - | - | - | Instrument | - | - | - | - | - | - | - | - | ||
![]() RAC03-3.3SC Recom | 2540 |
| - | - | PCB Mount | - | AL | 30g | - | - | - | - | - | - | - | +85°C | - | -25°C | - | - | - | Encapsulated | Yes | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | 3W | - | 15.65mm | - | 1 | 63% | 3.3V dc | - | áRubber Feet Included | 900mA | - | - | - | - | - | - | - | Multipurpose | 90 → 264V ac | - | IP65 | - | 37.8mm | 23.9mm | - | - | ||
![]() RAC15-12DB Recom | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | Tape & Reel (TR) | - | 5 % | - | - | - | 125 °C | -55 °C | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
![]() RAC40-15DA Recom | In Stock | - | - | Surface Mount | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 1.5 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 30 W | 13.46 mm | - | 1 | 86 % | 1.5 V | 8 A | - | 8 A | - | 30 W | 1.8 V | 6 V | - | - | - | - | - | - | - | 7.112 mm | 33.528 mm | 13.462 mm | - | - | ||
![]() RAC10-15SB-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC04-24SC/277 Recom | 2120 |
| - | - | PCB Mount | - | - | 31.5g | - | - | - | - | - | - | - | +80°C | - | -25°C | - | - | - | Encapsulated | - | - | - | - | - | RAC04-SC/277 | - | - | - | - | - | - | - | - | - | 4W | - | 17.1mm | - | 1 | 79% | 24V dc | - | - | 167mA | - | - | - | - | - | - | - | - | 80 → 305V ac | - | - | - | 36.7mm | 27.2mm | - | - | ||
![]() RAC20-12SB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 45 C | - | - 40 C | - | - | 12 VDC | - | - | - | - | - | - | - | RAC20-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 20 W | - | - | - | - | AC/DC Output Modules | - | 90 VAC to 264 VAC | - | - | 23.5 mm | 52.5 mm | 27.5 mm | - | - | ||
![]() RAC20-05SB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 38 C | - | - 40 C | - | - | 5 VDC | - | - | Compliant | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 20 W | - | - | - | - | AC/DC Output Modules | - | 90 VAC to 264 VAC | - | - | 23.5 mm | 52.5 mm | 27.5 mm | - | - | ||
![]() RAC01-15SC Recom | In Stock | - | - | - | - | - | - | - | - | Carling Technologies | - | 10 | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | - | - | - | - | - | - | ||
![]() RAC10-12SA Recom | In Stock | - | - | - | - | - | - | - | - | Carling Technologies | - | 100 | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() RAC05-3.3SA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 240 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() RAC05-12DA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-0515TA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | 0.1 % | 100 ppm/°C | - | 71.5 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() RAC40-05DA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-15DA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-09SB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |