- Length
- Width
- Number of Outputs
- Input Voltage
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage-Channel 1
- Output Power
- Series
- Efficiency
- Product
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Weight | Actuator Style | Base/Housing Material | Contact Materials | Frequency Aging | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package Type | Pole Throw Configuration | Standard Frequency | Supplier Package | Switch Configuration | Usage Level | Operating Temperature | Series | Type | Power Rating | Depth | Frequency Stability | Pin Count | Number of Outputs | Efficiency | Output Voltage | Operating Supply Voltage | Load Capacitance | Output Current | Output Power | Mechanical Life | Operating Force | Illumination Type | Terminal Type | Screening Level | Output Level | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC05-24SC Recom | In Stock | - | - | - | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 5 W | - | - | - | - | - | - | AC/DC Output Modules | 800 VAC to 264 VAC | 16.4 mm | 50.9 mm | 25.5 mm | ||
![]() RAC04-09SGB Recom | 42 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | 85 VAC to 305 VAC, 120 VDC to 430 VDC | 15 mm | 37 mm | 24 mm | ||
![]() RAC10-12DA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-12SA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-3.3SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-0512DA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-05DB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-3.3SB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-12SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-0512TB-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-0512DA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-12SA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-12DB-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-3.3SK Recom | 81 |
| - | Silver | PCB Mount | 20g | Flush Button | Thermoplastic | Stainless Steel | - | + 60 C | +80°C | - 25 C | -40°C | Surface Mount | - | 3.3 VDC | - | - | SPST | - | SMD | NO | - | -30 to 80 °C | RAC03‿K | - | 3W | 17.9mm | - | 4 | 1 | 0.69 | 3.3V dc | - | - | 900mA | 3 W | 200000 Cycles | 360 g/m | Non-Illuminated | J-Bend | - | - | - | 85 → 264V ac | 17.9 mm | 28.5mm | 23.5mm | ||
![]() RAC03-24SK Recom | 111 |
| - | - | PCB Mount | 20g | - | - | - | - | + 60 C | +80°C | - 25 C | -40°C | - | - | 24 VDC | - | - | - | - | - | - | - | - | RAC03‿K | - | 3W | 17.9mm | - | - | 1 | 0.77 | 24V dc | - | - | 125mA | 3 W | - | - | - | - | - | - | - | 85 → 264V ac | 17.9 mm | 28.5mm | 23.5mm | ||
![]() RAC04-24SK/277 Recom | 2764867 |
| - | - | PCB Mount | 30g | - | - | - | - | + 75 C | +90°C | - 40 C | -40°C | - | - | 24 VDC | - | Encapsulated | - | - | - | - | - | - | RAC04‿SK/277 | - | 4W | 17.4mm | - | - | 1 | 0.8 | 24V dc | - | - | 167mA | 4 W | - | - | - | - | - | - | - | 80 → 305V ac | 17.2 mm | 36.7mm | 27.2mm | ||
![]() RAC04-09SGA Recom | 61 |
| - | - | - | - | - | - | - | ±2 ppm/Year | + 70 C | - | - 40 C | - | Surface Mount | - | 9 VDC | - | - | - | 50 MHz | SMD | - | Automotive grade | -40 to 125 °C | - | Crystal | - | - | 50 ppm | 4 | 1 Output | - | - | 1.35 V | 15 pF | - | 4 W | - | - | - | - | Automotive | CMOS | - | 85 VAC to 305 VAC | 15 mm | 37 mm | 24 mm | ||
![]() RAC05-24SK Recom | 2421 |
| - | - | Through Hole | 20g | - | - | - | - | + 50 C | +55 (without Derating) °C, +75 (with Derating) °C | - 25 C | -25 (with Derating, without Derating)°C | - | - | 24 VDC | - | Encapsulated | - | - | - | - | - | - | RAC05-K | - | 5W | 15.65mm | - | - | 1 | 0.77 | 24V dc | - | - | 210mA | 5 W | - | - | - | - | - | - | - | 115 → 370 V dc, 80 → 264 V ac | 16.5 mm | 25.4mm | 25.4mm | ||
![]() RAC05-05SK Recom | 11556 |
| - | - | PCB Mount | - | - | - | - | - | - | +50°C | - | -25°C | - | - | - | - | Encapsulated | - | - | - | - | - | - | RAC05-K | - | 5W | 16.5mm | - | - | 1 | 80% | 5V dc | - | - | 1A | - | - | - | - | - | - | - | - | 85 → 264V ac | - | 25.4mm | 25.4mm | ||
![]() RAC04-05SGB Recom | 2129 |
| - | - | PCB Mount | 20g | - | - | - | - | + 70 C | +85°C | - 40 C | -40°C | - | - | 5 VDC | - | Encapsulated | - | - | - | - | - | - | RAC04-GB | - | 4W | 15mm | - | - | 1 | 72% | 5V dc | - | - | 800mA | 4 W | - | - | - | - | - | - | AC/DC Output Modules | 305 V ac, 430 V dc | 15 mm | 37mm | 24mm |