- Length
- Width
- Number of Outputs
- Input Voltage
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage-Channel 1
- Output Power
- Series
- Efficiency
- Product
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Weight | Adjustment range undelayed short-circuit release | Brand | Current Limit | Degree of protection (IP) | Device construction | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Maximum Output Voltage | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Output Current-Channel 2 | Output voltage (max.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Overload release current setting | Package Type | Rated permanent current Iu | RoHS | Tradename | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | With integrated under voltage release | Packaging | Series | Type | Number of Positions | Subcategory | Power Rating | Depth | Current Rating | Pin Count | Number of Outputs | Contact Gender | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Power | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC20-15SB Recom | In Stock | - | - | - | - | - | 378 - 630 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 50 - 63 | - | 63 | - | - | Rocker lever | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-15SC/277 Recom | 814 |
| - | - | PCB Mount | 62 | - | - | - | - | - | (L x W x H) 52.5 x 27.4 x 23.5 mm | - | - | 305 | - | - | + 70 C | - | +75°C | 80 | - 20 C | -20°C | - | - | - | - | 15V | 15 VDC | - | - | Encapsulated | - | - | - | - | - | - | - | - | RAC10-C/277 | RAC10-15SC/277 | - | - | 10W | 23.5mm | - | - | 1 | - | 78% | 15V dc | 670mA | 10 W | - | 10W | AC/DC Output Modules | 80 → 305V ac | - | 23.5mm | 52.5mm | 27.4mm | ||
![]() RAC05-3.3SB Recom | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 10500 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | Terminals | - | Quick Disconnects | - | Terminals | - | - | - | ||
![]() RAC10-15SB Recom | In Stock | - | - | Gold | - | - | - | Conxall / Switchcraft | - | - | - | - | - | 100 | - | Switchcraft | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | Mini-Con-X | - | - | 600 V | - | - | Mini-Con-X | - | 8 Position | Circular Connectors | - | - | 4.8 A to 13 A | - | - | Socket (Female) | - | - | - | - | Standard Circular Connector | - | Connectors | - | Standard Circular Connector | - | - | - | ||
![]() RAC20-05SK/W Recom | 36 |
| - | - | PCB Mount | 65 | - | - | - | - | - | (L x W x H) 52.5 x 27.4 x 23 mm | - | - | 264 | - | - | - | - | +85°C | 85 | - | -40°C | - | - | - | - | 5V | - | - | - | Encapsulated | - | - | - | - | - | - | - | - | RAC20-K | RAC20-05SK/W | - | - | 20W | 23mm | - | - | 1 | - | 84% | 5V dc | 4A | - | - | 20W | - | 85 → 264V ac | - | 23mm | 52.5mm | 27.4mm | ||
![]() RAC05-05DC/W Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - | - 40 C | - | - | - | - | - | - | 3.3 VDC | - | - | - | - | - | - | - | - | - | - | - | RAC03-SER/277 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 3 W | - | - | AC/DC Output Modules | 100 VAC to 277 VAC | - | 11 mm | 50.3 mm | 50.3 mm | ||
![]() RAC03-12SER/277-TRAY Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - | - 40 C | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | RAC03-SER/277 | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 3 W | - | - | AC/DC Output Modules | 100 VAC to 277 VAC | - | 11 mm | 50.3 mm | 50.3 mm | ||
![]() RAC10-24SB-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-15SGB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | - | - | - | - | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | RAC03-GB | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 3 W | - | - | - | 85 VAC to 305 VAC, 120 VDC to 430 VDC | - | 15 mm | 37 mm | 24 mm | ||
![]() RAC03-09SGB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | - | - | - | - | - | 9 VDC | - | - | - | - | - | - | - | - | - | - | - | RAC03-GB | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 3 W | - | - | - | 85 VAC to 305 VAC, 120 VDC to 430 VDC | - | 15 mm | 37 mm | 24 mm | ||
![]() RAC05-3.3SB-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC05-15SB-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-05SA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC02-12SE/277 Recom | 2971 |
| - | - | Through Hole | 24.5g | - | - | - | - | - | - | - | - | - | - | - | + 75 C | - | +85°C | - | - 40 C | -40°C | - | - | - | - | - | 12 VDC | - | - | Encapsulated | - | - | - | - | - | - | - | - | RAC02-SE/277 | - | - | - | 2W | 17.75mm | - | - | 1 | - | 73% | 12V dc | 167mA | 2 W | - | - | AC/DC Output Modules | 120 → 430 V dc, 85 → 305 V ac | - | 17.75 mm | 33.7mm | 22.2mm | ||
![]() RAC10E-05SK/277 Recom | 21 |
| - | - | Through Hole | - | - | - | 0.05mA | - | - | - | 45.7 x 25.4 x 21.5mm | - | - | - | 305V | + 90 C | 5V | - | - | - 40 C | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 1 Output | - | - | - | - | 10 W | - | - | - | 85 VAC to 305 VAC | - | 21.5 mm | 45.7 mm | 25.4 mm | ||
![]() RAC10E-15SK/277 Recom | 22 |
| - | - | Through Hole | - | - | - | 0.05mA | - | - | - | 45.7 x 25.4 x 21.5mm | - | - | - | 305V | + 90 C | 15V | - | - | - 40 C | - | - | - | - | - | - | 15 V | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 Output | - | - | - | - | 10 W | - | - | - | 85 VAC to 305 VAC | - | 21.5 mm | 45.7 mm | 25.4 mm | ||
![]() RAC10E-3.3SK/277 Recom | 36 |
| - | - | Through Hole | - | - | - | 0.05mA | - | - | - | 45.7 x 25.4 x 21.5mm | - | - | - | 305V | + 90 C | 3.3V | - | - | - 40 C | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | RAC10E-K/277 | - | - | - | - | - | - | 4 | 1 Output | - | - | - | - | 10 W | - | - | - | 85 VAC to 305 VAC | - | 21.5 mm | 45.7 mm | 25.4 mm | ||
![]() RACM60-48SK/277/OF-T Recom | 4886464 |
| - | - | - | - | - | - | 1250mA | - | - | - | 118.3 x 62.7 x 38.7mm | - | - | - | 305V | + 85 C | 48V | - | - | - 40 C | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | RACM60-K | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 60 W | - | - | - | 100 VAC to 277 VAC | - | 33.1 mm | 78.4 mm | 53 mm | ||
![]() RACM60-15SK/277/OF-T Recom | 4886464 |
| - | - | - | - | - | - | 4000mA | - | - | - | 78.4 x 53.0 x 35.4mm | - | - | - | 305V | + 85 C | 15V | - | - | - 40 C | - | - | - | - | - | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | RACM60-K | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 60 W | - | - | - | 100 VAC to 277 VAC | - | 33.1 mm | 78.4 mm | 53 mm |