- Additional Feature
- Analog IC - Other Type
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Length
- Load Regulation-Max
- Manufacturer
- Manufacturer Part Number
- Number of Functions
Attribute column
Manufacturer
Linear Technology DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Operation | Output Voltage-Nom | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | ECCN Code | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Seated Height-Max | Total Power Output-Max | Terminal Type | Depth Behind Panel | Output Voltage-Max | Output Voltage-Min | Lamp Type | Contacts | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3785 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JCB0348D12 Linear Technology | In Stock | - | - | NO | 14 | CSA, UL | XP POWER LTD | 72 V | 36 V | 0.5% | Cutler Hammer, Div of Eaton Co | HT8GBRF1Q1V3 | 85 °C | -40 °C | Momentary | 12 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | NOT SPECIFIED | 2.27 | Yes | - | ADDITIONAL -12 VOLT OUTPUT VOLTAGE ALSO AVAILABLE | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | 24/14 | R-XDMA-P14 | 2 | 48 V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 10.66 mm | 3 W | Screw | 3.55 | 12.12 V | 11.88 V | Incandescent | 2NO, 2NC | 31.75 mm | 20.32 mm | ||
![]() IV1215S Linear Technology | In Stock | - | - | NO | 5 | - | XP POWER LTD | 13.2 V | 10.8 V | 10% | XP Power | IV1215S | 85 °C | -40 °C | - | 15 V | UNSPECIFIED | SIP-5 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | NOT SPECIFIED | 2.27 | Yes | EAR99 | ADDITIONAL -15V OUTPUT AVAILABLE | HYBRID | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | - | compliant | 5 | R-XSMA-T5 | 2 | 12 V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 11 mm | 1 W | - | - | 15.45 V | 14.55 V | - | - | 19.5 mm | 6 mm |


Product
Brand
Articles
Tools