Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Voltage-Channel 1

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Compliance

Input Voltage

Height

Length

Width

In Stock

-

-

SMD-12

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

9 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

15 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-12

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-12

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

15 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

DIP-6

36 V

9 V

+ 78 C

- 40 C

Through Hole

5 V

DC-DC Converter

1 Output

10 W

Isolated DC-DC Converters

1.6 kV

Isolated

-

-

10.2 mm

50.8 mm

25.4 mm

In Stock

-

-

SMD-12

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

12 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-12

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

12 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

15 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

15 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

9 V

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

15.24 mm

10.7 mm