- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-053.3/HP Recom | In Stock | - | - | SMD-8 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-243.3 Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 3.3 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0524/HP Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-0515/HP-R Recom | In Stock | - | - | SMD-8 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-2409-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0515/H Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0512/P-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0512-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0515/P Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1209 Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 9 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() REC3-0512SRW/H/B/M Recom | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 80 C | - 40 C | Through Hole | 9 V | DC-DC Converter | 1 Output | 3 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() R1S12-2415/HP-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-0512-R Recom | In Stock | - | - | SMD-8 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 12 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-0524/P Recom | In Stock | - | - | SMD-8 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-0505/HP-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0515 Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 15 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1205/P Recom | In Stock | - | - | SMD-12 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0505/P-R Recom | In Stock | - | - | SMD-12 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1205/H-R Recom | 95 | - | - | SMD-8 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 5 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-0524/H Recom | 80 | - | - | SMD-8 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 24 V | DC-DC Converter | 1 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75 mm | 10.7 mm |