- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-4805SA/XC Recom | In Stock | - | - | DIP-6 | 75 V | 36 V | + 78 C | - 40 C | Through Hole | - | 5 V | - | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-4805DA/N Recom | In Stock | - | - | DIP-6 | 75 V | 36 V | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | DC-DC Converter | 2 Output | 10 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() R1D-3.324/H Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-090909-R Recom | In Stock | - | - | SMD-10 | 9.9 V | 8.1 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 8.1 V to 9.9 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-3.305 Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1515/HP Recom | In Stock | - | - | SMD-10 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 33 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP20-2415SAW Recom | In Stock | - | - | DIP-6 | 36 V | 9 V | + 68 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP20-2415SA Recom | In Stock | - | - | SIP-6 | 36 V | 18 V | + 70 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() R1D-3.324-R Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 21 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP20-2415DAW/P Recom | In Stock | - | - | DIP-6 | 36 V | 9 V | + 68 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() R1D-3.309/H Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-3.309/H-R Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1512-R Recom | In Stock | - | - | SMD-10 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 42 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-3.305/P Recom | In Stock | - | - | SMD-10 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-2409/H Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1509/P Recom | In Stock | - | - | SMD-10 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 56 mA | 9 V | - 9 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-243.3 Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 152 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 9 V | + 71 C | - 40 C | Through Hole | - | 15 V | - | DC-DC Converter | 1 Output | 10 W | Isolated DC-DC Converters | 3 kV | Isolated | - | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() R1D-2405/HP Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-3.305/HP-R Recom | In Stock | - | - | SMD-12 | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | 100 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm |