- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Operating Temperature | Packaging | Series | Part Status | Subcategory | Base Part Number | Number of Outputs | Interface | Output Power | Product Type | Fault Protection | Battery Chemistry | Number of Cells | Isolation Voltage | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKZE-2409S/P Recom | In Stock | - | - | 20-WFQFN Exposed Pad | 20-QFN (4x4) | 26.4 V | 21.6 V | + 80 C | - 40 C | Through Hole | - | 9 V | - | 0°C ~ 85°C (TA) | Tube | PowerPath™ | Active | DC-DC Converter | LTC4012 | 1 Output | -- | 2 W | Isolated DC-DC Converters | Over Voltage | Multi-Chemistry | 1 ~ 4 | 3 kV | 28V | -- | Constant - Programmable | -- | 16.4V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-2412D Recom | In Stock | - | - | 20-WFQFN Exposed Pad | 20-QFN (4x4) | 26.4 V | 21.6 V | + 80 C | - 40 C | Through Hole | 84 mA | 12 V | - 12 V | 0°C ~ 85°C (TA) | Tape & Reel (TR) | PowerPath™ | Active | DC-DC Converter | LTC4012 | 2 Output | -- | 2 W | Isolated DC-DC Converters | Over Voltage | Multi-Chemistry | 1 ~ 4 | 3 kV | 28V | -- | Constant - Programmable | -- | -- | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-2412D/P Recom | In Stock | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | 26.4 V | 21.6 V | + 80 C | - 40 C | Through Hole | 84 mA | 12 V | - 12 V | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | PowerPath™ | Active | DC-DC Converter | LTC4156 | 2 Output | I²C, USB | 2 W | Isolated DC-DC Converters | Over Voltage | Lithium Iron Phosphate | 1 | 3 kV | 5.5V | -- | Constant - Programmable | 3.7A | 3.8V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-2405S/HP Recom | In Stock | - | - | 12-WFDFN Exposed Pad | 12-DFN (3x3) | 26.4 V | 21.6 V | + 80 C | - 40 C | Through Hole | - | 5 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LT3650 | 1 Output | -- | 2 W | Isolated DC-DC Converters | Over Temperature | Lithium-Ion/Polymer | 1 | 4 kV | 32V | Timer | Constant - Programmable | 2A | 4.1V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-2409S/H Recom | In Stock | - | - | 16-WQFN Exposed Pad | 16-QFN (4x4) | 26.4 V | 21.6 V | + 80 C | - 40 C | Through Hole | - | 9 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4001 | 1 Output | -- | 2 W | Isolated DC-DC Converters | Over Voltage, Short Circuit | Lithium-Ion | 1 | 4 kV | 5.5V | Current, Timer | Constant - Programmable | 2A | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1515D/HP Recom | In Stock | - | - | 6-WFDFN Exposed Pad | 6-DFN (2x2) | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | 66 mA | 15 V | - 15 V | -20°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4123 | 2 Output | -- | 2 W | Isolated DC-DC Converters | Over Voltage | Nickel Metal Hydride | 1 | 4 kV | 5V | -- | Constant - Programmable | 25mA | 1.5075V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1512S/H Recom | In Stock | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | - | 12 V | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4070 | 1 Output | -- | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion/Polymer | -- | 4 kV | -- | -- | -- | -- | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1515D/P Recom | In Stock | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | 66 mA | 15 V | - 15 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4061 | 2 Output | -- | 2 W | Isolated DC-DC Converters | Over Temperature | Lithium-Ion | 1 | 3 kV | 8V | Current, Timer | Constant - Programmable | 1A | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1512S/HP Recom | In Stock | - | - | 16-WFDFN Exposed Pad | 16-DFN (5x3) | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | - | 12 V | - | -40°C ~ 85°C (TA) | Tube | -- | Active | DC-DC Converter | LTC3550 | 1 Output | USB | 2 W | Isolated DC-DC Converters | Over Voltage, Short Circuit | Lithium-Ion | 1 | 4 kV | 8V | Current | Constant - Programmable | 950mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1215S/HP Recom | In Stock | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | 13.2 V | 10.8 V | + 80 C | - 40 C | Through Hole | - | 15 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4080 | 1 Output | -- | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | 4 kV | 5.5V | -- | Constant - Programmable | 525mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1505S Recom | In Stock | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | - | 5 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4053 | 1 Output | USB | 2 W | Isolated DC-DC Converters | Over Temperature | Lithium-Ion | 1 | 3 kV | 6.5V | Timer | Constant - Programmable | -- | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1505S/HP Recom | In Stock | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | - | 5 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4077 | 1 Output | USB | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | 4 kV | 8V | Current | Constant - Programmable | 950mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1512D/P Recom | In Stock | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | 84 mA | 12 V | - 12 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4076 | 2 Output | USB | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | 3 kV | 8V | Current | Constant - Programmable | 950mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1505D/H Recom | In Stock | - | - | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | -40°C ~ 85°C (TJ) | Tube | -- | Active | DC-DC Converter | LTC1730 | 2 Output | -- | 2 W | Isolated DC-DC Converters | Over Current | Lithium-Ion | 1 | 4 kV | 12V | Timer | Constant, Pulsed | 1A | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1509S Recom | In Stock | - | - | 8-WFDFN Exposed Pad | 8-DFN (3x3) | 16.5 V | 13.5 V | + 80 C | - 40 C | Through Hole | - | 9 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4068 | 1 Output | -- | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | 3 kV | 6.5V | Current | Constant - Programmable | 950mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-2415S/HP Recom | In Stock | - | - | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | 26.4 V | 21.6 V | + 80 C | - 40 C | Through Hole | - | 15 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4057 | 1 Output | -- | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | 4 kV | 6.5V | -- | Constant - Programmable | 800mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-0505D/H Recom | In Stock | - | - | 12-WFDFN Exposed Pad | 12-DFN (3x2) | 5.5 V | 4.5 V | + 80 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4097 | 2 Output | USB | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion/Polymer | 1 | 4 kV | 5.5V | Current | Constant - Programmable | 1.2A | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-0509S/H Recom | In Stock | - | - | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | 5.5 V | 4.5 V | + 80 C | - 40 C | Through Hole | - | 9 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4054 | 1 Output | -- | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion | 1 | 4 kV | 6.5V | -- | Constant - Programmable | 800mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-0505S/HP Recom | In Stock | - | - | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | 5.5 V | 4.5 V | + 80 C | - 40 C | Through Hole | - | 5 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC1734 | 1 Output | -- | 2 W | Isolated DC-DC Converters | Over Current, Over Temperature | Multi-Chemistry | 1 | 4 kV | 8V | Current | Constant - Programmable | 700mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RKZE-1212S/H Recom | In Stock | - | - | 8-WFDFN Exposed Pad | 8-DFN (2x2) | 13.2 V | 10.8 V | + 80 C | - 40 C | Through Hole | - | 12 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | DC-DC Converter | LTC4095 | 1 Output | USB | 2 W | Isolated DC-DC Converters | -- | Lithium-Ion/Polymer | 1 | 4 kV | 5.5V | -- | Constant - Programmable | 950mA | 4.2V | Isolated | 10.2 mm | 19.65 mm | 7.05 mm |