- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Approvals | CoilResistance | Connections | Contact Materials | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Turn Off Voltage (Min) | Turn On Voltage (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Power (Watts) | Subcategory | Power Rating | Voltage - Supply | Depth | Base Part Number | Output | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Speed | Output Current | Core Processor | Output Power | Accuracy | Voltage - Output | Topology | Protection Features | Contact Form | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Coil Voltage | Switching Voltage | Contact Rating (Current) | Coil Power | Maximum Pressure | Voltage - I/O | Dimming | Ethernet | Isolation Voltage | Number of Cores/Bus Width | Power | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Line Regulation | Security Features | Load Regulation | Display & Interface Controllers | SATA | Product | Features | Compliance | Input Voltage | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78B9.0-1.0 Recom | 24 |
| - | Through Hole | - | - | 4g | - | - | Solder pins | - | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | 17V DC | - | 32 V | 12 V | - | UL94-VO | 71°C | 1A | + 85 C | +85°C | 14V DC | - 40 C | -40°C | Through Hole | 1x | 32V DC | 1A | - | - | - | 9 V | - | SIP | - | - | - | - | - | - | R-78B-1.0 | - | - | SIP 3 | - | - | 9W | - | 17.5mm | - | - | - | 1 | 95% | - | - | 9V dc | - | - | - | - | 1A | - | 9 W | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9W | - | - | - | - | - | 0.25% | - | 0.1% | - | - | Non-Isolated / POL | - | - | 32V dc | 17.5mm | 11.5mm | 8.5mm | - | ||
![]() RS3-1212S Recom | 2447 |
| - | Through Hole | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 18V | 9 → 18 V dc | - | - | Yes | - | - | 250mA | - | +71°C | 9V | - | -40°C | - | 1x | - | 250mA | - | 12V | 12V | - | - | SIP | Yes | - | - | - | - | - | RS3 | - | - | RS3-1212S | - | - | 3W | - | 11.1mm | - | - | - | 1 | - | - | - | 12V dc | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V ac | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1mm | 21.8mm | 9.2mm | - | ||
![]() R-723.3P Recom | 2078 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | 4.5 V | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 3.3 V | - | SIP | - | - | - | - | - | - | R-7 | - | - | - | - | - | 11W | - | 15mm | - | - | - | 1 | 95% | - | - | 3.3V dc | - | - | - | - | 2A | - | 6.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | ±1% | - | - | Non-Isolated / POL | - | - | 4.5 → 28V dc | 15 mm | 32.2mm | 9.1mm | - | ||
![]() RP40-2412DGW Recom | 2689 |
| - | Through Hole | DIP-8 | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | + 57 C | +105°C | - | - 40 C | -40°C | Through Hole | - | - | - | 1.667 A | - | - | 12 V | - 12 V | - | - | - | - | - | - | - | RP40 GW | - | - | - | - | DC-DC Converter | 40W | - | 10.2mm | - | - | - | 2 | - | - | - | ±12V dc | - | - | - | - | ±1.67A | - | 40 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 10.2 mm | 51.3mm | 50.8 mm | - | ||
![]() RS3-0509S Recom | 2781 |
| - | Through Hole | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 9V | 4.5 → 9 V dc | - | - | Yes | - | - | 333mA | - | +71°C | 4.5V | - | -40°C | - | 1x | - | 333mA | - | 9V | 9V | - | - | SIP | Yes | - | - | - | - | - | RS3 | - | - | RS3-0509S | - | - | 3W | - | 11.1mm | - | - | - | 1 | - | - | - | 9V dc | - | - | - | - | 333mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V ac | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1mm | 21.8mm | 9.2mm | - | ||
![]() RP-1506S Recom | 24 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | - | - | 13.5 → 16.5 V dc | 16.5 V | 13.5 V | Yes | - | - | - | + 80 C | +80°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 6 V | - | SIP7 | - | cRUus, IEC/EN 60601-1, IEC/EN 60950-1, UL 60950-1 | - | - | - | - | RP | - | - | - | - | DC-DC Converter | 1W | - | 10.2mm | - | - | - | 1 | 83% | - | - | 6V dc | - | - | - | - | 167mA | - | 1 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 5.2kV dc | - | - | - | - | - | - | - | - | - | ±15% | - | - | Isolated | - | - | - | 10.2 mm | 19.65mm | 7.05mm | - | ||
![]() REC30-4812SZ Recom | 785 |
| - | Through Hole | DIP-8 | - | - | - | - | - | - | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 12 V | - | - | - | CAN, CSA, cULus Recognised, EN, EN55022, EN60950, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, IEC, IEC60950, IECEE CB SCHEME, REACH, UL, UL60950 | - | - | - | - | REC30-Z | - | - | - | - | DC-DC Converter | 30W | - | 10.2mm | - | - | - | 1 | 89% | - | - | 12V dc | - | - | - | - | 2.5A | - | 30 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | Isolated | - | - | - | 10.2 mm | 50.8mm | 40.6mm | - | ||
![]() RI3-0509S Recom | 2226 |
| - | Through Hole | SIP-4 | - | - | - | - | - | - | - | - | - | - | 5 V dc | 5.5 V | 4.5 V | Yes | - | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 9 V | - | SIP | - | cULus Recognized, EN, EN60601-1, EN60950-1, IEC, REACH | - | - | - | - | RI3 | - | - | - | - | DC-DC Converter | 3W | - | - | - | - | - | 1 | 86% | - | - | 9V dc | - | - | - | - | 333mA | - | 3 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 10.2 mm | 11.5 mm | 7.6 mm | - | ||
![]() REC30-2412SZ Recom | 56 |
| - | Through Hole | DIP-8 | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 12 V | - | 2 x 1.6 in | - | CAN, CSA, cULus Recognised, EN, EN55022, EN60950, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, IEC, IEC60950, IECEE CB SCHEME, REACH, UL, UL60950 | - | - | - | - | REC30-Z | - | - | - | - | DC-DC Converter | 30W | - | 10.2mm | - | - | - | 1 | 88.5% | - | - | 12V dc | - | - | - | - | 2.5A | - | 30 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | Isolated | - | - | - | 10.2 mm | 50.8mm | 40.6mm | - | ||
![]() R0.5ZX-0505/P-Tray Recom | 2720 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 4.75 → 5.25 V dc | 5.25 V | 4.75 V | Yes | - | - | - | + 100 C | +100°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | 5 V | - | SMD | - | - | - | - | - | - | R0.5ZX | - | - | - | - | DC-DC Converter | 0.5W | - | 8.5mm | - | - | - | 1 | 71% | - | - | 5V dc | - | - | - | - | 100mA | - | 500 mW | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | - | - | - | - | 0.01 | - | - | Isolated | - | - | 4.75 V to 5.25 V | 8.5 mm | 15.24mm | 11.1mm | - | ||
![]() RKZ-241509D Recom | 2684 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | - | - | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | - | - | - | + 85 C | +90°C | - | - 40 C | -40°C | Through Hole | - | - | - | 111 mA | - | - | 15 V | - 9 V | SIP 7 | - | - | - | - | - | - | RKZ | - | - | - | - | DC-DC Converter | 2W | - | 10.2mm | - | - | - | 2 | 70 → 81% | - | - | -9 V dc, 15V dc | - | - | - | - | -111 mA, 67mA | - | 2 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 3kV dc | - | - | - | - | - | - | - | - | - | 0.1 | - | - | Isolated | - | - | - | 10.2 mm | 19.5mm | 7.05 mm | - | ||
![]() RPA30-2412SAW/P Recom | 24 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | + 105 C | +73°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 12 V | - | DIP | - | CSA C22.2 No. 60950, EN 50155, EN 55022, EN 60950-1, IEC 60950-1, UL 60950-1 | - | - | - | - | RPA30-AW | - | - | - | - | DC-DC Converter | 30W | - | 10.2mm | - | - | - | 1 | 88% | - | - | 12V dc | - | - | - | - | 2.5A | - | 30 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | ±0.1% | - | - | Isolated | - | - | - | 10.2 mm | 25.4mm | 25.4mm | - | ||
![]() RS6-2405D Recom | 2560 |
| - | Through Hole | SIP-8 | - | - | - | - | - | - | - | - | - | - | 4.5 → 9 V dc | 36 V | 18 V | Yes | - | - | - | + 75 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | 600 mA | - | - | 5 V | - 5 V | SIP | - | EN 55022, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, IECEEE CB Scheme | - | - | - | - | RS6 | - | - | - | - | DC-DC Converter | 6W | - | 11.1mm | - | - | - | 2 | 85% | - | - | ±5V dc | - | - | - | - | ±600mA | - | 6 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | ±1% | - | - | Isolated | - | - | - | 11.1 mm | 21.8mm | 9.2mm | - | ||
![]() RS6-2412D Recom | 2718 |
| - | Through Hole | SIP-8 | - | - | - | - | - | - | - | - | - | - | 4.5 → 9 V dc | 36 V | 18 V | Yes | - | - | - | + 75 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | 250 mA | - | - | 12 V | - 12 V | SIP | - | EN 55022, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, IECEEE CB Scheme | - | - | - | - | RS6 | - | - | - | - | DC-DC Converter | 6W | - | 11.1mm | - | - | - | 2 | 87% | - | - | ±12V dc | - | - | - | - | ±12mA | - | 6 W | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | ±1% | - | - | Isolated | - | - | - | 11.1 mm | 21.8mm | 9.2mm | - | ||
![]() RP-2405S Recom | 25530 |
| - | Through Hole | Cylinder | -- | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 26.4 | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | - | - | 200mA | + 85 C | +90°C | 21.6V | - 40 C | -40°C | Through Hole | 1x | - | 200mA | - | 5V | 5V | 5 V | - | SIP | Yes | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | Obsolete | RP-2405S | - | DC-DC Converter | 1W | 8 V ~ 30 V | 7.05mm | - | 4 mA ~ 20 mA | Cable 3 | 1 | 70 → 72% | - | - | 5V dc | Analog Current | - | - | - | 200mA | - | 1 W | ±1% | - | - | - | - | 50 PSI (344.74 kPa) | Vented Gauge | Threaded | -- | Isolated DC-DC Converters | - | - | - | - | -- | - | - | - | 5.2kV dc | - | 1W | - | - | - | - | - | - | - | 0.15 | - | - | Isolated | Amplified Output, Temperature Compensated | - | - | 10.2mm | 19.65mm | 7.05mm | - | ||
![]() R0.25S-0512 Recom | 20857666 |
| - | Chassis Mount | SMD-8 | - | - | - | -- | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | - | - | + 100 C | +100°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | 12 V | - | SMD | - | - | -- | 177 VAC | -55°C ~ 65°C | Bulk | P40 | - | Obsolete | - | - | DC-DC Converter | 0.25W | - | 6.7mm | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 1 | 60 → 70% | - | - | 12V dc | - | - | - | - | 21mA | - | 250 mW | - | - | - | - | 3PST-2NO/1NC (DB/DM) (2 Form X, 1 Form Y) | - | - | - | - | Isolated DC-DC Converters | 240VAC | 600VAC - Max | 40A | 12 VA | - | - | - | - | 1kV dc | - | - | - | - | - | - | - | - | - | 0.1 | - | - | Isolated | -- | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 12.75mm | 10.7mm | - | ||
![]() REC15-4812SZ/H2/M Recom | 1665666 |
| - | Chassis Mount | DIP-6 | - | 0.37 lb (167.83g) | cURus | - | - | - | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | - | - | - | + 90 C | +65°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 12 V | - | DIP | - | - | - | - | 0°C ~ 85°C | - | PDA | 3.15 L x 2.44 W x 1.00 H (80.0mm x 62.0mm x 25.4mm) | Active | Constant Current | 15W | DC-DC Converter | 15W | - | 10.2mm | - | - | Wire Leads | 1 | 80% | 1.5kV | 132VAC | 12V dc | - | 108VAC | 350mA | - | 1.25A | - | 15 W | - | 25.4 ~ 42 V | AC DC Converter | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | Triac | - | 2kV dc | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | Isolated | OCP, OVP, SCP | - | - | 10.2 mm | 50.8mm | 25.4mm | IP67 | ||
![]() R-78HE5.0-0.3 Recom | 109 |
| - | PCB Mount | - | - | 2.6g | - | - | - | - | 1pc(s) | (L x W x H) 11.5 x 8.5 x 12.5 mm | SIP 3 | 72 | - | 72 V | 6.5 V | - | - | - | 300mA | + 105 C | +105°C | 6.5V | - 40 C | -40°C | Through Hole | 1x | - | 300mA | - | 5V | 5V | 5 V | - | SIP 3 | Yes | REACH Compliant | - | - | - | - | * | - | Active | R-78HE5.0-0.3 | - | - | 1.5W | - | 12.5mm | - | - | - | 1 | 83% | - | - | 5V dc | - | - | - | - | 300mA | - | - | - | - | - | Over Current Protection, Short Circuit Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1.5 (Typ.)% | - | 1 (Typ.)% | - | - | Non-Isolated / POL | - | - | 6.5 → 72V dc | 12.5mm | 11.5mm | 8.5mm | - | ||
![]() R-625.0P Recom | 2819 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 9 → 32 V dc | 32 V | 5 V | No | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 5 V | - | SIP | - | - | - | - | - | - | * | - | Obsolete | - | - | - | 18W | - | 15mm | - | - | - | 1 | 90% | - | - | 5V dc | - | - | - | - | 2A | - | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | Non-Isolated / POL | - | - | - | 15 mm | 32.2mm | 9.1mm | - | ||
![]() R-619.0P Recom | 2297 |
| - | Through Hole | 780-BBGA, FCBGA | 780-FCPBGA (23x23) | - | - | - | - | - | - | - | - | - | 11 → 32 V dc | 32 V | 11 V | No | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 9 V | - | SIP | - | - | - | - | 0°C ~ 105°C (TA) | Tray | QorIQ P2 | - | Active | - | - | - | 18W | - | 15mm | P2041 | - | - | 1 | 96% | - | - | 9V dc | - | - | - | 1.5GHz | 1A | PowerPC e500mc | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | - | 10/100/1000 Mbps (5), 10 Gbps (1) | - | 4 Core, 32-Bit | - | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | ±0.5% | -- | SATA 3Gbps (2) | Non-Isolated / POL | - | - | - | 15 mm | 32.2mm | 9.1mm | - |