- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Insert Arrangement | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | MIL Type | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Resistor Values | RoHS | Shell Sizes | Shell Style# | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Subcategory | Power Rating | Technology | Depth | Termination Style | Number of Outputs | Contact Gender | Output Voltage | Lead Spacing | Max Current Rating | Output Current | Viewing Angle | Number of Resistors | Output Power | Circuit Type | Test Current | Forward Voltage | Product Type | Isolation Voltage | Shell Plating | Color Rendering Index (CRI) | Product | Mounting Angle | Features | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP30-1205SF Recom | In Stock | - | - | - | Surface Mount | - | DIP-6 | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | + 74 C | - | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | RP30-F | - | - | - | - | - | White | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | 2.4 A | - | 120 ° | - | 30 W | - | 1.05 A | 12 V | Isolated DC-DC Converters | 1.6 kV | - | 90 | Isolated | - | - | - | - | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RNM-3.312S Recom | 2892 |
| - | - | - | Through Hole | DIP-6 | - | - | - | - | - | - | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | - | Yes | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | 12 V | - | DIP | - | - | - | - | - | - | - | - | RNM | - | - | - | - | - | - | - | DC-DC Converter | 1W | - | 6.8mm | - | 1 | - | 12V dc | - | - | 83mA | - | - | 1 W | - | - | - | Isolated DC-DC Converters | 500V ac | - | - | Isolated | - | - | - | - | - | 6.8 mm | 8.3mm | 8.3 mm | ||
![]() REM2-1205D Recom | In Stock | - | - | - | - | - | SIP-8 | - | Carling Technologies | - | - | - | 50 | - | 13.2 V | 10.8 V | - | - | Carling Technologies | + 95 C | - | - | - 40 C | - | Through Hole | 200 mA | 5 V | - 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 2 W | - | - | - | Isolated DC-DC Converters | 5.2 kV | - | - | Isolated | - | - | - | - | Circuit Breakers | 12.2 mm | 23 mm | 8 mm | ||
![]() REM5E-1205S/R6/A/SMD Recom | In Stock | - | - | - | - | - | DIP-24 | - | Carling Technologies | - | - | - | 50 | - | 18 V | 9 V | - | - | Carling Technologies | + 80 C | - | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 5 W | - | - | - | Isolated DC-DC Converters | 6 kV | - | - | Isolated | - | - | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 9 V to 18 V | Circuit Breakers | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-24 | - | ITT Cannon | - | - | - | 1 | - | 75 V | 36 V | - | - | ITT Cannon | + 85 C | - | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | 154176-0046 MS | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 3.5 W | - | - | - | Micro-D D-Sub Connectors | 6 kV | - | - | Isolated | - | - | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | D-Sub Micro-D Connectors | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP12-11005SAR/N Recom | In Stock | - | - | - | - | - | - | - | Royalohm | 0805 | 2012 | - | 5000 | - | 160 V | 36 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | - | 5 V | - | - | - | - | Details | - | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 0.5 % | 100 PPM / C | - | 39 kOhms | - | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | 1 Output | - | - | - | - | - | - | - | 12 W | - | - | - | Thick Film Resistors | 3 kV | - | - | Isolated | - | Wrap-Around Termination | - | - | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() REM5E-0505D/R6/A/SMD Recom | In Stock | - | - | - | - | - | DIP-24 | - | Royalohm | 0805 | 2012 | - | 5000 | - | 9 V | 4.5 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | 500 mA | 5 V | - 5 V | - | - | - | Details | - | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 0.5 % | 100 PPM / C | - | 2 MOhms | - | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | 2 Output | - | - | - | - | - | - | - | 5 W | - | - | - | Thick Film Resistors | 6 kV | - | - | Isolated | - | Wrap-Around Termination | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 4.5 V to 9 V | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | DIP-24 | - | Amphenol Air LB Germany | - | - | Copper Alloy | 1 | - | 75 V | 36 V | 20-02 | - | Amphenol | + 85 C | - | MIL-DTL-5015 | - 40 C | - | Panel | - | 5 V | - | - | - | - | Details | 20 | Box Mount | - | 2.5 kV | - | - | - | - | - | - | 1 Position | - | - | Circular Connectors | - | - | - | Crimp | 1 Output | Socket (Female) | - | - | - | - | - | - | 3.5 W | - | - | - | Circular MIL Spec Connector | 6 kV | Nickel | - | Receptacles | Straight | - | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | Circular MIL Spec Connector | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 mm x 1.6 mm x 0.5 mm | 8 | Royalohm | - | - | - | 5000 | - | 36 V | 18 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | SMD/SMT | 117 mA | 15 V | - 15 V | - | - | 20 kOhms | Details | - | - | 0.000293 oz | 50 V | Reel | Chip Resistor Array | 1 % | 200 PPM / C | Chip Resistor Array | - | - | - | - | Resistors | - | - | - | SMD/SMT | 2 Output | - | - | 0.8 mm | - | - | - | 4 | 3.5 W | Jumper | - | - | Resistor Networks & Arrays | 6 kV | - | - | Arrays | - | - | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 18 V to 36 V | Resistor Networks & Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-24 | - | Carling Technologies | - | - | - | 50 | - | 18 V | 9 V | - | - | Carling Technologies | + 75 C | - | - | - 40 C | - | SMD/SMT | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 6 W | - | - | - | Isolated DC-DC Converters | 6 kV | - | - | Isolated | - | - | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 9 V to 18 V | Circuit Breakers | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-24 | - | Royalohm | 2010 | 5025 | - | 4000 | - | 75 V | 36 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | - | 24 V | - | - | - | - | Details | - | - | 0.000845 oz | 200 V | Reel | Complete Pb-Free Thick Film | 5 % | 100 PPM / C | - | 82 Ohms | - | - | - | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | 1 Output | - | - | - | - | - | - | - | 3.5 W | - | - | - | Thick Film Resistors | 6 kV | - | - | Thick Film Resistors SMD | - | - | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | Thick Film Resistors - SMD | 0.55 mm | 5 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | DIP-24 | - | Amphenol Air LB Germany | - | - | Copper Alloy | 1 | - | 75 V | 36 V | 14S-A7 | - | Amphenol | + 85 C | - | MIL-DTL-5015 | - 40 C | - | Panel | - | 15 V | - | - | - | - | Details | 14SA | Box Mount | - | 1.05 kV | - | - | - | - | - | - | 7 Position | - | - | Circular Connectors | - | - | - | Solder | 1 Output | Socket (Female) | - | - | - | - | - | - | 3.5 W | - | - | - | Circular MIL Spec Connector | 6 kV | Nickel | - | Receptacles | Straight | - | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | Circular MIL Spec Connector | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-24 | - | Royalohm | 0805 | 2012 | - | 5000 | - | 18 V | 9 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | - | 5 V | - | - | - | - | Details | - | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 0.5 % | 100 PPM / C | - | 1.5 MOhms | - | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | 1 Output | - | - | - | - | - | - | - | 3.5 W | - | - | - | Thick Film Resistors | 6 kV | - | - | Isolated | - | Wrap-Around Termination | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 9 V to 18 V | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() REM5E-0515S/R6/A/SMD Recom | In Stock | - | - | - | - | - | DIP-24 | - | Royalohm | 0805 | 2012 | - | 5000 | - | 9 V | 4.5 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | - | 15 V | - | - | 292-10.7K-RC | - | Details | - | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | - | 10.7 kOhms | - | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | 1 Output | - | - | - | - | - | - | - | 5 W | - | - | - | Thick Film Resistors | 6 kV | - | - | Isolated | - | Wrap-Around Termination | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 4.5 V to 9 V | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | DIP-24 | - | Amphenol Air LB Germany | - | - | Copper Alloy | 1 | - | 18 V | 9 V | 32-06 | - | Amphenol | + 85 C | - | MIL-DTL-5015 | - 40 C | - | Panel | - | 12 V | - | - | - | - | Details | 32 | Box Mount | - | 1.6 kV | - | - | - | - | - | - | 23 Position | - | - | Circular Connectors | - | - | - | Crimp | 1 Output | Pin (Male) | - | - | - | - | - | - | 3.5 W | - | - | - | Circular MIL Spec Connector | 6 kV | Nickel | - | Receptacles | Straight | - | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 9 V to 18 V | Circular MIL Spec Connector | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-24 | - | ITT Cannon | - | - | - | 1 | - | 36 V | 18 V | - | - | ITT Cannon | + 85 C | - | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 3.5 W | - | - | - | Isolated DC-DC Converters | 6 kV | - | - | Isolated | - | - | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 18 V to 36 V | ITT Cannon | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM2-1512S Recom | In Stock | - | - | - | - | - | SIP-8 | - | Royalohm | 0603 | 1608 | - | 5000 | - | 16.5 V | 13.5 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | - | 12 V | - | - | - | - | Details | - | - | 0.000071 oz | 75 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | - | 82 mOhms | - | - | General Purpose | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | 1 Output | - | - | - | - | - | - | - | 2 W | - | - | - | Thick Film Resistors | 5.2 kV | - | - | Isolated | - | Wrap-Around Termination | - | - | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIP-24 | - | Royalohm | 0805 | 2012 | - | 5000 | - | 18 V | 9 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | 500 mA | 5 V | - 5 V | - | - | - | Details | - | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 0.5 % | 200 PPM / C | - | 1.6 Ohms | - | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | 2 Output | - | - | - | - | - | - | - | 5 W | - | - | - | Thick Film Resistors | 6 kV | - | - | Isolated | - | Wrap-Around Termination | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 9 V to 18 V | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() R2SX-053.3-R Recom | In Stock | - | - | Silver | - | - | - | - | Amphenol Air LB Germany | - | - | Copper Alloy | 1 | - | - | - | 16S-08 | - | Amphenol | + 100 C | - | MIL-DTL-5015 | - 40 C | - | Panel | - | 3.3 V | - | - | - | - | Details | 16S | Box Mount | - | 1.6 kV | - | - | - | - | - | - | 5 Position | - | - | Circular Connectors | - | - | - | Crimp | 1 Output | Socket (Female) | - | - | - | - | - | - | 2 W | - | - | - | Circular MIL Spec Connector | 1 kV | Nickel | - | Receptacles | Straight | - | CAN/CSA; IEC; RoHS; UL | 4.5 V to 5.5 V | Circular MIL Spec Connector | 8 mm | 15.24 mm | 11.1 mm | ||
![]() REM5E-2412D/R6/A/SMD Recom | In Stock | - | - | - | - | - | DIP-24 | - | Royalohm | 0805 | 2012 | - | 5000 | - | 36 V | 18 V | - | - | Royalohm | + 155 C | - | - | - 55 C | - | PCB Mount | 208 mA | 12 V | - 12 V | - | 292-15-RC | - | Details | - | - | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | - | 15 Ohms | - | - | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | 2 Output | - | - | - | - | - | - | - | 5 W | - | - | - | Thick Film Resistors | 6 kV | - | - | Isolated | - | Wrap-Around Termination | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 18 V to 36 V | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm |