- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Brand | Case Code - in | Case Code - mm | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Subcategory | Power Rating | Technology | Termination Style | Number of Outputs | Number of Circuits | Cable Length | Output Power | Product Type | Isolation Voltage | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2SX-2424/H-R Recom | In Stock | - | - | - | - | ITT Cannon | - | - | - | 1 | 26.4 V | 21.6 V | - | ITT Cannon | - | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | 155521-0012 | Details | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | 1 Output | - | - | 2 W | Circular MIL Spec Connector | 3 kV | Isolated | - | CAN/CSA; IEC; RoHS; UL | 21.6 V to 26.4 V | Circular MIL Spec Connector | 8 mm | 15.24 mm | 11.1 mm | ||
![]() R1ZX-0505/P-R Recom | In Stock | - | - | - | - | ITT Cannon | - | - | - | 1 | 5.25 V | 4.75 V | - | ITT Cannon | - | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | 155000-2001 | Details | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | 1 Output | - | - | 1 W | Circular MIL Spec Connector | 1 kV | Isolated | - | CAN/CSA; IEC; RoHS; UL | 4.75 V to 5.25 V | Circular MIL Spec Connector | 8.5 mm | 15.24 mm | 11.1 mm | ||
![]() R0.5ZX-0505/P-R Recom | In Stock | - | - | - | - | ITT Cannon | - | - | - | 1 | 5.25 V | 4.75 V | - | ITT Cannon | - | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | 155003-2001 | Details | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | 1 Output | - | - | 500 mW | Circular MIL Spec Connector | 1 kV | Isolated | - | - | 4.75 V to 5.25 V | Circular MIL Spec Connector | 8.5 mm | 15.24 mm | 11.1 mm | ||
![]() R0.5ZX-0505/HP-R Recom | In Stock | - | - | - | - | Royalohm | 0805 | 2012 | - | 5000 | 5.25 V | 4.75 V | - | Royalohm | - | + 155 C | - 55 C | PCB Mount | - | 5 V | - | - | Details | 0.000194 oz | 150 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | 16 MOhms | - | - | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | 1 Output | - | - | 500 mW | Thick Film Resistors | 1 kV | Isolated | Wrap-Around Termination | - | 4.75 V to 5.25 V | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() RV-241509D Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 26.4 V | 21.6 V | - | - | - | + 90 C | - 40 C | Through Hole | 66 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | 2 W | Isolated DC-DC Converters | 6 kV | Isolated | - | - | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RTS-123.3/H-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-0509/P-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZ-2415S/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZ-1212S-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 1 % | 25 ppm/°C | 40.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() RPP30-4805S/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-2415/H Recom | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | PVC | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | 152.4 m | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP20-4805SFR-HC Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP10-1215SA-HC Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP10-1205SA-HC Recom | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | - | US | - | - | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1512-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-2409/HP Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1212/H-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1205/HP-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-1515/HP Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTD-1515/P-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |