- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Manufacturer Part Number | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | RoHS-compliant | Shaft Type | Standards Met | Timing Range | Operating Temperature | Series | Termination | Type | Composition | Subcategory | Power Rating | Depth | Current Rating | Number of Outputs | Efficiency | Output Voltage | Output Type | Interface | Output Current | Program Memory Size | Output Power | Accuracy | Product Type | Coil Voltage | RPM | Diode Configuration | Isolation Voltage | Power | Repetitive Peak Reverse Voltage | Load Regulation | Mode of Operation | Product | Input Voltage | Contacts | Device Core | Phase | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | - | - | + 75 C | - | - | - 40 C | - | - | Through Hole | - | - | - | - | 200 mA | - | - | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 6 W | - | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | - | - | Isolated | - | - | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | - | + 75 C | - | - | - 40 C | - | - | Through Hole | - | - | - | - | 200 mA | - | - | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 6 W | - | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | - | - | Isolated | - | - | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | - | - | + 75 C | - | - | - 40 C | - | - | Through Hole | - | - | - | - | 335 mA | - | - | 9 V | - 9 V | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 6 W | - | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | - | - | Isolated | - | - | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RBB10-2.0 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2.3 V | - | - | - | - | - | - | + 100 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | - | - | - | - | 3.75 mm | 12.2 mm | 12.2 mm | ||
![]() RPM5.0-1.0-CT Recom | 89 |
| - | Surface Mount | - | - | - | - | - | - | - | 3 → 17 V dc | 17 V | 3 V | No | - | - | - | - | - | + 105 C | +105°C | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | RPM-1.0 | - | - | - | - | 5W | 3.75mm | - | 1 | 92 → 99% | 5V dc | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 0.03 | - | Non-Isolated / POL | - | - | - | - | - | - | - | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RPM5.0-6.0-CT Recom | 49 |
| - | Surface Mount | - | - | - | - | - | - | - | 4 → 15 V dc | 15 V | 4 V | No | - | - | - | - | - | + 90 C | +85°C | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | iLGA | - | - | - | REACH Compliant | - | - | RPM-6.0 | - | - | - | - | 5W | 3.75mm | - | 1 | 91 → 99% | 5V dc | - | - | 6A | - | - | - | - | - | - | - | - | - | - | 0.03 | - | Non-Isolated / POL | - | - | - | - | - | - | - | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RPM3.3-3.0-CT Recom | 967 |
| - | Surface Mount | - | - | - | - | - | - | - | 3 → 17 V dc | 17 V | 3 V | No | - | - | - | - | - | + 105 C | +100°C | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPM-3.0 | - | - | - | - | 3.3W | 3.75mm | - | 1 | 87 → 97% | 3.3V dc | - | - | 3A | - | - | - | - | - | - | Single Dual Anode | - | - | 60 | 0.03 | - | Non-Isolated / POL | - | - | - | - | - | - | - | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RPM3.3-2.0-CT Recom | 527 |
| - | Surface Mount | - | - | - | - | - | - | - | 3 → 17 V dc | 17 V | 3 V | No | - | - | - | - | - | + 105 C | +105°C | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPM-2.0 | - | - | - | - | 3.3W | 3.75mm | - | 1 | 90 → 98% | 3.3V dc | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 0.03 | - | Non-Isolated / POL | - | - | - | - | - | - | - | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RPM5.0-2.0-CT Recom | 60 |
| - | Surface Mount | - | - | - | - | - | - | - | 3 → 17 V dc | 17 V | 3 V | No | - | - | - | - | - | + 105 C | +105°C | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | RPM-2.0 | - | - | - | - | 5W | 3.75mm | - | 1 | 92 → 98% | 5V dc | - | Serial I2C/SPI/UART | 2A | 3.5 KB | - | - | - | - | - | - | - | - | - | 0.03 | - | Non-Isolated / POL | - | - | PIC | - | - | - | - | 3.75 mm | 12.19mm | 12.19mm | ||
![]() RP30-2412SFW Recom | 625 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | Hubbell | - | - | - | - | + 62 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | RP30-FW | - | - | - | DC-DC Converter | 30W | 10.2mm | - | 1 | - | 12V dc | - | - | 2.5A | - | 30 W | - | Isolated DC-DC Converters | - | - | - | 1.6kV dc | - | - | - | - | Isolated | - | - | - | - | - | - | - | 10.2 mm | 50.8mm | 25.4 mm | ||
![]() RM-3.305S Recom | 50 |
| - | Through Hole | SIP-4 | - | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 3.3V | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | Clarostat-Honeywell | VK100NA5 | - | - | 50mA | + 85 C | +85°C | 3.3 | - 40 C | -40°C | - | Through Hole | 1x | - | - | 50mA | - | 5V | 5V | 5 V | - | SIP | - | Yes | - | REACH Compliant | - | - | RM | - | RM-3.305S | - | DC-DC Converter | 0.25W | 10mm | - | 1 | 76% | 5V dc | - | - | 50mA | - | 250 mW | - | Isolated DC-DC Converters | - | - | - | 1kV dc | 0.25W | - | ±15% | - | Isolated | - | - | - | - | - | - | - | 10mm | 11.5mm | 6mm | ||
![]() RB-1212D Recom | 10000 |
| - | Through Hole | SIP-7 | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | 13.2V DC | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Miscellaneous | - | UL94-VO | 85°C | 42mA | + 85 C | +85°C | 10.8V DC | - 40 C | -40°C | - | Through Hole | 2x | 12V DC | +/- 42mA | 42mA | 42 mA | - | - | 12 V | - 12 V | SIP | - | - | - | - | - | - | RB | - | RB-1212D | - | DC-DC Converter | 1W | 10.2mm | - | 2 | - | ±12V dc | - | - | ±42mA | - | 1 W | 1% | Isolated DC-DC Converters | - | - | - | 500V ac | - input/output voltage 1W | - | - | - | Isolated | - | - | - | - | - | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() RBM-1205D Recom | 2430 |
| - | Surface | SIP-6 | CE, CSA, UL | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | SSAC | HRDB113S | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 100 mA | - | - | 5 V | - 5 V | SIP | - | - | - | - | 3 | - | RBM | 0.250 in Flat Blade | - | - | DC-DC Converter | 1W | 7.7mm | - | 2 | - | ±5V dc | - | - | ±100mA | - | 1 W | - | Isolated DC-DC Converters | 12 VDC | - | - | 3kV dc | - | - | ±15% | Off Delay | Isolated | - | SPDT | - | - | - | - | - | 7.7 mm | 16.55mm | 6 mm | ||
![]() R24-100B Recom | 754 |
| - | Through Hole | DIP-24 | - | - | 1pc(s) | (L x W x H) 31.8 x 20.3 x 9.4 mm | DIP 24 | 27V | 21 → 27 V dc | 27 V | 21 V | Yes | AO SMITH | - | - | - | 50mA | + 85 C | +70°C | 21V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 50mA | - | 135V | 56V | 135 V | - | DIP 24 | - | Yes | - | - | - | - | R24 | - | R24-100B | - | DC-DC Converter | 5W | 9.4mm | - | 1 | 84% | 55 → 135V dc | - | - | 50mA | - | 5 W | - | Isolated DC-DC Converters | - | - | - | 3kV dc | 5W | - | ±0.5% | - | Isolated | - | - | - | - | - | - | - | 9.4mm | 31.8mm | 20.3mm | ||
![]() RB-1215D Recom | 51 |
| - | Footed | SIP-7 | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | Totally Enclosed Fan Cooled | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Marathon Electric | E628-P | UL94-VO | 85°C | 33mA | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | 2x | 12V DC | +/- 33mA | 33mA | 33 mA | - | - | 15 V | - 15 V | SIP | - | - | - | UL 60950-1 | - | - | RB | - | Severe Duty | Cast Iron | DC-DC Converter | 1W | 10.2mm | - | 2 | 80 → 84% | ±15V dc | - | - | ±33mA | - | 1 W | 1% | Isolated DC-DC Converters | - | 1,780 RPM | - | 500V ac | - input/output voltage 1W | - | 10% | - | Isolated | - | - | - | 3 | - | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() RE-1512S Recom | 10 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 13.5 → 14.5 V dc | 16.5 V | 13.5 V | - | Murrelektronik | 7000-P4111-P071000 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 12 V | - | SIP | - | - | - | - | - | - | RE | - | - | - | DC-DC Converter | 1W | 10.2mm | - | 1 | - | 12V dc | - | - | 83mA | - | 1 W | - | Isolated DC-DC Converters | - | - | - | 1 kV | - | - | - | - | Isolated | - | - | - | - | - | - | - | 10.16 mm | 19.6mm | 6.1 mm | ||
![]() REC3-2412DRW/H4/A Recom | 53999 |
| - | Through Hole | - | CE | - | 1pc(s) | (L x W x H) 32 x 20.3 x 10.2 mm | DIP 24 | 36V | 18 → 36 V dc | - | - | Yes | Danaher Controls | HSD381024G4381D | - | - | 125mA | - | +85°C | 18V | - | -40°C | - | Hollowshaft | 2x | - | - | 125mA | - | 12V | 12V | - | - | DIP | Yes | Yes | Hollow | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | -40 to 100 Degrees C | REC3 | 10 Pin Bayonet Connector | REC3-2412DRW/H4/A | - | - | 3W | 10.2mm | - | 2 | 75 → 85% | 5~26 VDC | Differential | - | ±125mA | - | - | - | - | - | - | - | 4kV dc | 3W | - | ±0.6% | - | - | 5~26 VDC | - | - | - | Yes | IP67 | Included | 10.2mm | 32mm | 20.3mm | ||
![]() RP-1215D Recom | 28 |
| - | Through Hole | - | CSA, UL | - | - | - | - | - | 10.8 → 13.2 V dc | - | - | Yes | ABB | XT2HU4060UFF000XXX | - | - | - | - | +85°C | - | - | -40°C | Panel | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | RP | - | - | - | - | 1W | 10.2mm | 60 A | 2 | 82% | ±15V dc | - | - | ±33mA | - | - | - | - | - | - | - | 2.6kV ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.65mm | 7.05mm | ||
![]() ROM-1205S Recom | 34 |
| - | Through Hole | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | - | - | Yes | Murrelektronik | 8000-88510-3983000 | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | ROM | - | - | - | - | 1W | 7.7mm | - | 1 | 78% | 5V dc | - | - | 200mA | - | - | - | - | - | - | - | 3kV dc | - | - | ±15% | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | ||
![]() REC3-2412DRWZ/H6/A Recom | 46 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 125 mA | - | - | 12 V | - 12 V | DIP | - | - | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | - | REC3 | - | - | - | DC-DC Converter | 3W | 10.2mm | - | 2 | 83 → 85% | ±12V dc | - | - | ±125mA | - | 3 W | - | Isolated DC-DC Converters | - | - | - | 6kV dc | - | - | ±0.6% | - | Isolated | - | - | - | - | - | - | - | 10.2 mm | 32mm | 20.3 mm |