- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Case | Certificates | Gross weight | Insulation voltage | Manufacturer series | Protection1 | Type of converter | Operating temperature | Efficiency | Output voltage | Output current | Protections | Power | Output voltage 2 | Output current 2 | Input voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-0512DRW/H4/A RECOM | In Stock | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | 13g | 4kV DC | REC5 | - | DC/DC | -40...75°C | 75% | 12V DC | 0.21A | short circuit protection SCP | 5W | -12V DC | 0.21A | 4.5...9V DC | ||
![]() RK-1515S RECOM | In Stock | - | - | 19.65x6x10.2mm | SIP7 | RoHS compliant | 2.6g | 3kV DC | RK | - | DC/DC | -40...90°C | 80...82% | 15V DC | 66mA | short circuit protection SCP | 1W | - | - | 13.5...16.5V DC | ||
![]() RM-1505S/HP RECOM | In Stock | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | 1.4g | 2kV DC | RM | - | DC/DC | -40...85°C | 66...72% | 5V DC | 50mA | short circuit protection SCP | 0.25W | - | - | 13.5...16.5V DC | ||
![]() RK-1505S/H RECOM | In Stock | - | - | 19.65x7.05x10.2mm | SIP7 | RoHS compliant | 2.8g | 4kV DC | RK | - | DC/DC | -40...90°C | 70...78% | 5V DC | 0.2A | short circuit protection SCP | 1W | - | - | 13.5...16.5V DC | ||
![]() RM-1212S/H RECOM | In Stock | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | 1.4g | 2kV DC | RM | - | DC/DC | -40...85°C | 70...72% | 12V DC | 21mA | short circuit protection SCP | 0.25W | - | - | 10.8...13.2V DC | ||
![]() RNM-0505S/P RECOM | In Stock | - | - | 8.3x8.3x6.8mm | DIP6 | RoHS compliant | 1.1g | 1kV DC | RNM | - | DC/DC | -40...85°C | 70...82% | 5V DC | 0.2A | short circuit protection SCP | 1W | - | - | 4.5...5.5V DC | ||
![]() RM-3.33.3S/HP RECOM | In Stock | - | - | 11.5x6x10mm | SIP4 | RoHS compliant | 1.4g | 2kV DC | RM | - | DC/DC | -40...85°C | 62...70% | 3.3V DC | 75mA | short circuit protection SCP | 0.25W | - | - | 2.97...3.63V DC | ||
![]() REC5-0505DRW/H/B RECOM | In Stock | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | 13g | 1.6kV DC | REC5 | - | DC/DC | -40...75°C | 72% | 5V DC | 0.5A | short circuit protection SCP | 5W | -5V DC | 0.5A | 4.5...9V DC | ||
![]() REC5-053.3SRW/H2/A/M RECOM | In Stock | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | 13g | 2kV DC | REC5 | - | DC/DC | -40...75°C | 75...77% | 3.3V DC | 1A | short circuit protection SCP | 5W | - | - | 4.5...9V DC | ||
![]() REC5-4815DRWZ/H2/C RECOM | In Stock | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | 12.35g | 2kV DC | REC5 | - | DC/DC | -40...75°C | 84...85% | 15V DC | 170mA | short circuit protection SCP | 5W | -15V DC | 170mA | 18...72V DC | ||
![]() RSO-2415D/H3 RECOM | In Stock | - | - | 21.8x11.1x9.2mm | SIP8 | RoHS compliant | 4.7g | 3kV DC | RSO-S(D)(Z) | - | DC/DC | -40...100°C | 75...80% | 15V DC | 34mA | short circuit protection SCP | 1W | -15V DC | 34mA | 18...36V DC | ||
![]() REC8-1212SRW/H3/A/M RECOM | In Stock | - | - | 32x10.2x20.3mm | DIP24 | RoHS compliant | 18g | 3kV DC | REC8 | - | DC/DC | -40...71°C | 84...86% | 12V DC | 0.666A | short circuit protection SCP | 8W | - | - | 9...18V DC | ||
![]() RE-3.312S/P RECOM | In Stock | - | - | 19.6x6x10.2mm | SIP7 | RoHS compliant | 2.2g | 1kV DC | RE | - | DC/DC | -40...85°C | 80...84% | 12V DC | 83mA | short circuit protection SCP | 1W | - | - | 2.97...3.63V DC | ||
Tiny WHSL | In Stock | - | - | 32x10.2x20.3mm | DIP24 | RoHS compliant | 18g | 3kV DC | REC8 | - | DC/DC | -40...71°C | 84% | 3.3V DC | 1.6A | short circuit protection SCP | 8W | - | - | 9...36V DC | ||
![]() REC10-1212SRW/H2/A/M RECOM | In Stock | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | 18g | 2kV DC | REC10 | short circuit protection SCP | DC/DC | -40...81°C | 85...86% | 12V DC | 0.833A | anti-overload OPP | 10W | - | - | 9...18V DC | ||
![]() REC15E-2424SZ RECOM | In Stock | - | - | 25.4x25.4x10mm | 1"x1" | RoHS compliant | 17g | 2kV DC | REC15E-Z | undervoltage UVP | DC/DC | -40...75°C | 89.5% | 24V DC | 0.625A | over current OCP | 15W | - | - | 9...36V DC | ||
![]() RSO-2405DZ/H3 RECOM | In Stock | - | - | 21.8x11.1x9.2mm | SIP8 | RoHS compliant | 4.7g | 3kV DC | RSO-S(D)(Z) | - | DC/DC | -40...100°C | 77% | 5V DC | 0.1A | short circuit protection SCP | 1W | -5V DC | 0.1A | 9...36V DC | ||
![]() REC3-2415DRW/H4/A/M RECOM | 53999 | - | - | 32x20.3x10.2mm | DIP24 | RoHS compliant | 13g | 4kV DC | REC3-DRW | - | DC/DC | -40...85°C | 75...86% | 15V DC | 0.1A | short circuit protection SCP | 3W | -15V DC | 0.1A | 18...36V DC | ||
![]() REC15-4812DZ/H3/M RECOM | In Stock | - | - | 50.8x25.4x10.2mm | 2"x1" | RoHS compliant | 27g | 3kV DC | REC15-S_D(Z)/M | undervoltage UVP | DC/DC | -40...90°C | 86% | 12V DC | 0.625A | anti-overload OPP | 15W | -12V DC | 0.625A | 18...75V DC | ||
![]() RSO-2415S/H2 RECOM | In Stock | - | - | 21.8x11.1x9.2mm | SIP8 | RoHS compliant | 4.7g | 2kV DC | RSO-S(D)(Z) | - | DC/DC | -40...100°C | 75...83% | 15V DC | 67mA | short circuit protection SCP | 1W | - | - | 18...36V DC |