- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-1205/EH-R Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | R1S/E | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 2 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-0509/H Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 5 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-153.3/P-R Recom | In Stock | - | - | - | SMD-12 | Carling Technologies | 5 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 80 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | REC3-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 3 W | Rocker Switches | 6 kV | - | Isolated | RoHS; UL | 4.5 V to 9 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() R1S-0512/H Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-0509-R Recom | In Stock | - | - | - | SMD-12 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-0505/HP-R Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() REC3-0512SRW/H6/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 80 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | REC3-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 3 W | Rocker Switches | 6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() R1DA-3.31515-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 3.6 V | 3 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | 33 mA | 15 V | 15 V | - | R1DA | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-0509/HP-R Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 5 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-0512/P-R Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S-0524/P-R Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 24 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1DA-243.33.3/P Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | 150 mA | 3.3 V | 3.3 V | - | R1DA | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() REC3-0512SRW/H6/A/X2 Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 80 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | REC3-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 3 W | Rocker Switches | 6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RP10-2405SE Recom | 2026 |
| - | Through Hole | DIP-6 | Carling Technologies | 10 | 18 → 36 V dc | 36 V | 18 V | Yes | Carling Technologies | + 100 C | +85°C | - 25 C | -25°C | Through Hole | - | 5 V | - | 2 x 1 in | RP10-E | Switches | 10W | 10.2mm | 1 | 82% | 5V dc | 2A | 10 W | Rocker Switches | 1.6kV dc | ±1% | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8mm | 25.4 mm | ||
![]() R1DA-151515 Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | 33 mA | 15 V | 15 V | - | R1DA | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP10-2405SE/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 5 | - | 36 V | 18 V | - | Carling Technologies | + 100 C | - | - 25 C | - | Through Hole | - | 5 V | - | - | RP10-E | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() R1S12-1205/P-R Recom | In Stock | - | - | - | SMD-12 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | R1S | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-3.305/H Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | 100 mA | 5 V | - 5 V | - | R1D | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RP10-2405DEW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 1 A | 5 V | - 5 V | - | RP10-EW | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm |