- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Approvals | Cable Types | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Jacket Material | Manufacturer | Manufacturer Part Number | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Maximum Voltage | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | RoHS-compliant | Shaft Type | Standards Met | Operating Temperature | Series | Termination | Connector Type | Type | Color | Subcategory | Power Rating | Shielding | Depth | Current Rating | Number of Outputs | Efficiency | Output Voltage | Output Type | Output Current | Output Power | Accuracy | Protections | Terminal Type | Product Type | Coil Voltage | Coil Type | Isolation Voltage | Power | Load Regulation | Product | Connection Type | Compliance | Input Voltage | Auxiliary Contacts | Strain Relief | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP-0512D Recom | 15 |
| - | Through Hole | SIP-7 | - | - | UL;CE | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | Cutler Hammer, Div of Eaton Co | XTFC016BBC | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 42 mA | - | - | 12 V | - 12 V | SIP | No | - | - | - | - | RP | - | - | - | - | DC-DC Converter | 1W | - | 10.2mm | - | 2 | - | ±12V dc | - | ±42mA | 1 W | - | - | - | Isolated DC-DC Converters | 415 VAC 50Hz, 480 VAC 60Hz | - | 2.6kV ac | - | - | Isolated | - | - | - | - | - | - | - | - | 10.2 mm | 19.65mm | 7.05 mm | ||
![]() RBBA3000-50 Recom | 2359 |
| - | PCB Mount | - | - | Polyamide with Thermoplastic Elastomer | - | - | - | - | - | - | - | 9 → 60 V dc | 60 V | 9 V | No | - | - | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 0 V to 60 V | - | Half Brick | - | - | - | REACH | - | RBBA3000 | - | - | - | Black | - | - | - | 13mm | - | 1 | 96% | 0 → 60V dc | - | 50A | 3 kW | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | - | - | - | - | - | 13 mm | 60.6mm | 63.2mm | ||
![]() RP20-2405SFW Recom | 543 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | Cutler Hammer, Div of Eaton Co | C25DNY142-84 | - | - | - | + 72 C | +105°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 5 V | - | 2 x 1 in | - | - | - | - | - | RP20 FW | - | - | - | - | DC-DC Converter | 20W | - | 10.2mm | - | 1 | - | 5V dc | - | 4A | 20 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6kV dc | - | ±0.5% | Isolated | - | - | - | - | - | - | - | - | 10.2 mm | 25.4mm | 25.4 mm | ||
![]() REC8-2405SRW/H2/A/M Recom | 2790 |
| - | Front Mount | DIP-24 | 6 | - | CSA, UL | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | Turck | U-59777 | - | - | - | + 85 C | +85°C | 600 VAC, 600 VDC | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 5 V | - | DIP 24 | - | - | - | - | - | REC8 | - | - | - | - | DC-DC Converter | 8W | - | 10.2mm | 8 A | 1 | 85 → 87% | 5V dc | - | 1.6A | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 2kV dc | - | ±0.5% | Isolated | - | - | - | - | - | - | IP67 | - | 10.2 mm | 0.3 m | 20.3 mm | ||
![]() RM-1212S Recom | 10000 |
| - | Through Hole | SIP-4 | - | - | CSA, IEC, UL | - | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 12V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | ABB | XT2HU3100EFA000XXX | - | - | 21mA | + 85 C | +85°C | - | 12V | - 40 C | -40°C | Panel | Through Hole | 1x | - | - | 21mA | - | 12V | 12V | 12 V | - | SIP | - | Yes | - | EN60950 | - | RM | - | - | RM-1212S | - | DC-DC Converter | 0.25W | - | 10mm | 100 A | 1 | 70 → 72% | 12V dc | - | 21mA | 250 mW | - | Branch Circuit | Bolt-On / Box Lug | Isolated DC-DC Converters | - | - | 500V ac | 0.25W | 10% | Isolated | - | - | - | - | - | - | - | - | 10mm | 11.5mm | 6mm | ||
![]() REC3-0505SRW/H6/C Recom | 2167 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5 → 9 V dc | - | - | Yes | - | Cutler Hammer, Div of Eaton Co | VB00310-0012-2 | - | - | - | - | +80°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | REC3 | - | - | - | - | - | 3W | - | 10.2mm | - | 1 | - | 5V dc | - | 600mA | - | - | - | - | - | - | - | 3kV ac | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | - | ||
![]() RB-1205D Recom | 63 |
| - | Through Hole | SIP-7 | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | Miscellaneous | - | UL94-VO | 85°C | 100mA | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | 2x | 12V DC | +/- 100mA | 100mA | 100 mA | - | - | 5 V | - 5 V | SIP | - | - | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | RB | - | - | RB-1205D | - | DC-DC Converter | 1W | - | 10.2mm | - | 2 | 70 → 78% | ±5V dc | - | ±100mA | 1 W | 1% | - | - | Isolated DC-DC Converters | - | - | 500V ac | - input/output voltage 1W | 10% | Isolated | - | - | - | - | - | - | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() RP40-2405SG Recom | 2443 |
| - | Through Hole | DIP-9 | - | - | cULus | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | GE - General Electric | - | - | - | - | + 66 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 5 V | - | 2 x 2 in | Yes | - | - | UL 60950-1 | - | RP40 G | Screw | - | - | - | DC-DC Converter | 40W | - | 10.2mm | - | 1 | 89% | 5V dc | - | 8A | 40 W | - | - | - | Isolated DC-DC Converters | 24-28 VAC, 24-28 VDC | Magnetic | 1.6kV dc | - | ±1% | Isolated | - | - | - | 1NO | - | - | - | - | 10.2 mm | 51.3mm | 50.8mm | ||
![]() RP30-2412DEW Recom | 64 |
| - | Through Hole | DIP-8 | - | - | CE | - | - | - | - | - | - | 10 → 40 V dc | 40 V | 10 V | Yes | - | Dynapar | HA5252500033M | - | - | - | + 70 C | +85°C | - | - | - 40 C | -40°C | - | Shafted | - | - | - | - | 1.25 A | - | - | 12 V | - 12 V | 1.6 x 2 in | Yes | - | Single Ended | - | 0 to 70 Degrees C | RP30-EW | 10 ft Cable, End Exit | - | - | - | DC-DC Converter | 30W | - | 10.2mm | - | 2 | - | 5 VDC | Differential | ±1.25A | 30 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6kV dc | - | ±0.1% | Isolated | - | - | 5~26 VDC | - | - | Yes | IP54 | Not Included | 10.2 mm | 40.6mm | 25.4 mm | ||
![]() RH-121509D Recom | 2482 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | Turck | U-63108 | - | - | - | + 90 C | +90°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 56 mA | - | - | 15 V | - 9 V | SIP 7 | - | - | - | - | - | RH | - | - | - | - | DC-DC Converter | 1W | - | 10.2mm | - | 2 | 70 → 81% | -9 V dc, 15V dc | - | -56 mA, 33mA | 1 W | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | - | 0.1 | Isolated | - | - | - | - | - | - | - | - | 10.2 mm | 19.5mm | 6 mm | ||
Tiny WHSL | 2278 |
| - | Surface Mount | SMD-24 | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | IDEC | S5-5-G8-62-SG-ST2 | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | DIP | - | - | - | - | - | REC3 | - | - | - | - | DC-DC Converter | 3W | - | 10.9mm | - | 1 | - | 5V dc | - | 600mA | 3 W | - | - | - | Isolated DC-DC Converters | - | - | 2kV dc | - | - | Isolated | - | - | 9 V to 36 V | - | - | - | - | - | 11.2 mm | 32mm | 19.9 mm | ||
![]() RP-0505S Recom | 2040 |
| - | Through Hole | SIP-7 | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | ABB | S5N300TW | - | - | 200mA | + 85 C | +85°C | - | 4.5V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | SIP | - | Yes | - | - | - | RP | - | - | RP-0505S | - | DC-DC Converter | 1W | - | 10.2mm | - | 1 | 72% | 5V dc | - | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | - | - | 2.6kV ac | 1W | 0.15 | Isolated | - | - | - | - | - | - | - | - | 10.2mm | 19.65mm | 7.05mm | ||
![]() RP-2424S Recom | 2915 |
| - | Through Hole | SIP-7 | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 26.4 | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | - | ABB | ACH580-BCR-06A1-6+B058+E213+K475 | - | - | 42mA | + 85 C | +90°C | - | 21.6V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 42mA | - | 24V | 24V | 24 V | - | SIP | - | Yes | - | - | - | RP | - | - | RP-2424S | - | DC-DC Converter | 1W | - | 10.2mm | - | 1 | 80% | 24V dc | - | 42mA | 1 W | - | - | - | Isolated DC-DC Converters | - | - | 5.2kV dc | 1W | 0.1 | Isolated | - | - | - | - | - | - | - | - | 10.2mm | 19.65mm | 7.05mm | ||
![]() R1S-0505/HP Recom | 53999 |
| - | Surface Mount | SMD-8 | - | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | Schneider | 114551 | - | - | - | + 100 C | +100°C | - | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | SMD | - | - | - | REACH | - | R1S | - | - | - | - | DC-DC Converter | 1W | - | 10.7mm | - | 1 | 78% | 5V dc | - | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | - | 0.15 | Isolated | Threaded | IEC; RoHS; UL | 4.5 V to 5.5 V | - | - | - | - | - | 7 mm | 12.75mm | 10.7mm | ||
![]() RE-2405S Recom | 20 |
| - | Through Hole | SIP-7 | - | - | UL | Cat 5e | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | TPE | Turck | U-83424 | - | 85°C | 200mA | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | 1x | 24V DC | 200mA | 200mA | - | - | - | 5 V | - | SIP | - | - | - | - | - | RE | - | RJ45 | RE-2405S | Black | DC-DC Converter | 1W | Yes | 10.2mm | - | 1 | - | 5V dc | - | 200mA | 1 W | - | - | - | Isolated DC-DC Converters | - | - | 1kV dc | 1W | - | Isolated | - | - | - | - | No | - | - | - | 10.2mm | 53 Feet | 6mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | - | - | + 75 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | REM6E | - | - | - | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | - | 6 W | - | - | - | Isolated DC-DC Converters | - | - | 6 kV | - | - | Isolated | - | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 36 V to 75 V | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP12-1103.3SAR/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V | 36 V | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | RP12-AR | - | - | - | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | - | 12 W | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | - | - | - | - | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() REM5E-1224S/R6/A/SMD Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | 18 V | 9 V | - | - | - | - | - | - | - | + 80 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | REM5E | - | - | - | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | - | 5 W | - | - | - | Isolated DC-DC Converters | - | - | 6 kV | - | - | Isolated | - | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 9 V to 18 V | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | - | - | + 75 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | REM6E | - | - | - | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | - | 6 W | - | - | - | Isolated DC-DC Converters | - | - | 6 kV | - | - | Isolated | - | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 36 V to 75 V | - | - | - | - | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() R2SX-2405-TRAY Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | R2SX | - | - | - | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | - | 1 kV | - | - | Isolated | - | CAN/CSA; IEC; RoHS; UL | 21.6 V to 26.4 V | - | - | - | - | - | 8 mm | 15.24 mm | 11.1 mm |