- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP40-240512TG/HC Recom | In Stock | - | - | DIP-9 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 66 C | - 40 C | Through Hole | 400 mA | - 400 mA | 5 V | 12 V | - 12 V | RP40-G | Switches | 3 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP20-243.3SAW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 68 C | - 40 C | Through Hole | - | - | 3.3 V | - | - | RP20-AW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP90Q-11048SRW/P Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 160 V | 40 V | Carling Technologies | - | - | Through Hole | - | - | 48 V | - | - | RP90Q-RW | Switches | 1 Output | 86.5 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 12.7 mm | 57.9 mm | 36.6 mm | ||
![]() RP15-483.3SF/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 75 C | - 40 C | Through Hole | - | - | 3.3 V | - | - | RP15-F | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-2415DAW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 67 C | - 40 C | Through Hole | 500 mA | - | 15 V | - 15 V | - | RP15-AW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP40-1212SG Recom | In Stock | - | - | DIP-9 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 66 C | - 40 C | Through Hole | - | - | 12 V | - | - | RP40-G | Switches | 1 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP75H-4848SRW/P Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | - | 48 V | - | - | RP75H-RW | Switches | 1 Output | 77 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP20-2415SA/N Recom | In Stock | - | - | SIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | - | 15 V | - | - | RP20-A | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP60-4812SG/N-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 50 C | - 40 C | Through Hole | - | - | 12 V | - | - | RP60-G | Switches | 1 Output | 60 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP60-2415SG/N-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 50 C | - 40 C | Through Hole | - | - | 15 V | - | - | RP60-G | Switches | 1 Output | 60 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP60-4812SG/N Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 50 C | - 40 C | Through Hole | - | - | 12 V | - | - | RP60-G | Switches | 1 Output | 60 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP15-2415DAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 67 C | - 40 C | Through Hole | 500 mA | - | 15 V | - 15 V | - | RP15-AW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP75H-4812SRW/N-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | - | 12 V | - | - | RP75H-RW | Switches | 1 Output | 75 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP15-4815SOF/N Recom | In Stock | - | - | - | Carling Technologies | 10 | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | Switches | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | ||
![]() RP30-4815SE-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | - | 15 V | - | - | RP30-E | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP40-120512TG/HC Recom | In Stock | - | - | DIP-9 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 66 C | - 40 C | Through Hole | 400 mA | - 400 mA | 5 V | 12 V | - 12 V | RP40-G | Switches | 3 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP20-2415DA/N-HC Recom | In Stock | - | - | SIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 667 mA | - | 15 V | - 15 V | - | RP20-A | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP15-2412DAW/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 67 C | - 40 C | Through Hole | 625 mA | - | 12 V | - 12 V | - | RP15-AW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP15-2405SF-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 75 C | - 40 C | Through Hole | - | - | 5 V | - | - | RP15-F | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-4812SF-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | - | 12 V | - | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm |