Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Isolation Voltage
  • Maximum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Compliance

Input Voltage

Height
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
SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-10

12.6 V

11.4 V

+ 70 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

2 kV

Isolated

IEC; RoHS; UL

11.4 V to 12.6 V

9 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-12

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-12

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

3.63 V

2.97 V

+ 100 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

2.97 V to 3.63 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

-

72 V

36 V

-

-

SMD/SMT

417 mA

9 V

- 9 V

DC-DC Converter

2 Output

7.5 W

Isolated DC-DC Converters

2 kV

Isolated

-

36 V to 72 V

10.16 mm

32 mm

20.3 mm