- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Special Features | Standards Met | Series | Applications | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Protection Features | Product Type | Isolation Voltage | Line Regulation | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSD-0509-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1524/P-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1212 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-123.3/HP-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1205/H Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-153.3/HP-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-0505/HP Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1215/P-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS-1209-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP10-2405SEW Recom | 8 |
| - | Through Hole | - | - | 9 → 36 V dc | - | - | Yes | - | +85°C | - | -20°C | - | - | - | - | - | - | - | RP10 EW | - | - | 10W | 10.2mm | 1 | - | 5V dc | 2A | - | - | - | 1.6kV dc | - | - | - | - | - | 50.8mm | - | ||
![]() R-78W3.3-0.5 Recom | 16 |
| - | Through Hole | - | 4.8g | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | SIP 3 | Draw Only 1mA Under No Load Conditions, Fully Protected Outputs | CE, EN 60950-1 - 3rd Edition, EN 60950-1 Certified, IEC 60950-1 - 2nd Edition, IEC 60950-1 Certified, REACH, RoHS Compliant, UL | R-78W-0.5 | Battery Powered Systems, Cooling Systems, Fans, High Power LED Lighting | - | 16W | 17.5mm | 1 | 88% | 3.3V dc | 6 → 500mA | - | Built In Diode, Short Circuit Protection | - | - | ±0.4% | ±0.6% | - | 6.5 → 32V dc | - | 11.5mm | 8.5mm | ||
![]() REC20-245.1S Recom | 790 |
| - | Through Hole | DIP-6 | - | 18 → 36 V dc | 36 V | 18 V | Yes | + 100 C | +100°C | - 40 C | -40°C | Through Hole | - | 5.1 V | - | - | - | CAN, CSA, cULus Recognised, EN55022, EN60950, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, IEC, IEC60950, IECEE CB SCHEME, REACH, UL, UL60950 | REC20 | - | DC-DC Converter | 20W | 10.2mm | 1 | - | 5V dc | 4A | 20 W | - | Isolated DC-DC Converters | 1.6kV dc | - | ±0.5% | Isolated | - | 10.2 mm | 50.8mm | 25.4mm | ||
![]() RI3-2405S Recom | 83 |
| - | Through Hole | - | - | 24 V dc | - | - | Yes | - | +85°C | - | -40°C | - | - | - | - | SIP | - | cULus Recognized, EN, EN60601-1, EN60950-1, IEC, REACH | RI3 | - | - | 3W | - | 1 | 86% | 5V dc | 600mA | - | - | - | 1kV dc | - | - | - | - | - | 11.5mm | 7.6mm | ||
![]() RP12-2412SAW Recom | 22 |
| - | Through Hole | DIP-24 | - | 9 → 36 V dc | 36 V | 9 V | Yes | + 64 C | +65°C | - 40 C | -40°C | Through Hole | - | 12 V | - | DIP | - | - | RP12-AW | - | DC-DC Converter | 12W | 10.2mm | 1 | - | 12V dc | 1A | 12 W | - | Isolated DC-DC Converters | 1.6kV dc | - | - | Isolated | - | 10.2 mm | 31.8mm | 20.3 mm | ||
![]() R-78B3.3-1.0 Recom | 2051 |
| - | Through Hole | - | 4g | - | 32 V | 4.75 V | - | + 85 C | +85°C | - 40 C | -40°C | Through Hole | - | 3.3 V | - | SIP | - | RoHS | R-78B-1.0 | DC-DC Converter, Filtering, Step Down | - | 3.3W | 17.5mm | 1 | 89% | 3.3V dc | 1A | 3.3 W | Short Circuit Protection | - | - | 0.4% | 0.2% | Non-Isolated / POL | 32V dc | 17.5 mm | 11.5mm | 8.5mm | ||
![]() RS3-4805S Recom | 2631 |
| - | Through Hole | - | - | 36 → 72 V dc | - | - | Yes | - | +71°C | - | -40°C | - | - | - | - | SIP | - | - | RS3 | - | - | 3W | 11.1mm | 1 | - | 5V dc | 600mA | - | - | - | 500V ac | - | - | - | - | - | 21.8mm | - | ||
![]() RSO-1205SZ Recom | 2203 |
| - | Through Hole | - | - | 4.5 → 18 V dc | - | - | Yes | - | +85°C | - | -40°C | - | - | - | - | SIP 8 | - | - | RSO | - | - | 1W | 11.1mm | 1 | 73 → 78% | 5V dc | 200mA | - | - | - | 1kV dc | - | ±0.5% | - | - | - | 21.8mm | - | ||
![]() RSO-1212SZ Recom | 2223 |
| - | Through Hole | - | - | 4.5 → 18 V dc | - | - | Yes | - | +85°C | - | -40°C | - | - | - | - | SIP 8 | - | - | RSO | - | - | 1W | 11.1mm | 1 | 77 → 83% | 12V dc | 83mA | - | - | - | 1kV dc | - | ±0.5% | - | - | - | 21.8mm | - | ||
![]() RSO-1215DZ Recom | 2272 |
| - | Through Hole | SIP-8 | - | 4.5 → 18 V dc | 18 V | 4.5 V | Yes | + 100 C | +85°C | - 40 C | -40°C | Through Hole | 34 mA | 15 V | - 15 V | SIP 8 | - | - | RSO | - | DC-DC Converter | 1W | 11.1mm | 2 | 75 → 80% | ±15V dc | ±34mA | 1 W | - | Isolated DC-DC Converters | 1kV dc | - | ±0.5% | Isolated | - | 11.1 mm | 21.8mm | 9.2 mm | ||
![]() R0.25S-0505 Recom | In Stock | - | - | Surface Mount | - | - | 4.5 → 5.5 V dc | - | - | Yes | - | +100°C | - | -40°C | - | - | - | - | SMD | - | - | R0.25S | - | - | 0.25W | 6.7mm | 1 | 60 → 70% | 5V dc | 50mA | - | - | - | 1kV dc | - | ±15% | - | - | - | 12.75mm | - |