- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Connections | Content | Dim | Dimensions | Enclosure | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. output current | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKZ-0505S Recom | 25530 |
| - | Through Hole | - | - | - | - | - | - | 4.5 → 5.5 V dc | - | - | Yes | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | SIP | RKZ | - | - | 2W | 10.2mm | 1 | 84% | 5V dc | 400mA | - | - | 3kV dc | - | ±15% | - | - | - | 19.65mm | - | ||
![]() RD-0505D Recom | 2583 |
| - | Through Hole | SIP-7 | Solder pins | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | - | SIP 7 | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 200mA | + 85 C | +85°C | - 40 C | -40°C | Through Hole | 2x | 5V DC | 200mA | 200 mA | 5 V | - 5 V | SIP | RD | RD-0505D | DC-DC Converter | 2W | 10.2mm | 2 | - | ±5V dc | ±200mA | 2 W | Isolated DC-DC Converters | 1kV dc | 2W | ±15% | Isolated | - | 10.2mm | 19.65mm | 7.05mm | ||
![]() RPX-0.5Q-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 V | 4 V | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 24 V | - | - | RPX-0.5Q | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 1.6 mm | 5 mm | 3 mm | ||
![]() RPX-0.5Q-CT Recom | 60 |
| - | - | - | - | - | - | - | - | - | 36 V | 4 V | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 24 V | - | - | RPX-0.5Q | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 1.6 mm | 5 mm | 3 mm | ||
![]() RSH2-1215S/H2 Recom | In Stock | - | - | - | DIP-14-7 | - | - | - | 18.9 mm x 17.2 mm x 8.7 mm | - | - | 18 V | 9 V | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 15 V | - | - | RSH2 | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 2 kV | - | - | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-2415S/H2 Recom | In Stock | - | - | - | DIP-14-7 | - | - | - | 18.9 mm x 17.2 mm x 8.7 mm | - | - | 36 V | 18 V | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 15 V | - | - | RSH2 | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 2 kV | - | - | Isolated | 18 VDC to 36 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
Tiny WHSL | 2175 |
| - | Through Hole | - | - | - | - | - | - | 18 → 36 V dc | - | - | Yes | - | - | +71°C | - | -40°C | - | - | - | - | - | - | - | DIP | REC7.5 | - | - | 7.5W | 10.5mm | 1 | - | 15V dc | 500mA | - | - | 2kV dc | - | - | - | - | - | 32mm | - | ||
![]() RSO-0505D Recom | 2571 |
| - | Through Hole | - | - | - | - | - | - | 4.5 → 9 V dc | - | - | Yes | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | SIP | RSO | - | - | 1W | 11.1mm | 2 | - | ±5V dc | ±100mA | - | - | 500V ac | - | - | - | - | - | 21.8mm | - | ||
![]() RSO-0515D Recom | 2065 |
| - | Through Hole | - | - | - | - | - | - | 4.5 → 9 V dc | - | - | Yes | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | SIP | RSO | - | - | 1W | 11.1mm | 2 | - | ±15V dc | ±34mA | - | - | 500V ac | - | - | - | - | - | 21.8mm | - | ||
![]() RSO-0505S Recom | 5000 |
| - | Through Hole | - | - | - | - | - | - | 4.5 → 9 V dc | - | - | Yes | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | SIP | RSO | - | - | 1W | 11.1mm | 1 | - | 5V dc | 200mA | - | - | 500V ac | - | - | - | - | - | 21.8mm | - | ||
![]() RP12-1212DA Recom | 2114 |
| - | Through Hole | - | - | - | - | - | - | 9 → 18 V dc | - | - | Yes | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | DIP | RP12-A | - | - | 12W | 10.2mm | 2 | - | ±12V dc | ±500mA | - | - | 1.6kV dc | - | - | - | - | - | 31.8mm | - | ||
![]() RSO-1215D Recom | 2027 |
| - | Through Hole | - | - | - | - | - | - | 9 → 18 V dc | - | - | Yes | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | SIP | RSO | - | - | 1W | 11.1mm | 2 | - | ±15V dc | ±34mA | - | - | 500V ac | - | - | - | - | - | 21.8mm | - | ||
![]() RP60-2415SG Recom | 2639 |
| - | Through Hole | DIP-8 | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | + 50 C | +100°C | - 40 C | -40°C | Through Hole | - | - | - | - | 15 V | - | - | RP60-G | - | DC-DC Converter | 60W | 10.2mm | 1 | - | 15V dc | 4A | 60 W | Isolated DC-DC Converters | 1.6kV dc | - | - | Isolated | - | 10.2 mm | 50.8mm | 50.8 mm | ||
![]() R-78K6.5-0.5 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 VDC | 8 VDC | - | - | + 115 C | - | - 40 C | - | Through Hole | - | - | - | - | 6.5 VDC | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | 8 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K5.0-2.0 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 VDC | 4.5 VDC | - | - | + 115 C | - | - 40 C | - | Through Hole | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | 4.5 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K1.5-0.5 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 VDC | 4.5 VDC | - | - | + 115 C | - | - 40 C | - | Through Hole | - | - | - | - | 1.5 VDC | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | 4.5 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K12-2.0 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 VDC | 4.5 VDC | - | - | + 115 C | - | - 40 C | - | Through Hole | - | - | - | - | 12 VDC | - | - | R-78K-2.0 | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | 4.5 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K5.0-1.0 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 VDC | 4.5 VDC | - | - | + 115 C | - | - 40 C | - | Through Hole | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | 4.5 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K9.0-0.5 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 VDC | 12 VDC | - | - | + 115 C | - | - 40 C | - | Through Hole | - | - | - | - | 9 VDC | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | 12 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K12-0.5 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 36 VDC | 15 VDC | - | - | + 115 C | - | - 40 C | - | Through Hole | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | Non-Isolated / POL | 15 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm |