- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dimensions | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78K3.3-0.5 Recom | In Stock | - | - | - | - | 36 VDC | 4.5 VDC | + 115 C | - 40 C | Through Hole | 3.3 VDC | - | - | 1 Output | - | - | - | Non-Isolated / POL | 4.5 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K1.8-2.0 Recom | In Stock | - | - | - | - | 36 VDC | 4.5 VDC | + 115 C | - 40 C | Through Hole | 1.8 VDC | - | - | 1 Output | - | - | - | Non-Isolated / POL | 4.5 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K2.5-0.5 Recom | In Stock | - | - | - | - | 36 VDC | 4.5 VDC | + 115 C | - 40 C | Through Hole | 2.5 VDC | - | - | 1 Output | - | - | - | Non-Isolated / POL | 4.5 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() R-78K12-1.0 Recom | In Stock | - | - | - | - | 36 VDC | 15 VDC | + 115 C | - 40 C | Through Hole | 12 VDC | - | - | 1 Output | - | - | - | Non-Isolated / POL | 15 VDC to 36 VDC | 10.2 mm | 11.5 mm | 7.55 mm | ||
![]() RSH2-1205S/H2 Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | 5 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-3.312S/H3 Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 5.5 V | 2.8 V | + 85 C | - 40 C | SMD/SMT | 12 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 2.8 VDC to 5.5 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-3.315S/H3-R Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 5.5 V | 2.8 V | + 85 C | - 40 C | SMD/SMT | 15 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 2.8 VDC to 5.5 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-123.3S/H2-R Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | 3.3 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0515S/H2-R Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 13.2 V | 4.5 V | + 85 C | - 40 C | SMD/SMT | 15 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 4.5 VDC to 13.2 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0524S/H2 Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 13.2 V | 4.5 V | + 85 C | - 40 C | SMD/SMT | 24 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 4.5 VDC to 13.2 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-3.315S/H3 Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 5.5 V | 2.8 V | + 85 C | - 40 C | SMD/SMT | 15 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 2.8 VDC to 5.5 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1212S/H2-R Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | 12 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1215S/H2-R Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | 15 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0505S/H3-R Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 13.2 V | 4.5 V | + 85 C | - 40 C | SMD/SMT | 5 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 4.5 VDC to 13.2 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-2405S/H2 Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 36 V | 18 V | + 85 C | - 40 C | SMD/SMT | 5 V | RSH2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 2 kV | Isolated | 18 VDC to 36 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RPY-1.5Q-R Recom | In Stock | - | - | - | - | 36 V | 4 V | + 125 C | - 40 C | SMD/SMT | 800 mV to 34.8 V | - | - | 1 Output | 2.7 W | - | - | Isolated | 4 VDC to 36 VDC | 1.6 mm | 5 mm | 3 mm | ||
![]() RPX-1.5Q-CT Recom | 40 |
| - | - | - | 36 V | 4 V | + 125 C | - 40 C | SMD/SMT | 24 V | - | - | 1 Output | - | - | - | Non-Isolated / POL | - | 1.6 mm | 5 mm | 3 mm | ||
![]() RPX-1.5Q-R Recom | In Stock | - | - | - | - | 36 V | 4 V | + 125 C | - 40 C | SMD/SMT | 24 V | - | - | 1 Output | - | - | - | Non-Isolated / POL | - | 1.6 mm | 5 mm | 3 mm | ||
![]() RSH2-243.3S/H3 Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 36 V | 18 V | + 85 C | - 40 C | SMD/SMT | 3.3 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 18 VDC to 36 VDC | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-2415S/H3 Recom | In Stock | - | - | DIP-14-7 | 18.9 mm x 17.2 mm x 8.7 mm | 36 V | 18 V | + 85 C | - 40 C | SMD/SMT | 15 V | - | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 3 kV | Isolated | 18 VDC to 36 VDC | 8.7 mm | 18.9 mm | 17.2 mm |