Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Dimensions

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Voltage-Channel 1

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Input Voltage

Height

Length

Width

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

13.2 V

4.5 V

+ 85 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

4.5 VDC to 13.2 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

5.5 V

2.8 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

2.8 VDC to 5.5 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

5.5 V

2.8 V

+ 85 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

2.8 VDC to 5.5 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

36 V

18 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

18 VDC to 36 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

12 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

9 VDC to 18 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

5.5 V

2.8 V

+ 85 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

2.8 VDC to 5.5 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

9 VDC to 18 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

5.5 V

2.8 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

2.8 VDC to 5.5 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

24 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

9 VDC to 18 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

5.5 V

2.8 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

2.8 VDC to 5.5 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

9 VDC to 18 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

9 VDC to 18 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

13.2 V

4.5 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

4.5 VDC to 13.2 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

13.2 V

4.5 V

+ 85 C

- 40 C

SMD/SMT

12 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

4.5 VDC to 13.2 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

36 V

18 V

+ 85 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

18 VDC to 36 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

12 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

9 VDC to 18 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

36 V

18 V

+ 85 C

- 40 C

SMD/SMT

15 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

18 VDC to 36 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

36 V

18 V

+ 85 C

- 40 C

SMD/SMT

3.3 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

18 VDC to 36 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

5.5 V

2.8 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

2.8 VDC to 5.5 VDC

8.7 mm

18.9 mm

17.2 mm

In Stock

-

-

DIP-14-7

18.9 mm x 17.2 mm x 8.7 mm

13.2 V

4.5 V

+ 85 C

- 40 C

SMD/SMT

5 V

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

2 kV

Isolated

4.5 VDC to 13.2 VDC

8.7 mm

18.9 mm

17.2 mm