- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM3-4815SW/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | REM3-S_D(W) | - | Switches | - | - | 1 Output | - | - | - | 3 W | Rocker Switches | 5 kV | - | - | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RP10-1212DA/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 78 C | - | - | - 40 C | - | Through Hole | - | - | 416 mA | - | - | 12 V | - 12 V | - | - | - | RP10-A | - | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | - | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RK-1512S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | - | RK | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 6 mm | ||
![]() RGZ-0505D Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | 200 mA | - | - | 5 V | - 5 V | - | - | - | RGZ | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 3 kV | - | - | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RH-1515D/H6 Recom | 2247 |
| - | Through Hole | SIP-7 | Carling Technologies | - | - | - | 10 | - | ±13.5 V dc, ±16.5 V dc | 16.5 V | 13.5 V | Yes | Carling Technologies | - | + 90 C | +90°C | - | - 40 C | -40°C | Through Hole | - | - | 33 mA | - | - | 15 V | - 15 V | SIP 7 | - | A12:2011, E-358085, EN 60950-1, EN 60950-1:2006, IEC/EN 60601-1 Certified, IEC/EN 60601-1: 2006, UL 60950-1, UL 94 V-0, UL60950 | RH | - | Switches | 1W | 10.2mm | 2 | 78 → 80% | ±15V dc | ±33mA | 1 W | Rocker Switches | 4kV dc | - | 0.1 | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65mm | 7.05mm | ||
![]() RP10-1205SA/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 78 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | RP10-A | - | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | - | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RM-1215S/H Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | RM | - | Switches | - | - | 1 Output | - | - | - | 250 mW | Rocker Switches | 2 kV | - | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-1212DE/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 100 C | - | - | - 25 C | - | Through Hole | - | - | 416 mA | - | - | 12 V | - 12 V | - | - | - | RP10-E | - | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP100H-2448SRW/N Recom | In Stock | - | - | - | Half Brick | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 48 V | - | - | - | - | RP100H-RW | - | Switches | - | - | 1 Output | - | - | - | 101 W | Rocker Switches | 2.25 kV | - | - | Isolated | - | - | Rocker Switches | 12.1 mm | 61 mm | 57.9 mm | ||
![]() REM10-0512S/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | - | REM10-S_D(W) | - | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 5 kV | - | - | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RP08-483.3SAW/SMD Recom | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | RP08-AW | - | Switches | - | - | 1 Output | - | - | - | 8 W | Rocker Switches | 1.6 kV | - | - | Isolated | CE; EAC; IEC; REACH;RoHS; UL | 18 V to 75 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() REM6-053.3S/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | - | REM6-S_D(W) | - | Switches | - | - | 1 Output | - | - | - | 6 W | Rocker Switches | 5 kV | - | - | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM6-0505S/A Recom | 2462 |
| - | Through Hole | DIP-24 | Carling Technologies | - | - | - | 10 | - | 5.5 → 9 V dc | 9 V | 4.5 V | Yes | Carling Technologies | - | + 105 C | +105°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 5 V | - | DIP 24 | - | ANSI/AAMI ES60601-1 Standard, ANSI/AAMI File Number E314885-A17, CAN/CSA Medical C22.2 No. 60601-1:08 Standard, CAN/CSA Medical File Number E314889, CB Medical File Number E314885-A17, CB Medical IEC-60601-1 Standard, CE Certified, Conducted Immunity EN61 | REM6 | - | Switches | 6W | 10.4mm | 1 | 86 %, 86.5 % | 5V dc | 1.2A | 6 W | Rocker Switches | 5kV ac | - | ±0.2% | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8mm | 20.3mm | ||
![]() RP10-123.3SE/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 100 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | - | RP10-E | - | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() ROM-3.305S Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | - | 3.63 V | 2.97 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | ROM | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | - | - | Rocker Switches | 7.7 mm | 11.5 mm | 6.05 mm | ||
![]() RK-2415S/H6 Recom | 2303 |
| - | Through Hole | SIP-7 | Carling Technologies | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 10 | 26.4 | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | Carling Technologies | 66mA | + 90 C | +90°C | 21.6V | - 40 C | -40°C | Through Hole | 1x | 66mA | - | 15V | 15V | 15 V | - | SIP 7 | Yes | A12:2011, E-358085, EN 60950-1, EN 60950-1:2006, IEC/EN 60601-1 Certified, IEC/EN 60601-1: 2006, UL 60950-1, UL 94 V-0, UL60950 | RK | RK-2415S/H6 | Switches | 1W | 10.2mm | 1 | 77 → 80% | 15V dc | 66mA | 1 W | Rocker Switches | 4kV dc | 1W | 0.1 | Isolated | - | - | Rocker Switches | 10.2mm | 19.65mm | 7.05mm | ||
![]() RJZ-1524S/HP Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | - | RJZ | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 4 kV | - | - | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RJZ-3.33.3S/H Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | - | - | - | 10 | - | - | 3.63 V | 2.97 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | - | RJZ | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 4 kV | - | - | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RO-3.309S/P Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | - | - | - | 10 | - | - | 3.63 V | 2.97 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | RO | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() REC5-4809DRW/H4/C/M Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | 278 mA | - | - | 9 V | - 9 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Rocker Switches | 4 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm |