Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact Plating

Mounting Type

Package / Case

Base/Housing Material

Body Orientation

Contact Materials

Dimensions

Input Voltage Range

Input Voltage-Max

Input Voltage-Min

Isolated

Maximum Operating Temperature

Maximum Temperature

Minimum Operating Temperature

Minimum Temperature

Mode of Oscillation

Mounting

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Qualification

Standard Frequency

Supplier Package

Termination Method

Wire Size

Operating Temperature

Series

Temperature Coefficient

Type

Resistance

Subcategory

Power Rating

Pitch

Resistor Type

Pin Count

Number of Outputs

Efficiency

Output Voltage

Housing Color

Output Current

Output Power

Product Type

Series Resistance

Resistance Tolerance

Isolation Voltage

Load Regulation

Product

Compliance

Input Voltage

Turns Ratio

Product Length

Product Width

Height

Length

Width

In Stock

-

-

-

-

SMD-7

-

-

-

14.2 mm x 9.1 mm x 10.2 mm

-

18 VDC

4.5 VDC

-

+ 71 C

-

- 40 C

-

-

-

SMD/SMT

-

9 VDC

-

-

-

-

-

-

-

R3M

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

3 W

-

-

-

1.6 kVDC

-

Isolated

-

+/- 4.5 VDC to +/- 18 VDC

-

-

-

10.2 mm

14.2 mm

9.1 mm

19
-

-

-

SMD-7

-

-

-

14.2 mm x 9.1 mm x 10.2 mm

-

18 VDC

4.5 VDC

-

+ 71 C

-

- 40 C

-

-

-

SMD/SMT

-

5 VDC

-

-

-

-

-

-

-

R3M

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

3 W

-

-

-

1.6 kVDC

-

Isolated

-

+/- 4.5 VDC to +/- 18 VDC

-

-

-

10.2 mm

14.2 mm

9.1 mm

In Stock

-

-

-

-

SMD-7

-

-

-

14.2 mm x 9.1 mm x 10.2 mm

-

75 VDC

18 VDC

-

+ 85 C

-

- 40 C

-

-

-

SMD/SMT

-

3.3 VDC

-

-

-

-

-

-

-

R2M

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

2 W

-

-

-

1.6 kVDC

-

Isolated

-

+/- 18 VDC to +/- 75 VDC

-

-

-

10.2 mm

14.2 mm

9.1 mm

17
-

-

-

DIP-7

-

-

-

-

-

18 VDC

4.5 VDC

-

+ 85 C

-

- 40 C

-

-

-

Through Hole

-

5 VDC

-

-

-

-

-

-

-

R2M

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

2 W

-

-

-

1.6 kVDC

-

Isolated

-

-

-

-

-

10.2 mm

13.2 mm

9.1 mm

70
-

-

-

SMD-7

-

-

-

14.2 mm x 9.1 mm x 10.2 mm

-

36 VDC

9 VDC

-

+ 71 C

-

- 40 C

-

-

-

SMD/SMT

-

15 VDC

-

-

-

-

-

-

-

R3M

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

3 W

-

-

-

1.6 kVDC

-

Isolated

-

+/- 9 VDC to +/- 36 VDC

-

-

-

10.2 mm

14.2 mm

9.1 mm

In Stock

-

-

-

-

DIP-7

-

-

-

-

-

36 VDC

9 VDC

-

+ 85 C

-

- 40 C

-

-

-

Through Hole

-

24 VDC

-

-

-

-

-

-

-

R2M

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

2 W

-

-

-

1.6 kVDC

-

Isolated

-

-

-

-

-

10.2 mm

13.2 mm

9.1 mm

In Stock

-

-

-

-

SMD-7

-

-

-

14.2 mm x 9.1 mm x 10.2 mm

-

75 VDC

18 VDC

-

+ 85 C

-

- 40 C

-

-

-

SMD/SMT

- 83 mA

12 VDC

- 12 VDC

-

-

-

-

-

-

R2M

-

-

-

-

-

-

-

-

2 Output

-

-

-

-

2 W

-

-

-

1.6 kVDC

-

Isolated

-

+/- 18 VDC to +/- 75 VDC

-

-

-

10.2 mm

14.2 mm

9.1 mm

In Stock

-

-

-

-

1/8 Brick

-

-

-

-

-

75 V

18 V

-

+ 85 C

-

- 40 C

-

-

-

Through Hole

-

12 V

-

-

-

-

-

-

-

RPA100E-W

-

-

-

DC-DC Converter

-

-

-

-

1 Output

-

-

-

-

100 W

Isolated DC-DC Converters

-

-

1.5 kV

-

Isolated

-

-

-

-

-

11 mm

58.4 mm

23 mm

2210
-

-

Surface Mount

-

-

-

-

-

3 → 18 V dc

-

-

No

-

+125°C

-

-40°C

-

-

-

-

-

-

-

-

-

-

-

-

RPL

-

-

-

-

2.08W

-

-

-

-

0.89

0.8 → 5.2V dc

-

3A

-

-

-

-

-

0.005

-

-

-

-

-

-

-

3mm

3mm

In Stock

-

-

-

-

SMD-10

-

-

-

-

-

5.5 V

4.5 V

-

+ 95 C

-

- 40 C

-

-

-

SMD/SMT

56 mA

9 V

- 9 V

-

-

-

-

-

-

R1DX

-

-

-

DC-DC Converter

-

-

-

-

2 Output

-

-

-

-

1 W

Isolated DC-DC Converters

-

-

3 kV

-

Isolated

CAN/CSA; IEC; RoHS; UL

4.5 V to 5.5 V

-

-

-

8 mm

15.24 mm

11.1 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

18 V

9 V

-

+ 85 C

-

- 40 C

-

-

-

Through Hole

145 mA

12 V

- 12 V

AEC-Q200

-

-

-

-

-

-

100 ppm/K

-

121 Ohm

DC-DC Converter

0.0625 W

-

General Purpose

-

2 Output

-

-

-

-

3.5 W

Isolated DC-DC Converters

-

1

8 kV

-

Isolated

-

-

-

1 mm

0.5 mm

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

9 V

4.5 V

-

+ 80 C

-

- 40 C

-

-

-

Through Hole

500 mA

5 V

- 5 V

AEC-Q200

-

-

-

-

-

-

100 ppm/K

-

240 kOhm

DC-DC Converter

0.125 W

-

General Purpose

-

2 Output

-

-

-

-

5 W

Isolated DC-DC Converters

-

1

10 kV

-

Isolated

-

-

-

2 mm

1.25 mm

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

36 V

18 V

-

+ 85 C

-

- 40 C

-

Fundamental

Surface Mount

Through Hole

-

5 V

-

-

12 MHz

SMD

-

-

0 to 50 °C

-

-

Crystal

-

DC-DC Converter

-

-

-

2

1 Output

-

-

-

-

3.5 W

Isolated DC-DC Converters

50 Ohm

-

8 kV

-

Isolated

-

-

-

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

9 V

4.5 V

-

+ 80 C

-

- 40 C

-

-

-

Through Hole

-

9 V

-

AEC-Q200

-

-

-

-

-

-

50 ppm/K

-

2.7 kOhm

DC-DC Converter

0.0625 W

-

Semi-Precision

-

1 Output

-

-

-

-

5 W

Isolated DC-DC Converters

-

1

8 kV

-

Isolated

-

-

-

1 mm

0.5 mm

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

18 V

9 V

-

+ 80 C

-

- 40 C

-

-

-

Through Hole

500 mA

5 V

- 5 V

-

-

-

-

-

0 to 40 °C

-

-

-

-

DC-DC Converter

-

-

-

-

2 Output

-

-

-

-

5 W

Isolated DC-DC Converters

-

-

8 kV

-

Isolated

-

-

-

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

75 V

36 V

-

+ 80 C

-

- 40 C

-

-

-

Through Hole

208 mA

12 V

- 12 V

-

-

-

-

-

-

-

100.0000 ppm/°C

-

2.49 kOhm

DC-DC Converter

0.125 W

-

High Reliability, MIL-PRF-55182

-

2 Output

-

-

-

-

5 W

Isolated DC-DC Converters

-

1

8 kV

-

Isolated

-

-

-

7.62

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

75 V

36 V

-

+ 85 C

-

- 40 C

-

-

-

Through Hole

-

12 V

-

-

-

-

-

-

-

-

-

-

-

DC-DC Converter

250 mW

-

High Reliability, MIL-PRF-39017

-

1 Output

-

-

-

-

3.5 W

Isolated DC-DC Converters

-

1

8 kV

-

Isolated

-

-

-

-

-

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

36 V

18 V

-

+ 80 C

-

- 40 C

-

-

-

Through Hole

500 mA

5 V

- 5 V

-

-

-

-

-

-

-

-

-

-

DC-DC Converter

-

-

-

-

2 Output

-

-

-

-

5 W

Isolated DC-DC Converters

-

-

8 kV

-

Isolated

-

-

1:1

12.5

12.5 mm

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

-

-

DIP-24

-

-

-

-

-

36 V

18 V

-

+ 80 C

-

- 40 C

-

-

-

Through Hole

-

24 V

-

-

-

-

-

-

-

-

100 ppm/K

-

1.37 kOhm

DC-DC Converter

0.05 W

-

General Purpose

-

1 Output

-

-

-

-

5 W

Isolated DC-DC Converters

-

1

8 kV

-

Isolated

-

-

-

0.6

0.3

10.2 mm

31.8 mm

20.3 mm

In Stock

-

-

Nickel

-

DIP-24

Thermoplastic

Straight

Brass

-

-

75 V

36 V

-

+ 80 C

-

- 40 C

-

-

Through Hole

Through Hole

-

15 V

-

-

-

-

Solder

22 to 12, 22 AWG

-40 to 105 °C

-

-

-

-

DC-DC Converter

-

11.1000 mm

-

-

1 Output

-

-

Black

-

5 W

Isolated DC-DC Converters

-

-

10 kV

-

Isolated

-

-

-

269.7 mm

-

10.2 mm

31.8 mm

20.3 mm