Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Weight

Input Voltage Range

Input Voltage-Max

Input Voltage-Min

Isolated

Maximum Operating Temperature

Maximum Temperature

Minimum Operating Temperature

Minimum Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Package

Standards Met

Series

Subcategory

Power Rating

Depth

Number of Outputs

Efficiency

Output Voltage

Output Current

Output Power

Product Type

Isolation Voltage

Line Regulation

Load Regulation

Product

Compliance

Input Voltage

Height

Length

Width

In Stock

-

-

-

SMD-10

-

-

5.5 V

4.5 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

42 mA

12 V

- 12 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

3 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

16.5 V

13.5 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

33 mA

15 V

- 15 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

-

9 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

2 W

Isolated DC-DC Converters

6.4 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SMD-10

-

-

5.5 V

4.5 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

100 mA

5 V

- 5 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

-

3.3 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

2 W

Isolated DC-DC Converters

6.4 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SMD-10

-

-

26.4 V

21.6 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

33 mA

15 V

- 15 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SMD-10

-

-

5.5 V

4.5 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

152 mA

3.3 V

- 3.3 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

3 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

35
-

Through Hole

SIP-7

-

13.5 → 16.5 V dc

16.5 V

13.5 V

Yes

+ 90 C

+95°C

- 40 C

-40°C

Through Hole

200 mA

20 V

- 5 V

SIP 7

CSA C22.2 No. 60950-1-03, cULus E-358085, EN 55022, IEC/EN 60950-1, REACH Complaint, RoHS Compliant, UL 60950-1

R12P

DC-DC Converter

2W

12.5mm

2

83 %, 84 %

-5 V dc, 20V dc

-200 mA, 50 mA, ±80mA

2 W

Isolated DC-DC Converters

5.2kV dc

-

±10%

Isolated

-

-

12.5 mm

19.5mm

9.8mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

151 mA

3.3 V

- 3.3 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

6.4 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

-

15 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

2 W

Isolated DC-DC Converters

8 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

-

3.3 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

1 W

Isolated DC-DC Converters

8 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

59585
-

Surface Mount

-

1g

-

36 V

9 V

-

+ 85 C

+75°C

- 40 C

-40°C

SMD/SMT

-

5 V

-

SMD

-

ROF-78E

-

-

4.5mm

1

87%

5V dc

500mA

2.5 W

-

-

±1%

±3%

Non-Isolated / POL

-

9 → 36V dc

4 mm

12.5mm

13.5mm

In Stock

-

-

-

SMD-10

-

-

5.5 V

4.5 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

100 mA

5 V

- 5 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

-

5 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

2 W

Isolated DC-DC Converters

6.4 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

151 mA

3.3 V

- 3.3 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

8 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SMD-10

-

-

5.5 V

4.5 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

21 mA

24 V

- 24 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 90 C

-

- 40 C

-

Through Hole

-

15 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

1 W

Isolated DC-DC Converters

6.4 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 85 C

-

- 40 C

-

Through Hole

-

3.3 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

1 W

Isolated DC-DC Converters

8 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm

In Stock

-

-

-

SMD-10

-

-

5.5 V

4.5 V

-

+ 100 C

-

- 40 C

-

SMD/SMT

56 mA

9 V

- 9 V

-

-

-

DC-DC Converter

-

-

2 Output

-

-

-

1 W

Isolated DC-DC Converters

1 kV

-

-

Isolated

IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

R15P12S
R15P12S

Recom

In Stock

-

-

-

SIP-7

-

-

16.5 V

13.5 V

-

+ 90 C

-

- 40 C

-

Through Hole

-

12 V

-

-

-

-

DC-DC Converter

-

-

1 Output

-

-

-

1 W

Isolated DC-DC Converters

6.4 kV

-

-

Isolated

-

-

12.5 mm

19.5 mm

9.8 mm