- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | 170 mA | 15 V | - 15 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 4 kV | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 75 C | - 40 C | Through Hole | - | 9 V | - | - | REC6-S_DRW/R | Switches | 1 Output | 6 W | Rocker Switches | 10 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | - | 3.3 V | - | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Rocker Switches | 2 kV | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC6-0509DRW/R8/C/X1 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 75 C | - 40 C | Through Hole | 278 mA | 9 V | - 9 V | - | REC6-S_DRW/R | Switches | 2 Output | 6 W | Rocker Switches | 8 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | 170 mA | 15 V | - 15 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 6 kV | Isolated | 9 V to 18 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-4812SRW/H6/A Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 12 V | - | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Pushbutton Switches | 6 kV | Isolated | - | Pushbutton Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 278 mA | 9 V | - 9 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 2 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC5-4812DRW/H4/A Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 210 mA | 12 V | - 12 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 4 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | - | 5 V | - | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Rocker Switches | 4 kV | Isolated | 36 V to 72 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | 278 mA | 9 V | - 9 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 4 kV | Isolated | 9 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-4812DRW/H6/A Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 210 mA | 12 V | - 12 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 6 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 100 | 18 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 170 mA | 15 V | - 15 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 4 kV | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REC5-4805SRW/H2/C Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 5 V | - | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Rocker Switches | 2 kV | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | - | 5 V | - | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Pushbutton Switches | 1.6 kV | Isolated | 36 V to 72 V | Pushbutton Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 72 V | 18 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | 500 mA | 5 V | - 5 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 4 kV | Isolated | 18 V to 72 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | 170 mA | 15 V | - 15 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 2 kV | Isolated | 9 V to 18 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 3.3 V | - | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Rocker Switches | 4 kV | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RP40-243.3SGW Recom | In Stock | - | - | DIP-8 | - | - | 36 V | 9 V | - | + 57 C | - 40 C | Through Hole | - | 3.3 V | - | Non-Compliant | RP40-GW | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP15-2412DA Recom | In Stock | - | - | DIP-6 | - | - | 36 V | 18 V | - | + 68 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | - | - | DC-DC Converter | 2 Output | 15 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-4812DAW Recom | In Stock | - | - | DIP-6 | - | - | 75 V | 18 V | - | + 67 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | - | RP15-AW | DC-DC Converter | 2 Output | 15 W | Isolated DC-DC Converters | 1.6 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm |