- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Built-in depth | Capacitance measurement | Dimensions | Frequency measurement | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. current measuring range, AC | Max. current measuring range, DC | Max. voltage measuring range, AC | Max. voltage measuring range, DC | Maximum Operating Temperature | Maximum Temperature | Measured value memory | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Resistance test/diode test | RoHS | Temperature measurement | Voltage type of supply voltage | Series | Termination | Type | Subcategory | Power Rating | Depth | Function | Number of Outputs | Efficiency | Output Voltage | Note | Interface | Speed | Output Current | Output Power | Product Type | Air Flow | Noise | Static Pressure | Isolation Voltage | Power | Load Regulation | Product | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-4805SF Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | + 75 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | - | - | - | RP15-F | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | - | 15 W | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | Isolated | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-4812DFW Recom | 711 |
| - | Through Hole | DIP-6 | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | - | - | - | - | + 62 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | 1.25 A | 12 V | - 12 V | - | - | - | - | - | RP30-FW | - | - | DC-DC Converter | 30W | 10.2mm | - | 2 | - | ±12V dc | - | - | - | ±1.25A | 30 W | Isolated DC-DC Converters | - | - | - | 1.6kV dc | - | - | Isolated | - | 10.2 mm | 50.8mm | 25.4 mm | ||
![]() REC3.5-2405SRW/R10/C Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | - | - | - | REC3.5-S_DRW/R | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | - | 3.5 W | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RV-1215D/R8 Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 66 mA | 15 V | - 15 V | - | - | - | - | - | RV-S_D/R | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 2 W | Isolated DC-DC Converters | - | - | - | 8 kV | - | - | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() REC3.5-4812SRW/R10/A Recom | In Stock | - | - | - | DIP-24 | 58.4 | - | - | - | - | 75 V | 36 V | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | 0 | 0 | 1 | - | 12 V | - | - | - | - | - | AC | REC3.5-S_DRW/R | - | - | DC-DC Converter | - | - | Mechanical | 1 Output | - | - | - | - | - | - | 3.5 W | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC8-1212DRW/H2/A/M Recom | In Stock | - | - | - | - | - | No | - | Yes | - | - | - | - | 6000 | 2000 | 1000 | 1000 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-1205D/R8 Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 13.2 V | 10.8 V | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 200 mA | 5 V | - 5 V | - | - | - | - | - | RV-S_D/R | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 2 W | Isolated DC-DC Converters | - | - | - | 8 kV | - | - | Isolated | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RS12-483.3SZ Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | + 75 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 3.3 V | - | - | - | Yes | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | - | 12 W | Isolated DC-DC Converters | - | - | - | 3 kV | - | - | Isolated | - | 19.6 mm | 21.8 mm | 12.1 mm | ||
![]() R-78C12-1.0/X9 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-78C5.0-1.0/X9 Recom | In Stock | - | - | - | - | - | - | 60x25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 622 | Leads | Axial | - | - | - | - | - | - | - | - | - | 6 100 RPM | - | - | - | 40 m3/h | 35 dBA | - mm H2O | - | 1,9 W | - | - | - | - | - | - | ||
![]() R-78C1.8-1.0/X9 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC3-0512DRW/H4/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 9 V | 4.5 V | - | - | - | - | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | 125 mA | 12 V | - 12 V | - | - | Non-Compliant | - | - | REC3-S_DRW(Z) | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | - | 4 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC3-1205DR/H1 Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 13.8 V | 10.2 V | - | - | - | - | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | 300 mA | 5 V | - 5 V | - | - | Non-Compliant | - | - | REC3-S_DR | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | - | 1 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC3-053.3SRW/H4/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 9 V | 4.5 V | - | - | - | - | - | + 80 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 3.3 V | - | - | - | Non-Compliant | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | - | 3 W | Isolated DC-DC Converters | - | - | - | 4 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RBM-0512S Recom | 2670 |
| - | Through Hole | SIP-6 | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 12 V | - | SIP 6 | - | Non-Compliant | - | - | RBM | - | - | DC-DC Converter | 1W | 7.7mm | - | 1 | 78 → 80% | 12V dc | - | - | - | 83mA | 1 W | Isolated DC-DC Converters | - | - | - | 3kV dc | - | ±10% | Isolated | - | 7.7 mm | 16.55mm | 6 mm | ||
![]() REC3.5-4812DRW/R10/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 145 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 3.5 W | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC3.5-2415SRW/R10/A Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | - | 3.5 W | Isolated DC-DC Converters | - | - | - | 10 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC3.5-2412DRW/R10/C Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC8-2412DRWZ/H2/A/M Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 36 V | 9 V | - | - | - | - | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | 333 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 8 W | Isolated DC-DC Converters | - | - | - | 2 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC8-2415DRWZ/H2/A/M Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | 36 V | 9 V | - | - | - | - | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | 267 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | - | - | - | - | - | 8 W | Isolated DC-DC Converters | - | - | - | 2 kV | - | - | Isolated | - | 10.2 mm | 32 mm | 20.3 mm |