- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material Type | Approvals | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Manufacturer Part Number | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Outside Length | Package | RoHS | RoHS-compliant | Shaft Type | Standards Met | Timing Range | Wire Size | Operating Temperature | Series | Termination | Type | Applications | Subcategory | Power Rating | Depth | Current Rating | Function | Number of Outputs | Efficiency | Output Voltage | Voltage | Output Configuration | Output Current | Number of Poles | Input Type | Output Power | Accuracy | Adhesive | Product Type | Isolation Voltage | Number of Bands | Power | Finish | Load Regulation | Background Color | Control Voltage | Mode of Operation | Product | Connection Type | Compliance | Input Voltage | Contacts | IP Rating | Label Width | Height | Length | Width | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-2415DAW Recom | 48 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | Arrow Hart - Cooper Wiring Devices | CD560C9W | - | - | - | + 67 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 500 mA | - | - | 15 V | - 15 V | - | - | - | - | - | - | - | 3 AWG;4 AWG | - | RP15-AW | - | - | - | DC-DC Converter | 15W | 9.9mm | 60 Amps | - | 2 | 88% | ±15V dc | 120/208 | - | ±500mA | 4 | - | 15 W | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | - | ±1% | - | - | - | Isolated | Connector | - | - | - | - | - | 9.9 mm | 25.4mm | 25.4 mm | - | ||
![]() RP30-2415DFW Recom | 813 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | Miscellaneous | SK10458/6107 | - | - | - | + 62 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 1 A | - | - | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | RP30-FW | - | - | - | DC-DC Converter | 30W | 10.2mm | - | - | 2 | - | ±15V dc | - | - | ±1A | - | - | 30 W | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 50.8mm | 25.4 mm | - | ||
![]() RE-1515S Recom | 11 |
| - | Through Hole | SIP-7 | - | - | CE;cULus | - | - | - | - | - | 13.5 → 15.5 V dc | 16.5 V | 13.5 V | Yes | Sick | DFS60B-TBUA08192 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 15 V | - | - | SIP | - | - | Thru-Hollow | - | - | - | -40 to 100 Degrees C | RE | M23 12 Pin Radial | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | - | 15V dc | - | - | 66mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 1kV dc | - | - | - | - | - | - | - | Isolated | - | - | 4.5~5.5 VDC | - | IP65;IP67 | - | 10.2 mm | 19.6mm | 6 mm | - | ||
![]() RK-0505S Recom | 8 |
| - | Through Hole | SIP-7 | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 6 x 10.2 mm | SIP 7 | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | ABB | ACS60401704000B0000901BHD | - | - | 200mA | + 90 C | +85°C | 4.5V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | - | SIP | - | Yes | - | - | - | - | - | RK | - | RK-0505S | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | 78% | 5V dc | - | - | 200mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | - | 1W | - | 0.15 | - | - | - | Isolated | - | - | - | - | - | - | 10.2mm | 19.65mm | 6mm | - | ||
![]() RB-0505S Recom | 2961 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Cooper | 78101161124 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 5 V | - | - | SIP | - | - | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | - | - | RB | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | 78% | 5V dc | - | - | 200mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 500V ac | - | - | - | 15% | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 19.6mm | 6mm | - | ||
![]() RB-0512D Recom | 420 |
| - | Through Hole | SIP-7 | - | - | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | GE - General Electric | - | UL94-VO | 85°C | 42mA | + 85 C | +85°C | - | - 40 C | -40°C | FIXED | Through Hole | 2x | 5V DC | +/- 42mA | 42mA | 42 mA | - | - | 12 V | - 12 V | - | SIP | No | - | - | - | - | - | - | RB | - | RB-0512D | - | DC-DC Converter | 1W | 10.2mm | 1,200 Amps | - | 2 | 82% | ±12V dc | - | - | ±42mA | - | - | 1 W | 1% | - | Isolated DC-DC Converters | 500V ac | - | - input/output voltage 1W | - | 0.1 | - | - | - | Isolated | - | - | - | - | - | - | 10.2mm | 19.6mm | 6mm | - | ||
![]() RBM-0515S Recom | 2723 |
| - | Through Hole | SIP-6 | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Miscellaneous | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 15 V | - | - | SIP 6 | - | - | - | - | - | - | - | RBM | - | - | - | DC-DC Converter | 1W | 7.7mm | - | - | 1 | 80 → 84% | 15V dc | - | - | 66mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | - | - | - | ±10% | - | - | - | Isolated | - | - | - | - | - | - | 7.7 mm | 16.55mm | 6 mm | - | ||
![]() RP-1515S Recom | 49 |
| - | Through Hole | SIP-7 | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 16.5 | 13.5 → 16.5 V dc | 16.5 V | 13.5 V | Yes | Miscellaneous | - | - | - | 66mA | + 85 C | +85°C | 13.5 | - 40 C | -40°C | - | Through Hole | 1x | - | - | 66mA | - | 15V | 15V | 15 V | - | - | SIP | - | Yes | - | - | - | - | - | RP | - | RP-1515S | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | - | 15V dc | - | - | 66mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 2.6kV ac | - | 1W | - | - | - | - | - | Isolated | - | - | - | - | - | - | 10.2mm | 19.65mm | 7.05mm | - | ||
![]() RB-1515D Recom | 91 |
| - | Through Hole | SIP-7 | - | - | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | 13.5 → 15.5 V dc | 16.5 V | 13.5 V | Yes | Cooper | 78101161701 | UL94-VO | 85°C | 33mA | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | 2x | 15V DC | - | 33mA | 33 mA | - | - | 15 V | - 15 V | - | SIP | - | - | - | - | - | - | - | RB | - | SIP 7 | - | DC-DC Converter | 1W | 10.2mm | - | - | 2 | 80 → 84% | ±15V dc | - | - | ±33mA | - | - | 1 W | 1% | - | Isolated DC-DC Converters | 500V ac | - | - input/output voltage 1W | - | 15% | - | - | - | Isolated | - | - | - | - | - | - | 10.2mm | 19.6mm | 6mm | - | ||
![]() R1S-1205 Recom | 6 | - | - | Surface Mount | SMD-8 | Cast Iron | - | - | - | 1pc(s) | (L x W x H) 12.75 x 10.7 x 6.7 mm | SMD 5 | 13.2V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Grove Gear | GR-B842-5-R | - | - | 200mA | + 100 C | +100°C | 10.8V | - 40 C | -40°C | - | SMD/SMT | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | - | SMD | - | Yes | - | - | - | - | - | R1S | - | R1S-1205 | - | DC-DC Converter | 1W | 6.7mm | - | - | 1 | 72 → 78% | 5V dc | - | - | 200mA | - | Solid Shaft | 1 W | - | - | Isolated DC-DC Converters | 1kV dc | - | 1W | - | ±15% | - | - | - | Isolated | - | IEC; RoHS; UL | 10.8 V to 13.2 V | - | - | - | 6.7mm | 12.75mm | 10.7mm | - | ||
![]() R2S-0515 Recom | 12 |
| - | Surface Mount | SMD-8 | - | - | UL | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Warrick a Brand of Gems Sensor | CP67B1A2A1D4X | - | - | - | + 100 C | +100°C | - | - 40 C | -40°C | - | SMD/SMT | - | - | - | - | - | - | - | 15 V | - | - | SMD | - | - | - | - | - | - | - | R2S | - | - | - | DC-DC Converter | 2W | 8.7mm | - | Duplex Pump Down with Alternation | 1 | - | 15V dc | - | SPST | 10 A | - | - | 2 W | - | - | Isolated DC-DC Converters | 1kV dc | - | - | - | ±10% | - | 120 VAC | - | Isolated | - | IEC; RoHS; UL | 4.5 V to 5.5 V | - | - | - | 9 mm | 12.75mm | 10.7 mm | - | ||
![]() R1S-0524 Recom | 12 |
| - | Surface | SMD-8 | - | - | CE, cULus | - | 1pc(s) | (L x W x H) 12.75 x 10.7 x 6.7 mm | SMD 5 | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Macromatic | THR-12262-36JT | - | - | 42mA | + 100 C | +100°C | 4.5V | - 40 C | -40°C | - | SMD/SMT | 1x | - | - | 42mA | - | 24V | 24V | 24 V | - | - | DIP 8 | Yes | Yes | - | - | 10 | - | - | R1S | 0.250 in Flat Blade | R1S-0524 | - | DC-DC Converter | 1W | 6.7mm | - | - | 1 | - | 24V dc | - | - | 42mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 1kV dc | - | 1W | - | ±6% | - | - | One-Shot Falling Edge | Isolated | - | IEC; RoHS; UL | 4.5 V to 5.5 V | SPDT | - | - | 6.7mm | 12.75mm | 10.7mm | - | ||
![]() RP-0515D Recom | 2165 |
| - | Through Hole | SIP-7 | - | Polyester | CSA, UL | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Brady | 20890 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 33 mA | - | - | 15 V | - 15 V | - | SIP | - | - | - | - | - | - | - | RP | - | - | General & Industrial | DC-DC Converter | 1W | 10.2mm | - | - | 2 | 82% | ±15V dc | - | - | ±33mA | - | - | 1 W | - | Yes | Isolated DC-DC Converters | 2.6kV ac | - | - | Matte | 10% | Silver | - | - | Isolated | - | - | - | - | - | 1.5 | 10.2 mm | 19.65mm | 7.05mm | 0.5 | ||
![]() RP15-4805SAW Recom | 2801 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | NTE Electronics | NTE12C509AJW | - | - | - | + 67 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | RP15-AW | - | - | - | DC-DC Converter | 15W | 9.9mm | - | - | 1 | - | 5V dc | - | - | 3A | - | - | 15 W | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 9.9 mm | 25.4mm | 25.4 mm | - | ||
![]() RP30-2405DF Recom | 55 |
| - | Through Hole | - | - | - | CE, CSA, UL | - | - | - | - | - | 18 → 36 V dc | - | - | Yes | Cutler Hammer, Div of Eaton Corp | PDG33F0250E3ZL | - | - | - | - | +85°C | - | - | -40°C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP30 F | - | - | - | - | 30W | 10.2mm | 250 A | - | 2 | - | ±5V dc | - | - | ±3A | - | - | - | - | - | - | 1.6kV dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | ||
![]() RM-1205S Recom | 25530 |
| - | Through Hole | SIP-4 | - | - | - | - | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 12V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Danfoss Electronics | 060G3808 | - | - | 50mA | + 85 C | +85°C | 12V | - 40 C | -40°C | - | Through Hole | 1x | - | - | 50mA | - | 5V | 5V | 5 V | - | - | SIP | - | Yes | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | - | - | RM | - | RM-1205S | - | DC-DC Converter | 0.25W | 10mm | - | - | 1 | 66 → 72% | 5V dc | - | - | 50mA | - | - | 250 mW | - | - | Isolated DC-DC Converters | 1kV dc | - | 0.25W | - | ±15% | - | - | - | Isolated | - | - | - | - | - | - | 10mm | 11.5mm | 6mm | - | ||
![]() RB-0505D Recom | 2301 |
| - | Through Hole | SIP-7 | - | - | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | 13.2V DC | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Continental Belt | 19/D285 | UL94-VO | 85°C | 100mA | + 85 C | +85°C | 10.8V DC | - 40 C | -40°C | - | Through Hole | 2x | 5V DC | +/- 100mA | 100mA | 100 mA | - | - | 5 V | - 5 V | 287.5 Inches | SIP | - | - | - | - | - | - | - | RB | - | RB-0505D | - | DC-DC Converter | 1W | 10.2mm | - | - | 2 | 78% | ±5V dc | - | - | ±100mA | - | - | 1 W | 1% | - | Isolated DC-DC Converters | 500V ac | 19 | - input/output voltage 1W | - | 0.15 | - | - | - | Isolated | - | - | - | - | - | - | 10.2mm | 19.6mm | 6mm | - | ||
![]() RB-2415D/P Recom | In Stock | - | - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | Mitsubishi Electric Automation | E840-0440SCEPA-60 | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 33 mA | - | - | 15 V | - 15 V | - | SIP | - | - | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | - | - | RB | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 2 | 80 → 84% | ±15V dc | - | - | ±33mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 1kV dc | - | - | - | 10% | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 19.6mm | 6mm | - | ||
![]() RNM-0505S Recom | 2316 |
| - | Through Hole | DIP-6 | - | - | - | Solder pins | 1pc(s) | (L x W x H) 8.3 x 8.3 x 6.8 mm | DIP 6 | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Miscellaneous | - | - | - | 200mA | + 85 C | +85°C | - | - 40 C | -40°C | - | Through Hole | 1x | 5V DC | 200mA | 200mA | - | - | - | 5 V | - | - | DIP | - | - | - | CSA-C22.2 No. 60950-1, EN 60950, IEC, IEC/EN 60950-1, UL, UL 60950-1 | - | - | - | RNM | - | RNM-0505S | - | DC-DC Converter | 1W | 6.8mm | - | - | 1 | 70 - 78% | 5V dc | - | - | 200mA | - | - | 1 W | - | - | Isolated DC-DC Converters | 1kV dc | - | 1W | - | 15% | - | - | - | Isolated | - | - | - | - | - | - | 6.8mm | 8.3mm | 8.3mm | - | ||
![]() REC3-2412SRWZ/H6/A Recom | 2237 |
| - | Through Hole | DIP-24 | - | - | CE, CSA, UL | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | Cutler Hammer, Div of Eaton Corp | PDG34N0600E3WJ | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Panel | Through Hole | - | - | - | - | - | - | - | 12 V | - | - | DIP | - | - | - | - | - | - | - | REC3 | - | - | - | DC-DC Converter | 3W | 10.2mm | 600 A | - | 1 | - | 12V dc | - | - | 250mA | - | - | 3 W | - | - | Isolated DC-DC Converters | 6kV dc | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 32mm | 20.3 mm | - |