- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 18 V | 9 V | - | + 85 C | - | - 40 C | - | SMD/SMT | 350 mA | 5 V | - 5 V | - | - | REM3.5E | DC-DC Converter | - | - | 2 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 75 V | 36 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 24 V | - | - | - | REM3.5E | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-0515D/R6/A/SMD Recom | In Stock | - | - | - | DIP-24 | - | 9 V | 4.5 V | - | + 80 C | - | - 40 C | - | SMD/SMT | 166 mA | 15 V | - 15 V | - | - | REM5E | DC-DC Converter | - | - | 2 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP12-11015DAR/N Recom | In Stock | - | - | - | - | - | 160 V | 36 V | - | + 85 C | - | - 40 C | - | Through Hole | 400 mA | 15 V | - 15 V | - | - | RP12-AR | DC-DC Converter | - | - | 2 Output | - | - | - | 12 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP12-11012DAR/P Recom | In Stock | - | - | - | - | - | 160 V | 36 V | - | + 85 C | - | - 40 C | - | Through Hole | 500 mA | 12 V | - 12 V | - | - | RP12-AR | DC-DC Converter | - | - | 2 Output | - | - | - | 12 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() REM5E-1212S/R6/A/SMD Recom | In Stock | - | - | - | DIP-24 | - | 18 V | 9 V | - | + 80 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | REM5E | DC-DC Converter | - | - | 1 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() R2SX-0505/H-TRAY Recom | In Stock | - | - | - | - | - | - | - | - | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | R2SX | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 3 kV | - | Isolated | CAN/CSA; IEC; RoHS; UL | 4.5 V to 5.5 V | 8 mm | 15.24 mm | 11.1 mm | ||
![]() RP12-11024SAR/P Recom | 88 |
| - | Through Hole | - | 36 → 185 V dc | 160 V | 36 V | Yes | + 85 C | +100 °C, +85°C | - 40 C | -40°C | Through Hole | - | 24 V | - | 1 x 1 in | CE, EN50155, EN55032, IEC/EN60950-1 | RP12-AR | DC-DC Converter | 12W | 9.9mm | 1 | 90% | 24V dc | 500mA | 12 W | Isolated DC-DC Converters | 3kV dc | ±0.1% | Isolated | - | - | 9.9 mm | 25.4mm | 25.4mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 18 V | 9 V | - | + 80 C | - | - 40 C | - | SMD/SMT | 208 mA | 12 V | - 12 V | - | - | REM5E | DC-DC Converter | - | - | 2 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-1215D/R6/A/SMD Recom | In Stock | - | - | - | DIP-24 | - | 18 V | 9 V | - | + 75 C | - | - 40 C | - | SMD/SMT | 200 mA | 15 V | - 15 V | - | - | REM6E | DC-DC Converter | - | - | 2 Output | - | - | - | 6 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-4815D/R6/A/SMD Recom | In Stock | - | - | - | DIP-24 | - | 75 V | 36 V | - | + 80 C | - | - 40 C | - | SMD/SMT | 166 mA | 15 V | - 15 V | - | - | REM5E | DC-DC Converter | - | - | 2 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP12-11024DAR/P Recom | In Stock | - | - | - | - | - | 160 V | 36 V | - | + 85 C | - | - 40 C | - | Through Hole | 250 mA | 24 V | - 24 V | - | - | RP12-AR | DC-DC Converter | - | - | 2 Output | - | - | - | 12 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 9 V | 4.5 V | - | + 80 C | - | - 40 C | - | SMD/SMT | 277 mA | 9 V | - 9 V | - | - | REM5E | DC-DC Converter | - | - | 2 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 9 V | 4.5 V | - | + 80 C | - | - 40 C | - | SMD/SMT | 208 mA | 12 V | - 12 V | - | - | REM5E | DC-DC Converter | - | - | 2 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM2-1209S Recom | In Stock | - | - | - | SIP-8 | - | 13.2 V | 10.8 V | - | + 95 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | REM2 | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 5.2 kV | - | Isolated | - | - | 12.2 mm | 23 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 36 V | 18 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 9 V | - | - | - | REM3.5E | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 18 V | 9 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 24 V | - | - | - | REM3.5E | DC-DC Converter | - | - | 1 Output | - | - | - | 3.5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | 36 V | 18 V | - | + 75 C | - | - 40 C | - | SMD/SMT | 335 mA | 9 V | - 9 V | - | - | REM6E | DC-DC Converter | - | - | 2 Output | - | - | - | 6 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-4805S/R6/A/SMD Recom | In Stock | - | - | - | DIP-24 | - | 75 V | 36 V | - | + 80 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | REM5E | DC-DC Converter | - | - | 1 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP12-11005SAR/P Recom | 48 |
| - | Through Hole | - | 36 → 185 V dc | 160 V | 36 V | Yes | + 85 C | +100 °C, +85°C | - 40 C | -40°C | Through Hole | - | 5 V | - | 1 x 1 in | CE, EN50155, EN55032, IEC/EN60950-1 | RP12-AR | DC-DC Converter | 12W | 9.9mm | 1 | 89% | 5V dc | 2.4A | 12 W | Isolated DC-DC Converters | 3kV dc | ±0.1% | Isolated | - | - | 9.9 mm | 25.4mm | 25.4mm |