- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Brand | Contact Materials | Content | Current Limit | Dim | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Mating Style | Max. output current | Maximum Input Voltage | Maximum Operating Temperature | Maximum Output Voltage | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | MSL | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | RoHS | RoHS-compliant | Shell Style# | Standards Met | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Pitch | Max Power Dissipation | Depth | Pin Count | Termination Style | Number of Outputs | Contact Gender | Efficiency | Output Voltage | Note | Interface | ELV | Wire/Cable Type | Cable Length | Output Current | Accessory Type | Output Power | Size | Product Type | Wire/Cable Diameter | Protocol | Insertion Loss (dB) | Isolation Voltage | Power | Mode | Wire/Cable Color | Form Factor | Return Loss | Load Regulation | Product | Mounting Angle | Features | Enclosure Type | Input Voltage | Product Category | IP Rating | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP30-2412DE Recom | In Stock | - | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | PCB | Through Hole | - | - | - | 1.25 A | - | - | 12 V | - 12 V | - | - | Yes | - | - | - | - | - | Printed Circuit | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | 7,5 mm | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | 30 W | - | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 50.8 mm | 40.6 mm | - | ||
![]() R-533.3PA Recom | In Stock | - | - | - | - | - | - | PC | - | - | - | - | - | - | - | - | - | - | - | 18 V | 4.5 V | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | 3.3 V | - | - | - | Yes | - | - | - | - | - | 1554 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | Watertight, Smoked Lid | - | - | - | - | - | - | 16.5 W | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | Multipurpose | - | - | IP66 | 15 mm | 32.2 mm | 9 mm | - | ||
![]() RU-050505 Recom | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 19.6 x 6 x 10.2 mm | - | SIP 7 | - | - | 5V | - | - | - | - | - | - | 100mA | - | - | - | - | 5V | - | - | - | - | - | 2x | 100mA | - | 5V | 5V | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | RU-050505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | 19.6mm | 6mm | - | ||
![]() R-78C3.3-1.0/X9 Recom | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | -40...+85°C | - | H1-M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | SD 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SD | - | - | - | - | SDHC, C10, UHS-I U1, SPI Mode, SMART | - | - | - | - | - | - | - | - | ||
![]() R-78C15-1.0/X9 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level 3 (J-STD-033) | - | - | - | - | - | - | - | LCC | - | Yes | - | - | - | - | - | BC95 | - | - | - | - | NB-IoT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2xUART | - | - | - | - | - | - | 23,6x19,9x2,2mm | - | - | CoAP, DTLS, MQTT, TCP, UDP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,2 mm | - | - | - | ||
![]() RS12-2412SZ Recom | 41 |
| - | - | - | Through Hole | SIP-8 | - | - | - | - | 7mA | - | 21.8 x 12.1x 9.6mm | - | - | - | - | - | 36 V | 9 V | - | - | - | - | 36V | + 75 C | 13.2V | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | 12 V | - | - | SIP | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | 8 | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 12 W | - | Isolated DC-DC Converters | - | - | - | 3 kV | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 19.6 mm | 21.8 mm | 12.1 mm | - | ||
![]() RS12-243.3SZ Recom | 853 |
| - | - | - | Through Hole | SIP-8 | - | - | - | - | 7mA | - | 21.8 x 12.1x 9.6mm | - | - | - | - | - | 36 V | 9 V | - | - | - | - | 36V | + 75 C | 3.63V | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | 3.3 V | - | - | SIP | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | 8 | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 12 W | - | Isolated DC-DC Converters | - | - | - | 3 kV | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 19.6 mm | 21.8 mm | 12.1 mm | - | ||
![]() RE-0515S Recom | 2615 |
| - | Silver | - | Through Hole | SIP-7 | - | JAE Electronics | Copper Alloy | - | - | - | - | - | 1 | Male | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | JAE Electronics | Threaded | - | - | + 85 C | - | +85°C | - | - 40 C | -40°C | - | Free Hanging | - | - | - | - | - | - | 15 V | - | SIP | - | Details | - | Plug | - | - | Bulk | N/MS | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | 1W | - | - | 10.2mm | - | Solder | 1 | Pin (Male) | - | 15V dc | - | - | - | - | - | 66mA | - | 1 W | - | Standard Circular Connector | - | - | - | 1kV dc | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | Standard Circular Connector | - | 10.2 mm | 19.6mm | 6 mm | - | ||
![]() RH-051509D Recom | 2894 |
| - | - | - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | - | - | - | + 90 C | - | +90°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | 56 mA | - | - | 15 V | - 9 V | SIP 7 | - | - | - | - | - | - | - | RH | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1W | - | - | 10.2mm | - | - | 2 | - | 70 → 81% | -9 V dc, 15V dc | - | - | - | - | - | -56 mA, 33mA | - | 1 W | - | Isolated DC-DC Converters | - | - | - | 3kV dc | - | - | - | - | - | 0.1 | Isolated | - | - | - | - | - | - | 10.2 mm | 19.5mm | 6 mm | - | ||
![]() RN-2424S Recom | In Stock | - | - | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | - | - | - | - | 26.4 V | 21.6 V | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | RN | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 1.25 W | - | Isolated DC-DC Converters | - | - | - | 1 kV | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 7.62 mm | 12.6 mm | 10.1 mm | - | ||
![]() RP15-483.3SAW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R05-100B Recom | 28 |
| - | - | - | Through Hole | DIP-24 | - | - | - | 1pc(s) | - | (L x W x H) 31.8 x 20.3 x 9.4 mm | - | DIP 24 | - | - | 6V | 4.5 → 6 V dc | 6 V | 4.5 V | Yes | - | - | 25mA | - | + 85 C | - | +70°C | 4.5V | - 40 C | -40°C | - | Through Hole | - | 1x | 25mA | - | 120V | 41V | 120 V | - | DIP 24 | - | Non-Compliant | Yes | - | EN 60950-1 | - | - | Rxx-B | - | - | - | - | R05-100B | - | - | - | - | - | - | DC-DC Converter | 3W | - | - | 9.4mm | - | - | 1 | - | 77% | 40 → 120V dc | - | - | - | - | - | 25mA | - | 5 W | - | Isolated DC-DC Converters | - | - | - | 3kV dc | 3W | - | - | - | - | ±0.5% | Isolated | - | - | - | - | - | - | 9.4mm | 31.8mm | 20.3mm | - | ||
![]() R1D-0515 Recom | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 15.24 x 10.7 x 6.7 mm | - | SMD 6 | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 4.5V | - | - | - | - | - | 2x | - | - | 15V | 15V | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | R1D-0515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 6.7mm | 15.24mm | 10.7mm | - | ||
![]() RB-3.305S/E Recom | 2301 |
| - | - | - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | - | - | - | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | - | - | - | - | + 100 C | - | +100°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | RB | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1W | - | - | - | - | - | 1 | - | 83% | 5V dc | - | - | - | - | - | 200mA | - | 1 W | - | Isolated DC-DC Converters | - | - | - | 1kV dc | - | - | - | - | - | 0.12 | Isolated | - | - | - | - | - | - | 10.2 mm | 19.6mm | 6 mm | - | ||
![]() REC3-053.3SRW/H6/C Recom | In Stock | - | - | - | - | - | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | - | 9 V | 4.5 V | - | - | - | - | - | + 80 C | - | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | 3.3 V | - | - | - | Non-Compliant | - | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 3 W | - | Isolated DC-DC Converters | - | - | - | 6 kV | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 10.2 mm | 32 mm | 20.3 mm | - | ||
![]() RM-0512S Recom | 2323 |
| - | - | Cable | Through Hole | SIP-4 | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | - | - | - | + 85 C | - | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | 12 V | - | SIP | - | Compliant | - | - | - | - | Bulk | RM | - | - | - | Duplex LC | - | - | - | - | - | Blue | Male | DC-DC Converter | 0.25W | - | - | 10mm | - | - | 1 | - | - | 12V dc | - | - | Compliant | Twin Zip | 38 m | 21mA | - | 250 mW | - | Isolated DC-DC Converters | 2 mm | - | 0.5 dB | 500V ac | - | Multimode | Blue | - | 0 dB | - | Isolated | - | - | - | - | - | - | 10 mm | 38 m | 6 mm | No | ||
![]() RP15-4805SA Recom | In Stock | - | - | - | - | - | DIP-6 | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | + 68 C | - | - | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | RP15-A | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 15 W | - | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 9.9 mm | 25.4 mm | 25.4 mm | - | ||
![]() REC3-2405DRWZ/H6/A Recom | 2346 |
| - | - | - | Through Hole | DIP-24 | - | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | - | + 85 C | - | +85°C | - | - 40 C | -40°C | - | Through Hole | - | - | - | 300 mA | - | - | 5 V | - 5 V | DIP | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | REC3 | 0.01 % | 2 | 5 ppm/°C | - | - | 277 Ω | 125 °C | -55 °C | Thin Film | - | - | DC-DC Converter | 3W | - | 250 mW | 10.2mm | - | - | 2 | - | - | ±5V dc | - | - | - | - | - | ±300mA | - | 3 W | - | Isolated DC-DC Converters | - | - | - | 6kV dc | - | - | - | - | - | - | Isolated | - | Moisture Resistant | - | - | - | - | 838.2 µm | 2.032 mm | 1.27 mm | - | ||
![]() REC3-2412DRWZ/H2/A Recom | In Stock | - | - | - | - | - | DIP-24 | - | Amphenol Positronic | - | - | - | - | - | - | 5 | - | - | - | 36 V | 9 V | - | Positronic | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Through Hole | - | - | - | 125 mA | - | - | 12 V | - 12 V | - | - | - | - | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | 3 W | - | Mixed Contact D-Sub Connectors | - | - | - | 2 kV | - | - | - | - | - | - | Isolated | - | - | - | - | D-Sub Mixed Contact Connectors | - | 10.2 mm | 32 mm | 20.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | SMD-24 | - | Amphenol Positronic | - | - | - | - | - | - | 5 | - | - | - | 72 V | 18 V | - | Positronic | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | REC3-S_DRW(Z) | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 3 W | - | Mixed Contact D-Sub Connectors | - | - | - | 2 kV | - | - | - | - | - | - | Isolated | - | - | - | 18 V to 72 V | D-Sub Mixed Contact Connectors | - | 11.2 mm | 32 mm | 19.9 mm | - |