- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC6A-0505SW/H2/X1 Recom | 2424 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | - | - | + 65 C | +65°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5 V | - | DIP 24 | - | - | REC6A | - | DC-DC Converter | 6W | 10.2mm | 1 | 73% | 5V dc | 1.2A | 6 W | Isolated DC-DC Converters | 2kV dc | - | - | ±0.6% | Isolated | - | - | 10.2 mm | 31.8mm | 20.3mm | ||
![]() REC6A-2405SW/H2 Recom | 59585 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | - | + 65 C | +65°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5 V | - | DIP 24 | - | - | REC6A | - | DC-DC Converter | 6W | 10.2mm | 1 | 80% | 5V dc | 1.2A | 6 W | Isolated DC-DC Converters | 2kV dc | - | - | ±0.6% | Isolated | - | - | 10.2 mm | 31.8mm | 20.3mm | ||
![]() REC30-245.1SZ Recom | 125 |
| - | Through Hole | DIP-8 | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5.1 V | - | - | - | CAN, CSA, cULus Recognised, EN, EN55022, EN60950, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, IEC, IEC60950, IECEE CB SCHEME, REACH, UL, UL60950 | REC30-Z | - | DC-DC Converter | 30W | 10.2mm | 1 | - | 5V dc | 6A | 30 W | Isolated DC-DC Converters | 1.6kV dc | - | - | ±0.5% | Isolated | - | - | 10.2 mm | 50.8mm | 40.6mm | ||
![]() REC5-2415SRWZ/H2/A Recom | 2290243 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | + 105 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 15 V | - | DIP | - | - | REC5 | - | DC-DC Converter | 5W | 10.2mm | 1 | - | 15V dc | 340mA | 5 W | Isolated DC-DC Converters | 2kV dc | - | - | ±0.6% | Isolated | - | - | 10.2 mm | 32mm | 20.3mm | ||
![]() R12P05S Recom | 2519 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | + 90 C | +90°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5 V | - | SIP | - | - | R12P | - | DC-DC Converter | 1W | 12.5mm | 1 | 75% | 5V dc | 200mA | 1 W | Isolated DC-DC Converters | 6.4kV dc | - | - | 0.15 | Isolated | - | - | 12.5 mm | 19.5mm | 9.8 mm | ||
![]() R1S-1205-R Recom | 972 |
| - | Surface Mount | SMD-8 | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | + 100 C | +100°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | - | 5 V | - | SMD | - | - | R1S | - | DC-DC Converter | 1W | 6.7mm | 1 | 72 → 78% | 5V dc | 200mA | 1 W | Isolated DC-DC Converters | 1kV dc | - | - | 0.15 | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75mm | 10.7 mm | ||
![]() R-78AA3.3-0.5SMD-R Recom | 662 |
| - | Surface Mount | - | 2.7g | - | - | - | - | - | - | 32 V | 4.75 V | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | SMD 10 | - | - | R-78AA-0.5 | - | - | 0.4W | 8.8mm | 1 | 91% | 3.3V dc | 500mA | 1.65 W | - | - | - | 0.4% | 0.4% | Non-Isolated / POL | - | 4.75 → 32V dc | 9 mm | 15.3mm | 9.4mm | ||
![]() RB-1212D/P Recom | 61 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 42 mA | - | - | 12 V | - 12 V | SIP | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | RB | - | DC-DC Converter | 1W | 10.2mm | 2 | 82% | ±12V dc | ±42mA | 1 W | Isolated DC-DC Converters | 1kV dc | - | - | 0.1 | Isolated | - | - | 10.2 mm | 19.6mm | 6mm | ||
![]() RN-3.305S Recom | 2494 |
| - | Through Hole | DIP-8 | - | - | - | - | - | - | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5 V | - | DIP 8 | - | - | RN | - | DC-DC Converter | 1.25W | 7.62mm | 1 | 70 → 72% | 5V dc | 250mA | 1.25 W | Isolated DC-DC Converters | 1kV dc | - | - | ±15% | Isolated | - | - | 7.62 mm | 12.6mm | 10.1 mm | ||
![]() RN-2412S Recom | 69 |
| - | Through Hole | DIP-8 | - | - | - | - | - | - | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 12 V | - | DIP 8 | - | - | RN | - | DC-DC Converter | 1.25W | 7.62mm | 1 | 79 → 82% | 12V dc | 100mA | 1.25 W | Isolated DC-DC Converters | 1kV dc | - | - | ±10% | Isolated | - | - | 7.62 mm | 12.6mm | 10.1 mm | ||
![]() RPX-2.5-CT Recom | 147 |
| - | Surface Mount | - | - | - | - | - | - | - | 4.5 → 28 V dc | 28 V | 4.5 V | No | - | - | + 85 C | +85°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | - | 1.2 V to 6 V | - | QFN | - | - | RPX-2.5 | - | - | - | 2.1mm | 1 | 0.91 | 1.2 → 6V dc | 2.5A | - | - | - | - | - | 0.005 | Non-Isolated / POL | - | - | 2 mm | 4.1mm | 4.6mm | ||
![]() RS-0515D Recom | 21 |
| - | Through Hole | - | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 9V | 4.5 → 9 V dc | - | - | Yes | - | - | - | +85°C | 4.5V | - | -40°C | - | 2x | - | - | - | - | 15V | 15V | - | - | SIP | Yes | - | RS | RS-0515D | - | 2W | 11.1mm | 2 | - | ±15V dc | ±67mA | - | - | 500V ac | 2W | - | - | - | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() RBM-0512D Recom | 2356 |
| - | Through Hole | SIP-6 | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 41 mA | - | - | 12 V | - 12 V | SIP | - | - | RBM | - | DC-DC Converter | 1W | 7.7mm | 2 | - | ±12V dc | ±41mA | 1 W | Isolated DC-DC Converters | 3kV dc | - | - | ±10% | Isolated | - | - | 7.7 mm | 16.55mm | 6 mm | ||
![]() RS-1215D Recom | 23 |
| - | Through Hole | SIP-8 | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 18V | 9 → 18 V dc | 18 V | 9 V | Yes | - | - | + 85 C | +85°C | 9V | - 40 C | -40°C | Through Hole | 2x | - | - | - | 67 mA | 15V | 15V | 15 V | - 15 V | SIP | Yes | - | RS | RS-1215D | DC-DC Converter | 2W | 11.1mm | 2 | 80% | ±15V dc | ±67mA | 2 W | Isolated DC-DC Converters | 500V ac | 2W | - | - | Isolated | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() R15-100B Recom | 976 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 14 → 17 V dc | 17 V | 14 V | Yes | - | - | + 85 C | +70°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 103 V | - | DIP 24 | - | UL 94V-0, UL/EN 60950-1 | R15 | - | DC-DC Converter | 5W | 9.4mm | 1 | 82% | 55 → 135V dc | 50mA | 5 W | Isolated DC-DC Converters | 3kV dc | - | - | ±0.5% | Isolated | - | - | 9.4 mm | 31.8mm | 20.3mm | ||
![]() RP-1505S Recom | 49 |
| - | Through Hole | SIP-7 | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 16.5 | 13.5 → 16.5 V dc | 16.5 V | 13.5 V | Yes | - | 200mA | + 85 C | +85°C | 13.5 | - 40 C | -40°C | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | SIP | Yes | - | RP | RP-1505S | DC-DC Converter | 1W | 10.2mm | 1 | - | 5V dc | 200mA | 1 W | Isolated DC-DC Converters | 2.6kV ac | 1W | - | - | Isolated | - | - | 10.2mm | 19.65mm | 7.05mm | ||
![]() RE-1205S Recom | 28 |
| - | Through Hole | SIP-7 | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | 85°C | 200mA | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | 1x | 12V DC | 200mA | 200mA | - | - | - | 5 V | - | SIP | - | UL 60950-1 | RE | RE-1205S | DC-DC Converter | 1W | 10.2mm | 1 | 78 → 80% | 5V dc | 200mA | 1 W | Isolated DC-DC Converters | 1kV dc | 1W | - | 10% | Isolated | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() R-78AA3.3-0.5SMD Recom | 2672 |
| - | Surface Mount | - | 2.7g | - | 1pc(s) | (L x W x H) 15.3 x 9.6 x 8.8 mm | SMD 10 | 32V | - | 32 V | 4.75 V | - | - | 500mA | + 85 C | +85°C | 4.75V | - 40 C | -40°C | SMD/SMT | 1x | - | - | 500mA | - | 5.5V | 3V | 3.3 V | - | DIP | Yes | - | R-78AA-0.5 | R-78AA3.3-0.5SMD | - | 1.65W | 8.8mm | 1 | 91% | 3.3V dc | 500mA | 1.65 W | - | - | - | ±0.4% | ±1% | Non-Isolated / POL | - | 4.75 → 32V dc | 8.8mm | 15.3mm | 9.6mm | ||
![]() RP-1212S Recom | 2829 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 12 V | - | SIP | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | RP | - | DC-DC Converter | 1W | 10.2mm | 1 | 78% | 12V dc | 84mA | 1 W | Isolated DC-DC Converters | 2.6kV ac | - | - | 0.15 | Isolated | - | - | 10.2 mm | 19.65mm | 7.05mm | ||
![]() RE-1215S Recom | 31286447 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 15 V | - | SIP | - | - | RE | - | DC-DC Converter | 1W | 10.2mm | 1 | 80 → 84% | 15V dc | 66mA | 1 W | Isolated DC-DC Converters | 1kV dc | - | - | 0.1 | Isolated | - | - | 10.2 mm | 19.6mm | 6mm |