- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | Angle | Approvals | Cable Style | Connections | Content | Dim | Enclosure | Grip Type | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Manufacturer Part Number | Material (details) | Max. operating temperature | Max. output current | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS | RoHS-compliant | Shaft Type | Standards Met | Wire Size | Operating Temperature | Series | Termination | Type | Composition | Color | Applications | Subcategory | Power Rating | Depth | Style | Current Rating | Number of Outputs | Efficiency | Output Voltage | Voltage | Output Current | Number of Poles | Output Power | Accuracy | Protection Features | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Connection Type | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPX-2.5-R Recom | In Stock | - | - | - | - | Polyamide with Thermoplastic Elastomer | - | - | - | - | - | - | - | - | - | - | - | 28 V | 4.5 V | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 1.2 V to 6 V | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | 2 mm | 4.5 mm | 4 mm | ||
![]() ROM-1212S Recom | 39 |
| - | Through Hole | SIP-4 | Nylon | - | Straight | CSA, UL | Round | Solder pins | 1pc(s) | (L x W x H) 11.5 x 6.05 x 7.7 mm | SIP 4 | Bushing Grip with Strain Relief | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Hubbell | SHC2044CR | - | 85°C | 83mA | 28.7 mm | + 85 C | +85°C | - | 25.4 mm | - 40 C | -40°C | - | Through Hole | 1x | 12V DC | 83mA | 83mA | - | - | - | 12 V | - | SIP | No | - | - | - | - | - | ROM | - | ROM-1212S | Non-Metallic | - | - | DC-DC Converter | 1W | 7.7mm | - | - | 1 | 82% | 12V dc | - | 83mA | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | 1W | - | ±10% | Isolated | - | - | - | 7.7mm | 11.5mm | 6.05mm | ||
![]() RBM-1212D Recom | 2834 |
| - | Through Hole | SIP-6 | - | - | - | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Hubbell | 31518113BPK100 | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 41 mA | - | - | 12 V | - 12 V | SIP | - | - | - | CSA-C22.2 No. 60950-1, EN 60950, IEC, IEC/EN 60950-1, UL, UL 60950-1 | - | - | RBM | - | - | - | - | - | DC-DC Converter | 1W | 7.7mm | - | - | 2 | 80 → 82% | ±12V dc | - | ±41mA | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | - | - | ±10% | Isolated | - | - | - | 7.7 mm | 16.55mm | 6mm | ||
![]() RM-3.33.3S Recom | 51 |
| - | Through Hole | SIP-4 | - | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | - | - | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | Mencom | - | - | - | 76mA | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | 1x | 3.3V DC | 76mA | 76mA | - | - | - | 3.3 V | - | SIP | - | - | - | - | - | - | RM | - | RM-3.33.3S | - | - | - | DC-DC Converter | 0.25W | 10mm | - | - | 1 | 65 - 70% | 3.3V dc | - | 76mA | - | 250 mW | - | - | Isolated DC-DC Converters | 1kV dc | 0.25W | - | ±20% | Isolated | - | - | - | 10mm | 11.5mm | 6mm | ||
![]() RK-1215S Recom | 2938 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | - | - | - | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Clarostat-Honeywell | VK160W60K | - | - | - | - | + 90 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 15 V | - | SIP | - | - | - | - | - | - | RK | - | - | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | - | 15V dc | - | 66mA | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | - | - | - | Isolated | - | - | - | 10.2 mm | 19.6mm | 6 mm | ||
![]() R-789.0-0.5 Recom | 36 |
| - | Through Hole | - | - | 1.9g | - | - | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 7.55 x 10.2 mm | SIP 3 | - | 32V DC | - | 32 V | 11 V | - | Miscellaneous | - | UL94-VO | 71°C | 0.5A | - | + 85 C | +85°C | 11V DC | - | - 40 C | -40°C | - | Through Hole | 1x | - | - | 500mA | - | - | - | 9 V | - | SIP | - | - | - | - | - | - | R-78-0.5 | - | SIP 3 | - | - | - | - | 2.5W | 10.2mm | - | - | 1 | 96% | 9V dc | - | 500mA | - | 4.5 W | 2% | - | - | - | 4.5W | ±0.2% | ±0.4% | Non-Isolated / POL | - | 11 → 32V dc | - | 10.2mm | 11.5mm | 7.55mm | ||
![]() ROM-0505S Recom | 2507 | - | - | Through Hole | SIP-4 | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Cutler Hammer, Div of Eaton Corp | PDG62P2500P2MN | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | Panel | Through Hole | - | - | - | - | - | - | - | 5 V | - | SIP | - | - | - | - | - | - | ROM | - | - | - | - | - | DC-DC Converter | 1W | 7.7mm | - | 2,500 A | 1 | 78% | 5V dc | - | 200mA | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | - | - | ±15% | Isolated | - | - | - | 7.7 mm | 11.5mm | 6.05 mm | ||
![]() RP-0515S Recom | 2210 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | - | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Hubbell | - | - | - | 66mA | - | + 85 C | +85°C | 4.5V | - | - 40 C | -40°C | - | Through Hole | 1x | - | - | 66mA | - | 15V | 15V | 15 V | - | SIP | - | Yes | - | REACH | - | - | RP | - | RP-0515S | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | 82% | 15V dc | - | 66mA | - | 1 W | - | - | Isolated DC-DC Converters | 2.6kV ac | 1W | - | - | Isolated | - | - | - | 10.2mm | 19.65mm | 7.05mm | ||
![]() R-78AA9.0-0.5SMD Recom | 16 |
| - | Surface Mount | - | - | 2.7g | - | - | - | - | 1pc(s) | (L x W x H) 15.3 x 9.6 x 8.8 mm | SMD 10 | - | 32V | - | 32 V | 11 V | - | Schneider Electric | - | - | - | 500mA | - | + 85 C | +85°C | 11V | - | - 40 C | -40°C | - | SMD/SMT | 1x | - | - | 500mA | - | 12.6V | 4.5V | 9 V | - | DIP | - | Yes | - | EN60950 | - | - | R-78AA-0.5 | - | R-78AA9.0-0.5SMD | - | - | Automation, Industrial | - | 5W | 8.8mm | - | - | 1 | 96% | 9V dc | - | 500mA | - | 4.5 W | - | Short Circuit Protection | - | - | - | 0.1% | 0.7% | Non-Isolated / POL | - | 11 → 32V dc | - | 8.8mm | 15.3mm | 9.6mm | ||
![]() R-543.3PA Recom | 2866 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 18 V dc | 18 V | 4.5 V | No | - | - | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 3.3 V | - | SIP | - | - | - | - | - | - | R | - | - | - | - | - | - | 6W | 15mm | - | - | 1 | 93% | 3.3V dc | - | 4A | - | 22 W | - | - | - | - | - | - | ±2% | Non-Isolated / POL | - | - | - | 15 mm | 32.2mm | 9.1mm | ||
![]() R24-150B Recom | 15 |
| - | Through Hole | DIP-24 | - | - | - | CSA | - | - | 1pc(s) | (L x W x H) 31.8 x 20.3 x 9.4 mm | DIP 24 | - | 27V | 21 → 27 V dc | 27 V | 21 V | Yes | Thomas & Betts | 4164 | - | - | 50mA | - | + 85 C | +70°C | 21V | - | - 40 C | -40°C | - | Through Hole | 1x | - | - | 50mA | - | 200V | 92V | 210 V | - | DIP 24 | - | Yes | - | EN 60950-1 | - | - | R24 | - | EMT (Electrical Metallic Tubing) | Steel | - | - | DC-DC Converter | 5W | 9.4mm | One Hole | - | 1 | 84% | 95 → 210V dc | - | 50mA | - | 5 W | - | - | Isolated DC-DC Converters | 3kV dc | 5W | - | ±0.5% | Isolated | - | - | - | 9.4mm | 31.8mm | 20.3mm | ||
![]() RE-0505S/P Recom | 2614 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | - | - | - | - | 200mA | - | + 85 C | +85°C | 4.5V | - | - 40 C | -40°C | - | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | SIP | - | Yes | - | - | - | - | RE | - | RE-0505S/P | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | 80% | 5V dc | - | 200mA | - | 1 W | - | - | Isolated DC-DC Converters | 1kV dc | 1W | - | 0.15 | Isolated | - | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() RP15-2415DAW Recom | 48 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | Arrow Hart - Cooper Wiring Devices | CD560C9W | - | - | - | - | + 67 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 500 mA | - | - | 15 V | - 15 V | - | - | - | - | - | 3 AWG;4 AWG | - | RP15-AW | - | - | - | - | - | DC-DC Converter | 15W | 9.9mm | - | 60 Amps | 2 | 88% | ±15V dc | 120/208 | ±500mA | 4 | 15 W | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | ±1% | Isolated | Connector | - | - | 9.9 mm | 25.4mm | 25.4 mm | ||
![]() RP30-2415DFW Recom | 813 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | Miscellaneous | SK10458/6107 | - | - | - | - | + 62 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 1 A | - | - | 15 V | - 15 V | - | - | - | - | - | - | - | RP30-FW | - | - | - | - | - | DC-DC Converter | 30W | 10.2mm | - | - | 2 | - | ±15V dc | - | ±1A | - | 30 W | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | - | Isolated | - | - | - | 10.2 mm | 50.8mm | 25.4 mm | ||
![]() RE-1515S Recom | 11 |
| - | Through Hole | SIP-7 | - | - | - | CE;cULus | - | - | - | - | - | - | - | 13.5 → 15.5 V dc | 16.5 V | 13.5 V | Yes | Sick | DFS60B-TBUA08192 | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 15 V | - | SIP | - | - | Thru-Hollow | - | - | -40 to 100 Degrees C | RE | M23 12 Pin Radial | - | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | - | 15V dc | - | 66mA | - | 1 W | - | - | Isolated DC-DC Converters | 1kV dc | - | - | - | Isolated | - | 4.5~5.5 VDC | IP65;IP67 | 10.2 mm | 19.6mm | 6 mm | ||
![]() RK-0505S Recom | 8 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 6 x 10.2 mm | SIP 7 | - | 5.5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | ABB | ACS60401704000B0000901BHD | - | - | 200mA | - | + 90 C | +85°C | 4.5V | - | - 40 C | -40°C | - | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | SIP | - | Yes | - | - | - | - | RK | - | RK-0505S | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | 78% | 5V dc | - | 200mA | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | 1W | - | 0.15 | Isolated | - | - | - | 10.2mm | 19.65mm | 6mm | ||
![]() RB-0505S Recom | 2961 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Cooper | 78101161124 | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 5 V | - | SIP | - | - | - | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | - | - | RB | - | - | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | 78% | 5V dc | - | 200mA | - | 1 W | - | - | Isolated DC-DC Converters | 500V ac | - | - | 15% | Isolated | - | - | - | 10.2 mm | 19.6mm | 6mm | ||
![]() RB-0512D Recom | 420 |
| - | Through Hole | SIP-7 | - | - | - | - | - | Solder pins | 1pc(s) | (L x W x H) 19.6 x 6 x 10.2 mm | SIP 7 | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | GE - General Electric | - | UL94-VO | 85°C | 42mA | - | + 85 C | +85°C | - | - | - 40 C | -40°C | FIXED | Through Hole | 2x | 5V DC | +/- 42mA | 42mA | 42 mA | - | - | 12 V | - 12 V | SIP | No | - | - | - | - | - | RB | - | RB-0512D | - | - | - | DC-DC Converter | 1W | 10.2mm | - | 1,200 Amps | 2 | 82% | ±12V dc | - | ±42mA | - | 1 W | 1% | - | Isolated DC-DC Converters | 500V ac | - input/output voltage 1W | - | 0.1 | Isolated | - | - | - | 10.2mm | 19.6mm | 6mm | ||
![]() RBM-0515S Recom | 2723 |
| - | Through Hole | SIP-6 | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Miscellaneous | - | - | - | - | - | + 85 C | +85°C | - | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | - | - | 15 V | - | SIP 6 | - | - | - | - | - | - | RBM | - | - | - | - | - | DC-DC Converter | 1W | 7.7mm | - | - | 1 | 80 → 84% | 15V dc | - | 66mA | - | 1 W | - | - | Isolated DC-DC Converters | 3kV dc | - | - | ±10% | Isolated | - | - | - | 7.7 mm | 16.55mm | 6 mm | ||
![]() RP-1515S Recom | 49 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | - | 16.5 | 13.5 → 16.5 V dc | 16.5 V | 13.5 V | Yes | Miscellaneous | - | - | - | 66mA | - | + 85 C | +85°C | 13.5 | - | - 40 C | -40°C | - | Through Hole | 1x | - | - | 66mA | - | 15V | 15V | 15 V | - | SIP | - | Yes | - | - | - | - | RP | - | RP-1515S | - | - | - | DC-DC Converter | 1W | 10.2mm | - | - | 1 | - | 15V dc | - | 66mA | - | 1 W | - | - | Isolated DC-DC Converters | 2.6kV ac | 1W | - | - | Isolated | - | - | - | 10.2mm | 19.65mm | 7.05mm |