- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Material | Body Material | Shape | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Number of Outputs | Number of Contacts | Operating Supply Voltage | Contact Style | Insulation Resistance | Test Frequency | Number of Ports | Output Power | Address Bus Width | Product Type | Density | Isolation Voltage | Product | Compliance | Input Voltage | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-2424SAW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP10-1215DA Recom | In Stock | - | - | - | - | - | Polymer | - | Sheet | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 221 °C | -40 °C | - | - | - | - | - | - | - | - | 10 GHz | - | - | - | - | - | - | - | - | - | - | 200 µm | 240 mm | 240 mm | 200 µm | - | No SVHC | ||
![]() RP20-243.3SFR Recom | In Stock | - | - | Gold | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Crimp | - | Circular | 2.804 MΩ | - | - | - | Receptacle | - | - | 7 | - | Socket | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() R1S8-3.305/EP Recom | In Stock | - | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | - | R1S/E | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 12.75 mm | 10.7 mm | - | - | - | ||
![]() R1S12-3.305/HP Recom | In Stock | - | - | - | - | SMD-12 | - | - | - | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | - | 5 V | - | - | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 3 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 15.24 mm | 10.7 mm | - | - | - | ||
![]() R1S8-243.3 Recom | In Stock | - | - | - | - | SMD-8 | - | - | - | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | - | 3.3 V | - | Compliant | R1S | - | - | - | - | - | 70 °C | 0 °C | - | - | DC-DC Converter | 1 Output | - | 3.3 V | - | - | - | 1 | 1 W | 18 b | Isolated DC-DC Converters | 4.5 Mb | 1 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | - | 7 mm | 12.75 mm | 10.7 mm | - | No | - | ||
![]() R1Z-123.3/HP-R Recom | In Stock | - | - | - | - | SMD-10 | - | - | - | 12.6 V | 11.4 V | + 70 C | - 40 C | SMD/SMT | - | 3.3 V | - | Non-Compliant | R1Z | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 2 kV | Isolated | IEC; RoHS; UL | 11.4 V to 12.6 V | - | 9 mm | 15.24 mm | 10.7 mm | - | - | - | ||
![]() R1S12-3.312/P-R Recom | In Stock | - | - | - | - | SMD-12 | - | - | - | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | Non-Compliant | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 15.24 mm | 10.7 mm | - | - | - | ||
![]() R1S12-3.312-R Recom | In Stock | - | - | - | - | SMD-12 | - | - | - | 3.63 V | 2.97 V | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | Non-Compliant | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 1 kV | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | - | 7 mm | 15.24 mm | 10.7 mm | - | - | - | ||
![]() R1S8-0524-R Recom | In Stock | - | - | - | - | SMD-8 | - | - | - | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | Non-Compliant | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | - | 7 mm | 12.75 mm | 10.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | SMD-24 | - | - | - | 72 V | 18 V | - | - | SMD/SMT | - | 5 V | - | Non-Compliant | REC3-S_DRW(Z) | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 3 W | - | Isolated DC-DC Converters | - | 2 kV | Isolated | - | 18 V to 72 V | - | 10.16 mm | 32 mm | 20.32 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | SMD-24 | - | - | - | 72 V | 36 V | - | - | SMD/SMT | - | 3.3 V | - | Non-Compliant | REC3-S_DRW(Z) | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 3 W | - | Isolated DC-DC Converters | - | 2 kV | Isolated | - | 36 V to 72 V | - | 10.16 mm | 32 mm | 20.32 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Through Hole | SMD-24 | - | - | - | 72 V | 18 V | - | - | SMD/SMT | 210 mA | 12 V | - 12 V | Non-Compliant | REC5-S_DRW(Z) | 1 % | - | 50 ppm/°C | - | 1 MΩ | 155 °C | -55 °C | Metal Film | - | DC-DC Converter | 2 Output | - | - | - | - | - | - | 5 W | - | Isolated DC-DC Converters | - | 2 kV | Isolated | - | 18 V to 72 V | 3.3 mm | 10.16 mm | 8.7 mm | 20.3 mm | - | No | - | ||
![]() R1Z-1215/HP Recom | In Stock | - | - | - | - | SMD-10 | - | - | - | 12.6 V | 11.4 V | + 70 C | - 40 C | SMD/SMT | - | 15 V | - | Non-Compliant | R1Z | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 2 kV | Isolated | IEC; RoHS; UL | 11.4 V to 12.6 V | - | 9 mm | 15.24 mm | 10.7 mm | - | - | - | ||
![]() R1Z-0509 Recom | In Stock | - | - | - | - | SMD-10 | - | - | - | 5.25 V | 4.75 V | + 70 C | - 40 C | SMD/SMT | - | 9 V | - | - | R1Z | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 1 kV | Isolated | IEC; RoHS; UL | 4.75 V to 5.25 V | - | 9 mm | 15.24 mm | 10.7 mm | - | - | - | ||
![]() R1S-243.3/HP Recom | In Stock | - | - | - | - | SMD-8 | - | - | - | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | - | 3.3 V | - | Non-Compliant | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | - | 7 mm | 12.75 mm | 10.7 mm | - | - | - | ||
![]() R1S8-0509/P Recom | In Stock | - | - | - | - | SMD-8 | - | - | - | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | - | 9 V | - | - | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 1 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | - | 7 mm | 12.75 mm | 10.7 mm | - | - | - | ||
![]() R1S-2424/H Recom | In Stock | - | - | - | - | SMD-8 | - | - | - | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | - | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 3 kV | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | - | 7 mm | 12.75 mm | 10.7 mm | - | - | - | ||
![]() R1S-3.309/H Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1S8-1512 Recom | In Stock | - | - | - | - | SMD-8 | - | - | - | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | Non-Compliant | R1S | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | - | 7 mm | 12.75 mm | 10.7 mm | - | - | - |