- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Manufacturer | Max. output current | Maximum Operating Temperature | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS-compliant | Series | Type | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Power | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-1205/EH Recom | In Stock | - | - | SMD-8 | Carling Technologies | - | - | - | 5 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | - | R1S/E | - | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() REC3-1205DRW/H/B Recom | In Stock | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | 18 V | 9 V | Carling Technologies | - | + 85 C | - | - 40 C | Through Hole | - | - | 300 mA | - | - | 5 V | - 5 V | - | REC3-S_DRW(Z) | - | Switches | 2 Output | 3 W | Rocker Switches | 1.6 kV | - | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() R1S12-0512/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 12 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1212/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 5 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 12 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0524/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 5 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 24 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0505/H-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 5 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1205 Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-1209-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | - | - | - | 5 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 9 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1S12-0509/H-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 9 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-2409/H Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 26.4 V | 21.6 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 9 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-053.3-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0512/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 12 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-121212 Recom | In Stock | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | 42 mA | - | - | 12 V | 12 V | - | R1DA | - | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-0524/P-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 24 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-053.3-R Recom | In Stock | - | - | SMD-8 | Carling Technologies | - | - | - | 10 | - | 5.5 V | 4.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R1DA-241515/P-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | 26.4 V | 21.6 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | 33 mA | - | - | 15 V | 15 V | - | R1DA | - | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S-053.3 Recom | In Stock | - | - | SMD-8 | Carling Technologies | 1pc(s) | (L x W x H) 12.75 x 10.7 x 6.7 mm | SMD 5 | 5 | 5.5V | 5.5 V | 4.5 V | Carling Technologies | 303mA | + 100 C | 4.5V | - 40 C | SMD/SMT | 1x | 303mA | - | 3.3V | 3.3V | 3.3 V | - | Yes | R1S | R1S-053.3 | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | 1W | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 6.7mm | 12.75mm | 10.7mm | ||
![]() R1DA-3.30909-R Recom | In Stock | - | - | SMD-10 | Carling Technologies | - | - | - | 5 | - | 3.6 V | 3 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | 56 mA | - | - | 9 V | 9 V | - | R1DA | - | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1S12-1205/HP-R Recom | In Stock | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | 13.2 V | 10.8 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | - | R1S | - | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1DA-151212/P Recom | In Stock | - | - | SMD-10 | Carling Technologies | - | - | - | 5 | - | 16.5 V | 13.5 V | Carling Technologies | - | + 100 C | - | - 40 C | SMD/SMT | - | - | 42 mA | - | - | 12 V | 12 V | - | R1DA | - | Switches | 2 Output | 1 W | Rocker Switches | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm |