- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP-2415S/P/X2 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 26.4 V | 21.6 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | RP | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 5.2 kV | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() R1D-1212/HP-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 42 mA | - | - | 12 V | - 12 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1212/HP Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 42 mA | - | - | 12 V | - 12 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-2409/P-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 5 | - | - | 26.4 V | 21.6 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 56 mA | - | - | 9 V | - 9 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D-1205/H-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 100 mA | - | - | 5 V | - 5 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-0505/H Recom | In Stock | - | - | - | SMD-12 | Carling Technologies | - | - | - | 5 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 100 mA | - | - | 5 V | - 5 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-1524-R Recom | In Stock | - | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 21 mA | - | - | 24 V | - 24 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D12-0509/P Recom | In Stock | - | - | - | SMD-12 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 56 mA | - | - | 9 V | - 9 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-123.3/P Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 152 mA | - | - | 3.3 V | - 3.3 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-0505/P-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 100 mA | - | - | 5 V | - 5 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R1D10-1205 Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 100 mA | - | - | 5 V | - 5 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() ROE-1205S Recom | 2286 |
| - | Through Hole | SIP-4 | Carling Technologies | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 10 | 13.2V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | Carling Technologies | 200mA | + 85 C | +85°C | 10.8V | - 40 C | -40°C | Through Hole | 1x | 200mA | - | 5V | 5V | 5 V | - | SIP 4 | Yes | CSA C22.2 No. 60950-1-07, cULus E358085 Recognised, EMI EN 55022 Class A, EMI EN 55022 Class B, UL 60950-1 2nd Edition | ROE | ROE-1205S | Switches | 1W | 10mm | 1 | 80% | 5V dc | 200mA | 1 W | Rocker Switches | 1kV dc | 1W | 0.15 | Isolated | - | - | Rocker Switches | 10mm | 11.5mm | 6mm | ||
![]() R1D-053.3-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 152 mA | - | - | 3.3 V | - 3.3 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R15P3.3S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | - | RxxPxx | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 6.4 kV | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P23.3S/P/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | - | RxxP2xx/R | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 6.4 kV | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P23.3S/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | - | RxxP2xx/R | - | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 8 kV | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1D-0509/P-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 56 mA | - | - | 9 V | - 9 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rotary Switches | 1 kV | - | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rotary Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R15P215D/P/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 66 mA | - | - | 15 V | - 15 V | - | - | - | RxxP2xx/R | - | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 8 kV | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1D-0512/H-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | 42 mA | - | - | 12 V | - 12 V | - | - | - | R1D | - | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | - | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R15P15S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | - | RxxPxx | - | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 6.4 kV | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm |