- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R12P3.3S/P/R8 Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P205S/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P23.3D/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | 300 mA | 3.3 V | - 3.3 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P09D/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | - | Through Hole | 55 mA | 9 V | - 9 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1D-0505/H Recom | In Stock | - | - | - | SMD-10 | - | 5.5 V | 4.5 V | - | + 100 C | - | - 40 C | - | SMD/SMT | 100 mA | 5 V | - 5 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 1 W | Isolated DC-DC Converters | 3 kV | Isolated | IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R12P209S/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P212S Recom | 2884 |
| - | Through Hole | SIP-7 | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | + 95 C | +85°C | - 40 C | -40°C | Through Hole | - | 12 V | - | SIP | R12P | DC-DC Converter | 2W | 12.5mm | 1 | 12V dc | 167mA | 2 W | Isolated DC-DC Converters | 2.6kV ac | Isolated | - | - | 12.5 mm | 19.5mm | 9.8 mm | ||
![]() R15P12D/P Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 90 C | - | - 40 C | - | Through Hole | 41 mA | 12 V | - 12 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P209S/P/R8 Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P12S/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P12D Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 90 C | - | - 40 C | - | Through Hole | 41 mA | 12 V | - 12 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P05S/P/X2/R8 Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R15P09S/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P3.3S/R8 Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P205S/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P1509D/P Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 90 C | - | - 40 C | - | Through Hole | 56 mA | 15 V | - 9 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P12S/P Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 6.4 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P209S/R8 Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P23.3S/R8 Recom | In Stock | - | - | - | SIP-7 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 8 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RNM-1512S/P Recom | In Stock | - | - | - | DIP-6 | - | 16.5 V | 13.5 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | Isolated | - | - | 6.8 mm | 8.3 mm | 8.3 mm |