- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R05P23.3D/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 300 mA | 3.3 V | - 3.3 V | - | RxxP2xx/R | Switches | - | - | 2 Output | - | - | - | 2 W | Rotary Switches | 8 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P09S/P/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | - | 1 W | Rotary Switches | 6.4 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R12P09S/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | - | 1 W | Rotary Switches | 6.4 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P212S/P/X2 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 95 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RxxP2xx | Switches | - | - | 1 Output | - | - | - | 2 W | Rotary Switches | 6.4 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P215D/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 66 mA | 15 V | - 15 V | - | RxxP2xx/R | Switches | - | - | 2 Output | - | - | - | 2 W | Rotary Switches | 6.4 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RN-0507S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 5 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 7 V | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | - | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() R05P15S/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | - | 1 W | Rotary Switches | 8 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P212S/X2/R8 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RxxP2xx/R | Switches | - | - | 1 Output | - | - | - | 2 W | Rotary Switches | 8 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P12S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | RxxPxx | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 6.4 kV | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R09P15S/P/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | RxxPxx/R | Switches | - | - | 1 Output | - | - | - | 1 W | Rotary Switches | 6.4 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P3.3D Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 151 mA | 3.3 V | - 3.3 V | - | RxxPxx | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 6.4 kV | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R05P15D Recom | 2867 |
| - | Through Hole | SIP-7 | Carling Technologies | 10 | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Carling Technologies | + 90 C | +90°C | - 40 C | -40°C | Through Hole | 33 mA | 15 V | - 15 V | SIP | R05P | Switches | 1W | 12.5mm | 2 | 80% | ±15V dc | ±33mA | 1 W | Rocker Switches | 6.4kV dc | 0.1 | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5mm | 9.8 mm | ||
![]() R0.5Z-1515/P-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 15.75 V | 14.25 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 V | - | - | R0.5Z | Switches | - | - | 1 Output | - | - | - | 500 mW | Rocker Switches | 1 kV | - | Isolated | - | 14.25 V to 15.75 V | Rocker Switches | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R05P15D/P/R6.4 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 33 mA | 15 V | - 15 V | - | RxxPxx/R | Switches | - | - | 2 Output | - | - | - | 1 W | Rotary Switches | 6.4 kV | - | Isolated | - | - | Rotary Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R0.5Z-2412/HP Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 25.2 V | 22.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | R0.5Z | Switches | - | - | 1 Output | - | - | - | 500 mW | Rocker Switches | 2 kV | - | Isolated | - | 22.8 V to 25.2 V | Rocker Switches | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-1212/HP Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 12.6 V | 11.4 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | R0.5Z | Switches | - | - | 1 Output | - | - | - | 500 mW | Rocker Switches | 2 kV | - | Isolated | - | 11.4 V to 12.6 V | Rocker Switches | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5Z-1212/H Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 12.6 V | 11.4 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | R0.5Z | Switches | - | - | 1 Output | - | - | - | 500 mW | Rotary Switches | 2 kV | - | Isolated | - | 11.4 V to 12.6 V | Rotary Switches | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5S-2405-R Recom | In Stock | - | - | - | SMD-8 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | R0.5S | Switches | - | - | 1 Output | - | - | - | 500 mW | Rotary Switches | 1 kV | - | Isolated | - | 21.6 V to 26.4 V | Rotary Switches | 7 mm | 12.75 mm | 10.7 mm | ||
![]() R0.5Z-2412/H-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 25.2 V | 22.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | R0.5Z | Switches | - | - | 1 Output | - | - | - | 500 mW | Rocker Switches | 2 kV | - | Isolated | - | 22.8 V to 25.2 V | Rocker Switches | 7.05 mm | 15.24 mm | 10.7 mm | ||
![]() R0.5D-3.315/HP-R Recom | In Stock | - | - | - | SMD-10 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 100 C | - | - 40 C | - | SMD/SMT | 17 mA | 15 V | - 15 V | - | R0.5D | Switches | - | - | 2 Output | - | - | - | 500 mW | Rocker Switches | 3 kV | - | Isolated | RoHS; UL | 2.97 V to 3.63 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm |