- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPA30-243.3SAW Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | - | 3.3 V | - | - | RPA30-AW | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 25.4 mm | 25.4 mm | ||
![]() RP20-11012SFR/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | - | 12 V | - | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP90Q-11024SRW/P-HC Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 160 V | 40 V | Carling Technologies | - | - | Through Hole | - | - | 24 V | - | - | RP90Q-RW | Switches | 1 Output | 84 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 18.8 mm | 57.9 mm | 36.6 mm | ||
![]() RP40-2415DFR/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 60 C | - 40 C | Through Hole | 1.33 A | - | 15 V | - 15 V | - | RP40-FR | Switches | 2 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-2415SF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | - | 15 V | - | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP90Q-2415SRW/P Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | - | - | Through Hole | - | - | 15 V | - | - | RP90Q-RW | Switches | 1 Output | 90 W | Rotary Switches | 2.25 kV | Isolated | Rotary Switches | 12.7 mm | 57.9 mm | 36.6 mm | ||
![]() RP40-2424DFR/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 60 C | - 40 C | Through Hole | 833 mA | - | 24 V | - 24 V | - | RP40-FR | Switches | 2 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-153.3S/P/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | - | 3.3 V | - | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP180H-4824SRW/P Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | - | 24 V | - | - | RP180H-RW | Switches | 1 Output | 156 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP20-4805SFW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 72 C | - 40 C | Through Hole | - | - | 5 V | - | - | RP20-FW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP180H-4805SRW/P-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | - | 5 V | - | - | RP180H-RW | Switches | 1 Output | 150 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() REC5-4812DRWZ/H/B Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 18 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 210 mA | - | 12 V | - 12 V | - | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RP20-1212DF Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 833 mA | - | 12 V | - 12 V | - | RP20-F | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP90Q-2405SRW/N Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | - | - | Through Hole | - | - | 5 V | - | - | RP90Q-RW | Switches | 1 Output | 90 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.7 mm | 57.9 mm | 36.6 mm | ||
![]() RP15-2415SOFW/N Recom | In Stock | - | - | - | Carling Technologies | 10 | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | Switches | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | ||
![]() RP180H-2424SRW/N Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | - | 24 V | - | - | RP180H-RW | Switches | 1 Output | 144 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP75H-2424SRW/P-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | - | 24 V | - | - | RP75H-RW | Switches | 1 Output | 76 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP180H-2415SRW/P-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | - | 15 V | - | - | RP180H-RW | Switches | 1 Output | 142.5 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP20-243.3SF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | - | 3.3 V | - | - | RP20-F | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP40-240512TG/HC Recom | In Stock | - | - | DIP-9 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 66 C | - 40 C | Through Hole | 400 mA | - 400 mA | 5 V | 12 V | - 12 V | RP40-G | Switches | 3 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm |