- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB-0509S/HP Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RB | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.6 mm | 6 mm | ||
![]() R2D-1505 Recom | In Stock | - | - | SMD-10 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | 200 mA | 5 V | - 5 V | R2D | Switches | 2 Output | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S12-1512/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R2S | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S-1224/P Recom | In Stock | - | - | SMD-8 | Carling Technologies | 5 | 13.2 V | 10.8 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 24 V | - | R2S | Switches | 1 Output | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 9 mm | 12.75 mm | 10.7 mm | ||
![]() R24P15S/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RxxPxx | Switches | 1 Output | 1 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R2S12-1512/P Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 12 V | - | R2S | Switches | 1 Output | 2 W | Rocker Switches | 1 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R24P12S/P/X2/R6.4 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RxxPxx/R | Switches | 1 Output | 1 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RY-2412S/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 25.2 V | 22.8 V | Carling Technologies | + 70 C | - 40 C | Through Hole | - | 12 V | - | RY | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RW2-4805S/H3/SMD Recom | In Stock | - | - | SMD-16 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | - | 5 V | - | RW2 | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | 36 V to 72 V | Rocker Switches | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0505S/H3/SMD Recom | In Stock | - | - | SMD-16 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | - | 5 V | - | RW2 | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | 4.5 V to 9 V | Rocker Switches | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-1205D/H3/B Recom | In Stock | - | - | DIP-16 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | RW2 | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RV-3.315S/R6.4 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RV-S_D/R | Switches | 1 Output | 2 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-2412S/P/R6.4 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RV-S_D/R | Switches | 1 Output | 2 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-153.3S Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 3.3 V | - | RV-S_D | Switches | 1 Output | 2 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-1209D/P/R6.4 Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 111 mA | 9 V | - 9 V | RV-S_D/R | Switches | 2 Output | 2 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-053.3S Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 3.3 V | - | RV-S_D | Switches | 1 Output | 2 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RW2-1205S/H3/B Recom | In Stock | - | - | DIP-16 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RW2 | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() R2S12-1515/HP Recom | In Stock | - | - | SMD-12 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 100 C | - 40 C | SMD/SMT | - | 15 V | - | R2S | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R24P15S/P/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RxxPxx | Switches | 1 Output | 1 W | Rocker Switches | 6.4 kV | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RSO-2415SZ/H2 Recom | In Stock | - | - | SIP-8 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 15 V | - | RSO-S_D(Z) | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm |