- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP75H-11024SRW/P Recom | In Stock | - | - | - | Half Brick | Carling Technologies | - | - | - | 10 | - | - | 160 V | 43 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 24 V | - | - | - | RP75H-RW | - | Switches | - | - | 1 Output | - | - | 76 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RPR30-11012S-B Recom | In Stock | - | - | - | - | Carling Technologies | - | - | - | 10 | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | - | - | - | ||
![]() RS3-2415SZ/H3 Recom | 625 |
| - | Through Hole | SIP-8 | Carling Technologies | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 10 | 27V | 9 → 27 V dc | 27 V | 9 V | Yes | Carling Technologies | 200mA | + 71 C | +71°C | 9V | - 40 C | -40°C | Through Hole | 1x | 200mA | - | 15V | 15V | 15 V | - | SIP | Yes | RS3 | RS3-2415SZ/H3 | Switches | 3W | 11.1mm | 1 | 15V dc | 200mA | 3 W | Rocker Switches | 3kV dc | 3W | Isolated | Rocker Switches | 11.1mm | 21.8mm | 9.2mm | ||
![]() RP20-4805SAW/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 18 V | - | Carling Technologies | - | + 68 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RP20-AW | - | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RS3-2415S Recom | 2664 | - | - | - | SIP-8 | Carling Technologies | - | - | - | 5 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RS3-S_D(Z) | - | Switches | - | - | 1 Output | - | - | 3 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPP30-2412D Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 115 C | - | - | - 45 C | - | Through Hole | - | - | 1.25 A | - | - | 12 V | - 12 V | - | - | RPP30-2412D | - | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 11.7 mm | 41 mm | 26 mm | ||
![]() RS-2409D/H3 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 111 mA | - | - | 9 V | - 9 V | - | - | RS-S_D(Z) | - | Switches | - | - | 2 Output | - | - | 2 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP20-2412DFR/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 79 C | - | - | - 40 C | - | Through Hole | - | - | 833 mA | - | - | 12 V | - 12 V | - | - | RP20-FR | - | Switches | - | - | 2 Output | - | - | 20 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RS-1209D/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | 111 mA | - | - | 9 V | - 9 V | - | - | RS-S_D(Z) | - | Switches | - | - | 2 Output | - | - | 2 W | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPA30-2412SAW-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RPA30-AW | - | Switches | - | - | 1 Output | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 25.4 mm | 25.4 mm | ||
![]() RS-1205S/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | RS-S_D(Z) | - | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-053.3S/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | RS-S_D(Z) | - | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPA20-2415DAW-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | 670 mA | - | - | 15 V | - 15 V | - | - | RPA20-AW | - | Switches | - | - | 2 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 25.4 mm | 25.4 mm | ||
![]() RS-1209S/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | RS-S_D(Z) | - | Switches | - | - | 1 Output | - | - | 2 W | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP30-2405DFW-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 62 C | - | - | - 40 C | - | Through Hole | - | - | 3 A | - | - | 5 V | - 5 V | - | - | RP30-FW | - | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-11015DFR/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 160 V | 43 V | - | Carling Technologies | - | + 79 C | - | - | - 40 C | - | Through Hole | - | - | 667 mA | - | - | 15 V | - 15 V | - | - | RP20-FR | - | Switches | - | - | 2 Output | - | - | 20 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP180H-4815SRW/N-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | - | - | - | 10 | - | - | 75 V | 16.5 V | - | Carling Technologies | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RP180H-RW | - | Switches | - | - | 1 Output | - | - | 150 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP20-2412SFR/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 79 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RP20-FR | - | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP40-483.3SG Recom | In Stock | - | - | - | DIP-9 | Carling Technologies | - | - | - | 10 | - | - | 75 V | 36 V | - | Carling Technologies | - | + 66 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 3.3 V | - | - | - | RP40-G | - | Switches | - | - | 1 Output | - | - | 40 W | Rotary Switches | 1.6 kV | - | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP240H-4812SRW/P-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | - | - | - | 10 | - | - | 75 V | 16.5 V | - | Carling Technologies | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RP240H-RW | - | Switches | - | - | 1 Output | - | - | 216 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm |