- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Brand | Connections | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Applications | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Accuracy | Protection Features | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJZ-1212S Recom | In Stock | - | - | - | DIP-14 | - | Carling Technologies | - | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | - | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 12 V | - | - | - | - | RJZ | - | - | Switches | - | - | 1 Output | - | - | - | 2 W | - | - | Rotary Switches | 3 kV | - | - | - | Isolated | - | - | Rotary Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() REM1-0512S Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 5.75 V | 4.5 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 12 V | - | - | - | - | REM1 | - | - | Switches | - | - | 1 Output | - | - | - | 1 W | - | - | Rocker Switches | 5.2 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.6 mm | 6 mm | ||
![]() RH-0505D/HP Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | - | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | 100 mA | - | - | 5 V | - 5 V | - | - | - | RH | - | - | Switches | - | - | 2 Output | - | - | - | 1 W | - | - | Rocker Switches | 4 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() R0.25D10-1224 Recom | In Stock | - | - | - | SMD-10 | - | Carling Technologies | - | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 5.2 mA | - | - | 24 V | - 24 V | - | - | - | R0.25D | - | - | Switches | - | - | 2 Output | - | - | - | 250 mW | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() REM3-2412D/A/CTRL Recom | In Stock | - | - | - | DIP-24 | - | Carling Technologies | - | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | - | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | 125 mA | - | - | 12 V | - 12 V | - | - | - | REM3-S_D(W) | - | - | Switches | - | - | 2 Output | - | - | - | 3 W | - | - | Rocker Switches | 5 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REC5A-0505SW/H2 Recom | 24 |
| - | Through Hole | DIP-24 | - | Carling Technologies | - | - | - | - | 10 | - | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | Carling Technologies | - | - | - | + 68 C | +100 °C, +68°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | 5 V | - | DIP 24 | - | - | REC5A | - | - | Switches | 5W | 10.2mm | 1 | 73.5% | 5V dc | 1A | 5 W | - | - | Rotary Switches | 2kV dc | - | - | ±0.6% | Isolated | - | - | Rotary Switches | 10.2 mm | 31.8mm | 20.3mm | ||
![]() R0.25D10-3.324 Recom | In Stock | - | - | - | SMD-10 | - | Carling Technologies | - | - | - | - | 10 | - | - | 3.6 V | 3 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 5.2 mA | - | - | 24 V | - 24 V | - | - | - | R0.25D | - | - | Switches | - | - | 2 Output | - | - | - | 250 mW | - | - | Rotary Switches | 1 kV | - | - | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | Rotary Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-0512/P Recom | In Stock | - | - | - | SMD-12 | - | Carling Technologies | - | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | 10.4 mA | - | - | 12 V | - 12 V | - | - | - | R0.25D | - | - | Switches | - | - | 2 Output | - | - | - | 250 mW | - | - | Rotary Switches | 1 kV | - | - | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | Rotary Switches | 7 mm | 15.24 mm | 10.7 mm | ||
![]() RD-1215D/P Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 66 mA | - | - | 15 V | - 15 V | - | - | - | RD | - | - | Switches | - | - | 2 Output | - | - | - | 2 W | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RD-0515D/HP Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 66 mA | - | - | 15 V | - 15 V | - | - | - | RD | - | - | Switches | - | - | 2 Output | - | - | - | 2 W | - | - | Rocker Switches | 2 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() REC15-2412S/H2/M Recom | In Stock | - | - | - | DIP-6 | - | Carling Technologies | - | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | 12 V | - | - | - | - | REC15-S_D(Z)/M | - | - | Switches | - | - | 1 Output | - | - | - | 15 W | - | - | Rocker Switches | 2 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RD-2405D/P Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 26.4 V | 21.6 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 200 mA | - | - | 5 V | - 5 V | - | - | - | RD | - | - | Switches | - | - | 2 Output | - | - | - | 2 W | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() REC15-2405D/H2/M Recom | In Stock | - | - | - | DIP-6 | - | Carling Technologies | - | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | 1.5 A | - | - | 5 V | - 5 V | - | - | - | REC15-S_D(Z)/M | - | - | Switches | - | - | 2 Output | - | - | - | 15 W | - | - | Rocker Switches | 2 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RPR50-2415D-B-U Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | Rocker Switches | - | - | - | ||
![]() R1SE-0505 Recom | 53999 | - | - | Surface Mount | SMD-8 | - | Carling Technologies | - | - | - | - | 10 | - | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Carling Technologies | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | - | - | 5 V | - | SMD | - | UL 60950-1 | R1SE | - | - | Switches | 1W | 6.7mm | 1 | 75% | 5V dc | 200mA | 1 W | - | - | Rocker Switches | 1kV dc | - | - | 0.15 | Isolated | CAN/CSA; EAC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7 mm | 12.75mm | 10.7mm | ||
![]() R-78B3.3-2.0 Recom | 25530 |
| - | Through Hole | - | 4g | Carling Technologies | - | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | 10 | 32V | - | 32 V | 4.75 V | - | Carling Technologies | - | - | 2A | + 70 C | +70°C | 4.75V | - 40 C | -40°C | Through Hole | 1x | - | 2A | - | 3.3V | 3.3V | 3.3 V | - | SIP 3 | Yes | CB Report, EN 55022, IEC/EN 62368-1 | R-78B-2.0 | R-78B3.3-2.0 | - | Switches | 6.6W | 8.5mm | 1 | 92% | 3.3V dc | 2A | 6.6 W | - | Short Circuit Protection | Rocker Switches | - | - | ±0.5% | ±1% | Non-Isolated / POL | - | 4.75 → 32V dc | Rocker Switches | 17.5mm | 11.5mm | 8.5mm | ||
![]() RI-0505S Recom | 2704 |
| - | Through Hole | SIP-4 | - | Carling Technologies | - | 1pc(s) | (L x W x H) 11.5 x 7.55 x 10.2 mm | SIP 4 | 10 | 5V | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | Carling Technologies | - | - | 400mA | + 85 C | +85°C | 5V | - 40 C | -40°C | Through Hole | 1x | - | 400mA | - | 5V | 5V | 5 V | - | SIP | Yes | EN60950 | RI | RI-0505S | - | Switches | 2W | 10.2mm | 1 | 78 → 83% | 5V dc | 400mA | 2 W | - | - | Rocker Switches | 1kV dc | 2W | - | 0.15 | Isolated | - | - | Rocker Switches | 10.2mm | 11.5mm | 7.55mm | ||
![]() R-78HB24-0.3 Recom | 744 |
| - | Through Hole | - | 4g | Carling Technologies | Solder pins | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | 10 | 72V DC | - | 72 V | 36 V | - | Carling Technologies | UL94-VO | 71°C | 0.3A | + 85 C | +85°C | 36V DC | - 40 C | -40°C | Through Hole | 1x | 72V DC | 300mA | - | - | - | 24 V | - | SIP | - | RoHS | R-78HB | SIP 3 | DC-DC Converter, Filtering, Step Down | Switches | 8W | 17.5mm | 1 | 92% | 24V dc | 300mA | 7.2 W | 2% | Short Circuit Protection | Rocker Switches | - | 7.2W | ±1% | ±0.6% | Non-Isolated / POL | - | 36 → 72V dc | Rocker Switches | 17.5mm | 11.5mm | 8.5mm | ||
![]() R24P23.3D Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 26.4 V | 21.6 V | - | Carling Technologies | - | - | - | + 95 C | - | - | - 40 C | - | Through Hole | - | - | - | 300 mA | - | - | 3.3 V | - 3.3 V | - | - | - | RxxP2xx | - | - | Switches | - | - | 2 Output | - | - | - | 2 W | - | - | Rocker Switches | 6.4 kV | - | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R1SX-3.305-R Recom | 744 |
| - | PCB Mount | SMD-8 | - | Carling Technologies | - | 1pc(s) | (L x W x H) 12.75 x 11.1 x 5.8 mm | - | 10 | 3.63 | 2.97 → 3.63 V dc | 3.63 V | 2.97 V | Yes | Carling Technologies | - | - | 200mA | + 100 C | +100°C | 2.97V | - 40 C | -40°C | SMD/SMT | 1x | - | 200mA | - | 5V | 5V | 5 V | - | - | Yes | C22.2 No. 60950-1-07, C22.2 No. 62368-1-14, CB, cULus E224736 Recognised, EN 55022/55024, IEC/EN 62368-1, UL 60950, UL 62368-1 | R1SX | R1SX-3.305-R | - | Switches | 1W | 5.8mm | 1 | 78% | 5V dc | 200mA | 1 W | - | - | Rotary Switches | 1kV dc | 1W | - | ±15% | Isolated | CAN/CSA; IEC; RoHS; UL | 2.97 V to 3.63 V | Rotary Switches | 5.8mm | 12.75mm | 11.1mm |