- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Brand | Connections | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Type | Applications | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Accuracy | Protection Features | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78HB3.3-0.5L Recom | 829 |
| - | Through Hole | - | 4g | Carling Technologies | - | - | - | - | 10 | - | - | 72 V | 9 V | - | Carling Technologies | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 3.3 V | - | SIP | EN60950 | R-78HB-0.5(L) | - | Automation, Industrial | Switches | 1.65W | 8.5mm | 1 | 76% | 3.3V dc | 500mA | 1.65 W | - | Short Circuit Protection | Rocker Switches | - | - | ±1% | ±0.6% | Non-Isolated / POL | - | 9 → 72V dc | Rocker Switches | 17.5 mm | 11.5mm | 17.5mm | ||
![]() R420-1.8/PL Recom | In Stock | - | - | Surface Mount | - | - | Carling Technologies | - | - | - | - | 10 | - | 10 → 36 V dc | - | - | No | Carling Technologies | - | - | - | - | +105°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | EN55022, EN60950-1, REACH Compliant | R420 | - | - | Switches | - | 5.08mm | 1 | 0.76 | 5V dc | 10mA | - | - | - | Rocker Switches | - | - | - | 0.008 | - | - | - | Rocker Switches | - | 22.7mm | 13.2mm | ||
![]() RSE-0505S/H2 Recom | 9 |
| - | Through Hole | SIP-8 | - | Carling Technologies | - | - | - | - | 10 | - | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | Carling Technologies | - | - | - | + 75 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 5 V | - | SIP 8 | C22.2 No. 60950-1-07, C22.2 No. 62368-1-14, CB, cULus E224736 Recognised, EN 55022/55024, IEC/EN 62368-1, UL 60950, UL 62368-1 | RSE | - | - | Switches | 2W | 11.1mm | 1 | 76% | 5V dc | 400mA | 2 W | - | - | Rocker Switches | 2kV dc | - | - | ±0.5% | Isolated | - | - | Rocker Switches | 11.1 mm | 21.8mm | 9.2mm | ||
![]() R-78B3.3-1.5 Recom | 851 |
| - | Through Hole | - | 4g | Carling Technologies | Solder pins | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | 10 | 18V DC | - | 18 V | 4.75 V | - | Carling Technologies | UL94-VO | 71°C | 1.5A | + 85 C | +85°C | 4.75V DC | - 40 C | -40°C | Through Hole | 1x | - | 1.5A | 1.5A | - | 3.3 V | - | SIP | REACH Compliant | R-78B | R-78B3.3-1.5 | - | Switches | 4.95W | 17.5mm | 1 | 91% | 3.3V dc | 1.5A | 4.95 W | 2% | Short Circuit Protection | Rocker Switches | - | 6W | 0.2% | 0.4% | Non-Isolated / POL | - | 4.75 → 18V dc | Rocker Switches | 17.5mm | 11.5mm | 8.5mm | ||
![]() R-612.5P Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | - | 32 V | 9 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 2.5 V | - | - | - | R-6xxxP_D | - | - | Switches | - | - | 1 Output | - | - | - | 4.5 W | - | - | Rocker Switches | - | - | - | - | Non-Isolated / POL | - | - | Rocker Switches | 15 mm | 32.2 mm | 9 mm | ||
![]() R1SE-0505-R Recom | 500 | - | - | - | SMD-8 | - | Carling Technologies | SMD | 1pc(s) | (L x W x H) 12.75 x 10.7 x 7 mm | SMD 5 | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | - | 200mA | + 85 C | - | - | - 40 C | - | SMD/SMT | 1x | 5V DC | - | 200mA | - | 5 V | - | - | - | R1SE | R1SE-0505-R | - | Switches | - | - | 1 Output | - | - | - | 1 W | - | - | Rocker Switches | 1 kV | 1W | - | - | Isolated | CAN/CSA; EAC; RoHS; UL | 4.5 V to 5.5 V | Rocker Switches | 7mm | 12.75mm | 10.7mm | ||
![]() R-78C15-1.0 Recom | 638 |
| - | Through Hole | - | 2g | Carling Technologies | - | - | - | - | 10 | - | - | 42 V | 18 V | - | Carling Technologies | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 15 V | - | SIP 3 | - | R-78C-1.0 | - | - | Switches | 15W | 10.4mm | 1 | 94% | 15V dc | 1A | 15 W | - | - | Rotary Switches | - | - | ±0.2% | ±0.4% | Non-Isolated / POL | - | 18 → 42V dc | Rotary Switches | 10.4 mm | 11.6mm | 8.5mm | ||
![]() RB-3.33.3D/P Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 3.63 V | 2.97 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 152 mA | 3.3 V | - 3.3 V | - | - | RB | - | - | Switches | - | - | 2 Output | - | - | - | 1 W | - | - | Rotary Switches | 1 kV | - | - | - | Isolated | - | - | Rotary Switches | 10.2 mm | 19.6 mm | 6 mm | ||
![]() RB-3.315S Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 3.63 V | 2.97 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RB | - | - | Switches | - | - | 1 Output | - | - | - | 1 W | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.6 mm | 6 mm | ||
![]() RB-0509S/HP Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 5.5 V | 4.5 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | RB | - | - | Switches | - | - | 1 Output | - | - | - | 1 W | - | - | Rocker Switches | 2 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.6 mm | 6 mm | ||
![]() R2D-1505 Recom | In Stock | - | - | - | SMD-10 | - | Carling Technologies | - | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | 200 mA | 5 V | - 5 V | - | - | R2D | - | - | Switches | - | - | 2 Output | - | - | - | 2 W | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S12-1512/HP Recom | In Stock | - | - | - | SMD-12 | - | Carling Technologies | - | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 12 V | - | - | - | R2S | - | - | Switches | - | - | 1 Output | - | - | - | 2 W | - | - | Rocker Switches | 3 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R2S-1224/P Recom | In Stock | - | - | - | SMD-8 | - | Carling Technologies | - | - | - | - | 5 | - | - | 13.2 V | 10.8 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 24 V | - | - | - | R2S | - | - | Switches | - | - | 1 Output | - | - | - | 2 W | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | Rocker Switches | 9 mm | 12.75 mm | 10.7 mm | ||
![]() R24P15S/X2 Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 26.4 V | 21.6 V | - | Carling Technologies | - | - | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 15 V | - | - | - | RxxPxx | - | - | Switches | - | - | 1 Output | - | - | - | 1 W | - | - | Rocker Switches | 6.4 kV | - | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() R2S12-1512/P Recom | In Stock | - | - | - | SMD-12 | - | Carling Technologies | - | - | - | - | 10 | - | - | 16.5 V | 13.5 V | - | Carling Technologies | - | - | - | + 100 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 12 V | - | - | - | R2S | - | - | Switches | - | - | 1 Output | - | - | - | 2 W | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | Rocker Switches | 9 mm | 15.24 mm | 10.7 mm | ||
![]() R24P12S/P/X2/R6.4 Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 26.4 V | 21.6 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RxxPxx/R | - | - | Switches | - | - | 1 Output | - | - | - | 1 W | - | - | Rocker Switches | 6.4 kV | - | - | - | Isolated | - | - | Rocker Switches | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() RY-2412S/P Recom | In Stock | - | - | - | SIP-7 | - | Carling Technologies | - | - | - | - | 10 | - | - | 25.2 V | 22.8 V | - | Carling Technologies | - | - | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | RY | - | - | Switches | - | - | 1 Output | - | - | - | 1 W | - | - | Rocker Switches | 1 kV | - | - | - | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RW2-4805S/H3/SMD Recom | In Stock | - | - | - | SMD-16 | - | Carling Technologies | - | - | - | - | 10 | - | - | 72 V | 36 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | RW2 | - | - | Switches | - | - | 1 Output | - | - | - | 2 W | - | - | Rocker Switches | 3 kV | - | - | - | Isolated | - | 36 V to 72 V | Rocker Switches | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-0505S/H3/SMD Recom | In Stock | - | - | - | SMD-16 | - | Carling Technologies | - | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | RW2 | - | - | Switches | - | - | 1 Output | - | - | - | 2 W | - | - | Rocker Switches | 3 kV | - | - | - | Isolated | - | 4.5 V to 9 V | Rocker Switches | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RW2-1205D/H3/B Recom | In Stock | - | - | - | DIP-16 | - | Carling Technologies | - | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 200 mA | 5 V | - 5 V | - | - | RW2 | - | - | Switches | - | - | 2 Output | - | - | - | 2 W | - | - | Rocker Switches | 3 kV | - | - | - | Isolated | - | - | Rocker Switches | 8.5 mm | 22.1 mm | 12.55 mm |