- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW-4809S/SMD Recom | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 72 V | 36 V | - | Carling Technologies | + 80 C | - | - 40 C | - | SMD/SMT | - | - | 9 V | - | - | - | - | RW-S | Switches | - | - | 1 Output | - | - | - | 3 W | Rocker Switches | 1 kV | - | Isolated | 36 V to 72 V | Rocker Switches | 10.2 mm | 32.2 mm | 14.5 mm | ||
![]() RV-3.312S Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | - | 12 V | - | - | - | - | RV-S_D | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 6 kV | - | Isolated | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-3.305S/P/R6.4 Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | - | 5 V | - | - | - | - | RV-S_D/R | Switches | - | - | 1 Output | - | - | - | 2 W | Rotary Switches | 6.4 kV | - | Isolated | - | Rotary Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RV-0509S/P Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | - | 9 V | - | - | - | - | RV-S_D | Switches | - | - | 1 Output | - | - | - | 2 W | Rotary Switches | 6 kV | - | Isolated | - | Rotary Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-0905S Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | - | 5 V | - | - | - | - | RV-S_D | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 6 kV | - | Isolated | - | Rocker Switches | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RPA30-2415DAW/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 1 A | - | 15 V | - 15 V | - | - | - | RPA30-AW | Switches | - | - | 2 Output | - | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | - | Rocker Switches | 16.8 mm | 25.4 mm | 25.4 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 5 | - | 72 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | - | 15 V | - | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Control Switches | 6 kV | - | Isolated | 18 V to 72 V | Control Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | - | 15 V | - | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RV-0515D/P/R8 Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 66 mA | - | 15 V | - 15 V | - | - | - | RV-S_D/R | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 8 kV | - | Isolated | - | Rocker Switches | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RP60-243.3SG/N Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 50 C | - | - 40 C | - | Through Hole | - | - | 3.3 V | - | - | - | - | RP60-G | Switches | - | - | 1 Output | - | - | - | 60 W | Rocker Switches | 1.6 kV | - | Isolated | - | Rocker Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RS-4815SZ Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | - | - | 15 V | - | - | - | - | RS-S_D(Z) | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 1 kV | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP40-480515TG/HC Recom | In Stock | - | - | - | DIP-9 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 66 C | - | - 40 C | - | Through Hole | 300 mA | - 300 mA | 5 V | 15 V | - 15 V | - | - | RP40-G | Switches | - | - | 3 Output | - | - | - | 40 W | Rocker Switches | 1.6 kV | - | Isolated | - | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP60-2412SG-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 50 C | - | - 40 C | - | Through Hole | - | - | 12 V | - | - | - | - | RP60-G | Switches | - | - | 1 Output | - | - | - | 60 W | Rocker Switches | 1.6 kV | - | Isolated | - | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP30-4815DF/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 74 C | - | - 40 C | - | Through Hole | 1 A | - | 15 V | - 15 V | - | - | - | RP30-F | Switches | - | - | 2 Output | - | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RSO-1205S Recom | 5000 |
| - | Through Hole | SIP-8 | Carling Technologies | 10 | 9 → 18 V dc | 18 V | 9 V | Yes | Carling Technologies | + 100 C | +85°C | - 40 C | -40°C | Through Hole | - | - | 5 V | - | - | SIP | CAN/CSA-C22.2 No. 60950-1, IEC60950-1, UL 60950-1 | RSO | Switches | 1W | 11.1mm | 1 | 74 → 81% | 5V dc | 200mA | 1 W | Rocker Switches | 1kV dc | ±0.4% | Isolated | - | Rocker Switches | 11.1 mm | 21.8mm | 9.2mm | ||
![]() RSO-4809DZ/H3 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | 10 | - | 72 V | 18 V | - | Carling Technologies | + 100 C | - | - 40 C | - | Through Hole | 56 mA | - | 9 V | - 9 V | - | - | - | RSO-S_D(Z) | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-243.3D Recom | 5000 | - | - | - | SIP-8 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 71 C | - | - 40 C | - | Through Hole | 300 mA | - | 3.3 V | - 3.3 V | - | - | - | RS3-S_D(Z) | Switches | - | - | 2 Output | - | - | - | 3 W | Rocker Switches | 1 kV | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP30-2412SF-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 74 C | - | - 40 C | - | Through Hole | - | - | 12 V | - | - | - | - | RP30-F | Switches | - | - | 1 Output | - | - | - | 30 W | Rocker Switches | 1.6 kV | - | Isolated | - | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP240H-2405SRW/N-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | - | 5 V | - | - | - | - | RP240H-RW | Switches | - | - | 1 Output | - | - | - | 180 W | Rocker Switches | 2.25 kV | - | Isolated | - | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RS-2409SZ/H2 Recom | In Stock | - | - | - | SIP-8 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | - | - | 9 V | - | - | - | - | RS-S_D(Z) | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 2 kV | - | Isolated | - | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm |