- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-053.3S/H2 Recom | In Stock | - | - | SIP-8 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RS-S_D(Z) | Switches | 1 Output | 2 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPA20-2415DAW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 670 mA | 15 V | - 15 V | RPA20-AW | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 25.4 mm | 25.4 mm | ||
![]() RS-1209S/H2 Recom | In Stock | - | - | SIP-8 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RS-S_D(Z) | Switches | 1 Output | 2 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP30-2405DFW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 62 C | - 40 C | Through Hole | 3 A | 5 V | - 5 V | RP30-FW | Switches | 2 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-11015DFR/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-FR | Switches | 2 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP180H-4815SRW/N-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RP180H-RW | Switches | 1 Output | 150 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP20-2412SFR/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 12 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP40-483.3SG Recom | In Stock | - | - | DIP-9 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 66 C | - 40 C | Through Hole | - | 3.3 V | - | RP40-G | Switches | 1 Output | 40 W | Rotary Switches | 1.6 kV | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP240H-4812SRW/P-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RP240H-RW | Switches | 1 Output | 216 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP15-483.3SOF/P Recom | In Stock | - | - | - | Carling Technologies | 10 | - | - | Carling Technologies | - | - | - | - | - | - | - | Switches | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | ||
![]() RP20-2405SFR/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 5 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP240H-11048SRW/N-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 48 V | - | RP240H-RW | Switches | 1 Output | 240 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP40-4815SFR/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 60 C | - 40 C | Through Hole | - | 15 V | - | RP40-FR | Switches | 1 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP90Q-4824SRW/P Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | - | - | Through Hole | - | 24 V | - | RP90Q-RW | Switches | 1 Output | 89 W | Rotary Switches | 2.25 kV | Isolated | Rotary Switches | 12.7 mm | 57.9 mm | 36.6 mm | ||
![]() RP240H-11012SRW/P-HC Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RP240H-RW | Switches | 1 Output | 240 W | Rotary Switches | 3 kV | Isolated | Rotary Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP90Q-4805SRW/N Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | - | - | Through Hole | - | 5 V | - | RP90Q-RW | Switches | 1 Output | 90 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.7 mm | 57.9 mm | 36.6 mm | ||
![]() RP20-1212DA/N Recom | In Stock | - | - | SIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 833 mA | 12 V | - 12 V | RP20-A | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP20-4815DA Recom | In Stock | - | - | SIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 70 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-A | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP240H-4812SRW/P Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RP240H-RW | Switches | 1 Output | 216 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm | ||
![]() RP30-2405SFW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 62 C | - 40 C | Through Hole | - | 5 V | - | RP30-FW | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm |