- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-2412SEW/P/M2-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 12 V | - | RP10-EW | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-483.3SAW Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 68 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | RP20-AW | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-2405SOF Recom | In Stock | - | - | - | - | Carling Technologies | 10 | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | - | - | - | ||
![]() RP10-1212DA/XC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 416 mA | 12 V | - 12 V | RP10-A | Switches | - | - | 2 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-4812SEW/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 12 V | - | RP10-EW | Switches | - | - | 1 Output | - | - | 10 W | Rotary Switches | 1.6 kV | - | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4812SAW/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 67 C | - | - 40 C | - | Through Hole | - | 12 V | - | RP15-AW | Switches | - | - | 1 Output | - | - | 15 W | Rotary Switches | 1.6 kV | - | Isolated | Rotary Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-2412DEW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 416 mA | 12 V | - 12 V | RP10-EW | Switches | - | - | 2 Output | - | - | 10 W | Rotary Switches | 1.6 kV | - | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-2405DFW Recom | 668 |
| - | Through Hole | DIP-6 | Carling Technologies | 10 | 9 → 36 V dc | 36 V | 9 V | Yes | Carling Technologies | + 72 C | +105°C | - 40 C | -40°C | Through Hole | 2 A | 5 V | - 5 V | RP20 FW | Switches | 20W | 10.2mm | 2 | ±5V dc | ±2A | 20 W | Rocker Switches | 1.6kV dc | ±1% | Isolated | Rocker Switches | 10.2 mm | 25.4mm | 25.4 mm | ||
![]() RP15-4812DFW Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 80 C | - | - 40 C | - | Through Hole | 625 mA | 12 V | - 12 V | RP15-FW | Switches | - | - | 2 Output | - | - | 15 W | Rotary Switches | 1.6 kV | - | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-2405DFW-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 80 C | - | - 40 C | - | Through Hole | 1.5 A | 5 V | - 5 V | RP15-FW | Switches | - | - | 2 Output | - | - | 15 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP100H-2448SRW/P-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 48 V | - | RP100H-RW | Switches | - | - | 1 Output | - | - | 101 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP10-4805DEW Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 1 A | 5 V | - 5 V | RP10-EW | Switches | - | - | 2 Output | - | - | 10 W | Rotary Switches | 1.6 kV | - | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-4812DF Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 70 C | - | - 40 C | - | Through Hole | 833 mA | 12 V | - 12 V | RP20-F | Switches | - | - | 2 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4815SF/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | - | 15 V | - | RP15-F | Switches | - | - | 1 Output | - | - | 15 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-4805DFW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 80 C | - | - 40 C | - | Through Hole | 1.5 A | 5 V | - 5 V | RP15-FW | Switches | - | - | 2 Output | - | - | 15 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-1212DF/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | 625 mA | 12 V | - 12 V | RP15-F | Switches | - | - | 2 Output | - | - | 15 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-4805DA/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 68 C | - | - 40 C | - | Through Hole | 1.5 A | 5 V | - 5 V | RP15-A | Switches | - | - | 2 Output | - | - | 15 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP20-1215DF Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 70 C | - | - 40 C | - | Through Hole | 667 mA | 15 V | - 15 V | RP20-F | Switches | - | - | 2 Output | - | - | 20 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2405SAW/XC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 5 V | - | RP10-AW | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-243.3SE/P/M1-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 100 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | RP10-E | Switches | - | - | 1 Output | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm |