- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP40-2415SGW/N Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 57 C | - 40 C | Through Hole | - | 15 V | - | RP40-GW | Switches | 1 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP15-1212DF/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 75 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | RP15-F | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RPA30-243.3SAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 3.3 V | - | RPA30-AW | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 25.4 mm | 25.4 mm | ||
![]() RP30-2405SF/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | 5 V | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4805SFW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 80 C | - 40 C | Through Hole | - | 5 V | - | RP15-FW | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RPA20-243.3SAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 3.3 V | - | RPA20-AW | Switches | 1 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-1205DA/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 68 C | - 40 C | Through Hole | 1.5 A | 5 V | - 5 V | RP15-A | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP15-4805SOF/P Recom | In Stock | - | - | - | Carling Technologies | 10 | - | - | Carling Technologies | - | - | - | - | - | - | - | Switches | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | ||
![]() RP20-11012SFR/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 12 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP40-2415SGW-HC Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 57 C | - 40 C | Through Hole | - | 15 V | - | RP40-GW | Switches | 1 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RP30-4815SF Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 74 C | - 40 C | Through Hole | - | 15 V | - | RP30-F | Switches | 1 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-11015SFR/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | - | 15 V | - | RP20-FR | Switches | 1 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-243.3SOF/P Recom | In Stock | - | - | - | Carling Technologies | 10 | - | - | Carling Technologies | - | - | - | - | - | - | - | Switches | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | ||
![]() RP15-243.3SF-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 75 C | - 40 C | Through Hole | - | 3.3 V | - | RP15-F | Switches | 1 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-1212DF/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 74 C | - 40 C | Through Hole | 1.25 A | 12 V | - 12 V | RP30-F | Switches | 2 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-11015DFR/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 160 V | 43 V | Carling Technologies | + 79 C | - 40 C | Through Hole | 667 mA | 15 V | - 15 V | RP20-FR | Switches | 2 Output | 20 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-4812DFW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 62 C | - 40 C | Through Hole | 1.25 A | 12 V | - 12 V | RP30-FW | Switches | 2 Output | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP40-2405SGW/N Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 57 C | - 40 C | Through Hole | - | 5 V | - | RP40-GW | Switches | 1 Output | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() RP20-2405DFW/N Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 72 C | - 40 C | Through Hole | 2 A | 5 V | - 5 V | RP20-FW | Switches | 2 Output | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP90Q-11012SRW/N-HC Recom | In Stock | - | - | 1/4 Brick | Carling Technologies | 10 | 160 V | 40 V | Carling Technologies | - | - | Through Hole | - | 12 V | - | RP90Q-RW | Switches | 1 Output | 84 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 18.8 mm | 57.9 mm | 36.6 mm |