- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-1205SE/M1 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 5 V | - | RP10-E | Switches | 1 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | Rotary Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4815DAW/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 67 C | - 40 C | Through Hole | 500 mA | 15 V | - 15 V | RP15-AW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP15-4815DF/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 75 C | - 40 C | Through Hole | 500 mA | 15 V | - 15 V | RP15-F | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-4812DEW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-4812DE/P/M1 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP100H-4805SRW/P Recom | In Stock | - | - | Half Brick | Carling Technologies | 10 | 75 V | 16.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 5 V | - | RP100H-RW | Switches | 1 Output | 100 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.1 mm | 61 mm | 57.9 mm | ||
![]() RP10-483.3SEW/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-EW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-4812DAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-AW | Switches | 2 Output | 10 W | Rotary Switches | 1.6 kV | Isolated | Rotary Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-4812DA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 416 mA | 12 V | - 12 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-483.3SA/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP10-4805DA/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 1 A | 5 V | - 5 V | RP10-A | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP15-4812DAW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 67 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | RP15-AW | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-243.3SEW/M2 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 3.3 V | - | RP10-EW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-4824SAW/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 24 V | - | RP10-AW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RO-3.33.3S/H Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-2415DEW/M2 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2415SAW/XC-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 15 V | - | RP10-AW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-2415SEW/P/M2-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 15 V | - | RP10-EW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP10-2415DE/N/M1-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RO-153.3S/H Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm |