- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKZ-2412S/HP Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 12 V | - | RKZ | Switches | 1 Output | 2 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() REC5-4809DRW/H2/A/M Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 278 mA | 9 V | - 9 V | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RK-1215S/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RK | Switches | 1 Output | 1 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 800 mA | 5 V | - 5 V | REC8-S_DRW(Z) | Switches | 2 Output | 8 W | Rocker Switches | 2 kV | Isolated | RoHS; UL | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RK-1209S/H Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 9 V | - | RK | Switches | 1 Output | 1 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() REM3-4805SW/A/CTRL Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 5 V | - | REM3-S_D(W) | Switches | 1 Output | 3 W | Rocker Switches | 5 kV | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM3-4805S/A Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 5 V | - | REM3-S_D(W) | Switches | 1 Output | 3 W | Rocker Switches | 5 kV | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | - | 15 V | - | REC8-S_DRW(Z) | Switches | 1 Output | 8 W | Rocker Switches | 2 kV | Isolated | RoHS; UL | 36 V to 75 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RJZ-3.312S/HP Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 12 V | - | RJZ | Switches | 1 Output | 2 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RJZ-0515S/HP Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RJZ | Switches | 1 Output | 2 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RJZ-3.309S Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 9 V | - | RJZ | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RJZ-0515S/P Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RJZ | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RI3-2415S/H2 Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | 15 V | - | RI3 | Switches | 1 Output | 3 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm | ||
![]() RK-1509S/H Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 9 V | - | RK | Switches | 1 Output | 1 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() REM10-4815SW/A Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 15 V | - | REM10-S_D(W) | Switches | 1 Output | 10 W | Rocker Switches | 5 kV | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM6-2412SW/A/CTRL Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | 12 V | - | REM6-S_D(W) | Switches | 1 Output | 6 W | Rocker Switches | 5 kV | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | 800 mA | 5 V | - 5 V | REC8-S_DRW(Z) | Switches | 2 Output | 8 W | Rocker Switches | 2 kV | Isolated | RoHS; UL | 36 V to 75 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RM-0509S/P Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RM | Switches | 1 Output | 250 mW | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RNM-153.3S/H Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RNM | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() REC8-053.3SRW/H2/A/M Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 9 V | 4.5 V | Carling Technologies | + 71 C | - 40 C | Through Hole | - | 3.3 V | - | REC8-S_DRW(Z) | Switches | 1 Output | 8 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm |