- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Current-Channel 3 | Output Current-Channel 4 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-4805SRWZ/H6/C Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 18 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | - | - | 5 V | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Rocker Switches | 6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM10-2412S/C Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | - | - | 12 V | - | REM10-S_D(W) | Switches | 1 Output | 10 W | Rocker Switches | 5 kV | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 71 C | - 40 C | SMD/SMT | 417 mA | - | - | 9 V | - 9 V | REC7.5-S_DRW | Switches | 2 Output | 7.5 W | Rocker Switches | 1 kV | Isolated | RoHS; UL | 36 V to 72 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 85 C | - 40 C | SMD/SMT | - | - | - | 5 V | - | REC8-S_DRW(Z) | Switches | 1 Output | 8 W | Rocker Switches | 2 kV | Isolated | RoHS; UL | 9 V to 18 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RI3-2409S/H2 Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 100 C | - 40 C | Through Hole | - | - | - | 9 V | - | RI3 | Switches | 1 Output | 3 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 11.5 mm | 7.6 mm | ||
![]() RKZ-1205D Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 200 mA | - | - | 5 V | - 5 V | RKZ | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RN-0905S/HP Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 9.9 V | 8.1 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | - | - | 5 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() REM10-2412SW/A Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | - | - | 12 V | - | REM10-S_D(W) | Switches | 1 Output | 10 W | Rocker Switches | 5 kV | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RJZ-1205S/HP Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | - | - | 5 V | - | RJZ | Switches | 1 Output | 2 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RN-2415S/P Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | - | - | 15 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 72 V | 36 V | Carling Technologies | + 71 C | - 40 C | Through Hole | - | - | - | 15 V | - | REC7.5-S_DRW | Switches | 1 Output | 7.5 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 10.5 mm | 32 mm | 20.3 mm | ||
![]() RN-3.307S Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | - | - | 7 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 1 kV | Isolated | - | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RGZ-1515D Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | 66 mA | - | - | 15 V | - 15 V | RGZ | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 71 C | - 40 C | SMD/SMT | - | - | - | 3.3 V | - | REC7.5-S_DRW | Switches | 1 Output | 7.5 W | Rocker Switches | 2 kV | Isolated | RoHS; UL | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RGZ-1224D Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 13.2 V | 10.8 V | Carling Technologies | + 90 C | - 40 C | Through Hole | 42 mA | - | - | 24 V | - 24 V | RGZ | Switches | 2 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() REM3-2424SW/A/CTRL Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | - | - | - | 24 V | - | REM3-S_D(W) | Switches | 1 Output | 3 W | Rocker Switches | 5 kV | Isolated | - | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | SMD-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | SMD/SMT | - | - | - | 5 V | - | REC5-S_DRW(Z) | Switches | 1 Output | 5 W | Rocker Switches | 2 kV | Isolated | - | 9 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() RJZ-3.309S/P Recom | In Stock | - | - | DIP-14 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | - | - | 9 V | - | RJZ | Switches | 1 Output | 2 W | Rocker Switches | 3 kV | Isolated | - | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() REC5-2412DRWZ/H/B Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 105 C | - 40 C | Through Hole | 210 mA | - | - | 12 V | - 12 V | REC5-S_DRW(Z) | Switches | 2 Output | 5 W | Rocker Switches | 1.6 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RKZ-052005D/H Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 200 mA | - 80 mA | 80 mA | 20 V | - 5 V | RKZ-xx2005D | Switches | 2 Output | 2 W | Rocker Switches | 4 kV | Isolated | - | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm |