- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 80 C | - 40 C | SMD/SMT | - | 5 V | - | REM5E | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 75 V | 36 V | + 75 C | - 40 C | SMD/SMT | - | 9 V | - | REM6E | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 18 V | + 85 C | - 40 C | SMD/SMT | 350 mA | 5 V | - 5 V | REM3.5E | DC-DC Converter | 2 Output | 3.5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM2-0512S Recom | In Stock | - | - | SIP-8 | 5.5 V | 4.5 V | + 95 C | - 40 C | Through Hole | - | 12 V | - | REM2 | DC-DC Converter | 1 Output | 2 W | Isolated DC-DC Converters | 5.2 kV | Isolated | - | - | 12.2 mm | 23 mm | 8 mm | ||
![]() REM6E-1212S/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 18 V | 9 V | + 75 C | - 40 C | SMD/SMT | - | 12 V | - | REM6E | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-4809S/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 75 V | 36 V | + 75 C | - 40 C | SMD/SMT | - | 9 V | - | REM6E | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | - | 5 V | - | REM3.5E | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.9 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 9 V | 4.5 V | + 85 C | - 40 C | SMD/SMT | - | 15 V | - | REM3.5E | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-4812D/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 75 V | 36 V | + 75 C | - 40 C | SMD/SMT | 250 mA | 12 V | - 12 V | REM6E | DC-DC Converter | 2 Output | 6 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-1209S/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 18 V | 9 V | + 75 C | - 40 C | SMD/SMT | - | 9 V | - | REM6E | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-1205D/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 18 V | 9 V | + 80 C | - 40 C | SMD/SMT | 500 mA | 5 V | - 5 V | REM5E | DC-DC Converter | 2 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-2415S/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 36 V | 18 V | + 75 C | - 40 C | SMD/SMT | - | 15 V | - | REM6E | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 36 V | 18 V | + 85 C | - 40 C | SMD/SMT | 117 mA | 15 V | - 15 V | REM3.5E | DC-DC Converter | 2 Output | 3.5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 75 V | 36 V | + 85 C | - 40 C | SMD/SMT | - | 15 V | - | REM3.5E | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM6E-1215S/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 18 V | 9 V | + 75 C | - 40 C | SMD/SMT | - | 15 V | - | REM6E | DC-DC Converter | 1 Output | 6 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM2-2405D Recom | In Stock | - | - | SIP-8 | 26.4 V | 21.6 V | + 95 C | - 40 C | Through Hole | 200 mA | 5 V | - 5 V | REM2 | DC-DC Converter | 2 Output | 2 W | Isolated DC-DC Converters | 5.2 kV | Isolated | - | - | 12.2 mm | 23 mm | 8 mm | ||
![]() REM5E-4824S/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 75 V | 36 V | + 80 C | - 40 C | SMD/SMT | - | 24 V | - | REM5E | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() REM5E-2415S/R6/A/SMD Recom | In Stock | - | - | DIP-24 | 36 V | 18 V | + 80 C | - 40 C | SMD/SMT | - | 15 V | - | REM5E | DC-DC Converter | 1 Output | 5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CAN/CSA; EAC; ERP; IEC; REACH; RoHS; UL | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP12-11012SAR/N Recom | In Stock | - | - | - | 160 V | 36 V | + 85 C | - 40 C | Through Hole | - | 12 V | - | RP12-AR | DC-DC Converter | 1 Output | 12 W | Isolated DC-DC Converters | 3 kV | Isolated | - | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
Tiny WHSL | In Stock | - | - | DIP-24 | 18 V | 9 V | + 85 C | - 40 C | SMD/SMT | - | 9 V | - | REM3.5E | DC-DC Converter | 1 Output | 3.5 W | Isolated DC-DC Converters | 6 kV | Isolated | ANSI; CB; CSA; IEC; REACH; RoHS; UL | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm |